-
Supplier: Sames North American Corporation
Description: equipment Strong crimped fittings: Will not break with 80kg (150lb) of force Sustainability Anti-static hoses: Compatible with ATEX equipment Longevity of hose lifetime: Tested for 10,000 on/off max pressure cycles Long lengths available w/o fittings: For cutting to
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Application: Air
- Features: Complete Hose Assembly, Pneumatic
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Prevents accidental shocking from static electricity build up
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Prevents accidental shocking from static electricity build up Universal Quick Connector allows for fact tool connection
- Application: Air
- Features: Complete Hose Assembly
-
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Sames North American Corporation
Description: fluid and last longer than the competition Strong crimped fittings: Will not break with 80kg (150lb) of force Sustainability Anti-static hoses: Compatible with ATEX equipment Longevity of hose lifetime: Tested for 10,000 on/off max pressure cycles Long lengths available
- Working Pressure: 101.52639 to 145.0377 psi
- Temperature Range: 140 F
- Media: Adhesives / Sealants / Coatings
- Product Form: Complete Hose Assembly
-
Supplier: Flexaust
Description: Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix Features Conductive Surface Resistivity Level: 10³-10⁵ Ohms/Square Smooth interior assures efficient air flow Ideal for industrial vacuum & light bulk material
- Inside Diameter: 1.5 inch
- Working Pressure: 18 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: RYCO Hydraulics, Inc.
Description: rubber. No skiving required with T2000 Series Crimp Couplings. Performance FRAS – FLAME RESISTANCE AND ANTI-STATIC: Complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A.
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Flame Resistant, Anti-Static (FRAS) & MSHA compliant. No skiving required with T4000 Series Crimp Couplings. Performance FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ FRAS textile braided hose meets or exceeds the Flame Resistance of U.S.A. MSHA Code of Federal
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.998 inch
- Outside Diameter: 1.3 inch
- Working Pressure: 1,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: Allegro Industries
Description: and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this
- Applications / Use: Air Handling Units / HVAC
-
Supplier: RYCO Hydraulics, Inc.
Description: that is slightly larger than the hose or hoses to be sleeved – recommended size is 50% larger than nominal Hose OD (see chart on page 151). If CROCSLEEVE is to be installed onto fitted hose assemblies, allow for the maximum outside profile of the hose fittings.
-
Supplier: Sentry Air Systems, Inc.
Description: and labor. Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Optional: velometer Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter change Long filter
- Airflow: 80 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: American Floor Mats
Description: Aquasorb floor mats is constructed from an anti-static polypropylene fabric that dries quickly to prevent fading and rotting, making them suitable floor mats for indoor and outdoor use. • These mats are rubber backed and bordered, making them long-lasting. • It is easy to clean the
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings
-
Supplier: Sentry Air Systems, Inc.
Description: labor. Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Clear acrylic lid Adjustable wing flaps Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter
- Airflow: 80 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: Product Features: ESD-Safe (Electro-static discharge safe) base unit and anti-static flex hose Optional: clear acrylic lid Adjustable wing flaps Highly portable and lightweight Quiet, reliable, low maintenance operation Sturdy construction Simple, quick “no tool” filter
- Airflow: 80 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63385861 inch
- Outside Diameter: 1.0629927 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.81102406 inch
- Working Pressure: 3,988.5130823229174 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.55 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
Find Suppliers by Category Top
Featured Products Top
-
General Applications: Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting (read more)
Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
When the situation calls for a hose that performs well in the cold, there’s no better option than the Tundra Air and Water Hose by Kuri Tec. Other hoses become stiff and hard to handle once the temperature begins to drop. However, Tundra hoses are made (read more)
Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
General Applications Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
build up. The reinforced heavy wall of this clear hose provides visual confirmation that the material is moving when air is supplied to the Line Vac. Temperature rating is -4 to 150°F (-20 to 66°C). https://exair.co/57-hose (read more)
Browse Industrial Hose Datasheets for EXAIR -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Critical Area Vacuums - Cleaning Equipment - Grainger Industrial Supply
• ESD Safe Vacuum/Blower, Peak HP 1.7, Industrial Series, Air Flow 100 cfm, Amps 7.5, Static Pressure 85 In., Voltage 120VAC, Tank Material Steel, Hose Length 3 to 6 ft … … In., Length 7 In., Includes Anti -Static Stretch Hose, Crevice …
-
Suppliers to the Mercedez-Benz C-Class
… Wheel Cover Borgers Spare Wheel Pan Composite (replacement of sheet metal) Rieter Static lumbar for seat Leggett … … trim Dow Automotive Ventilation Hoses Catelsa Caceres POWERTRAIN 3 … … Gerhardi A/C Condenser Denso Air Cleaner Mahle Air Ducts Kautex Textron Anti friction bearings INA Bearings …
-
Suppliers to the Mercedes E-Class
… Rivets, Special Design Fastener, Spring Nuts, Uclips Dr�xlmaier Wiring Harness Emhart Plastic Fasteners FAG Anti friction bearings Federal-Mogul Bearings Freudenberg Various dynamic and static seals INA Anti Friction Bearings Ixetic Vacuum … … Module, Fuel Lines, Charge Air Hoses and Lines, Heating Lines …
-
Suppliers to Mercedes-Benz CLS
… Freudenberg Brake shims Eagle-Picher Wolverine Electric driven compressor for air suspension WABCO Front disc … … VDO Fuel tank jump hose Veritas Fuel tank system … … Bi-xenon headlamps with static /dynamic bend lighting Hella … … Power window regulators with anti -trap electronics Brose Rocker …
Indicates content that may require registration and/or purchase.