-
Supplier: Spirax-Sarco
Description: Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation & maintenance.
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: Accuris
Description: Expansion of 300-Series L-Grade Creep Dataset for API Std 530 and API 579-1/ASME FFS-1
-
Supplier: ValueTronics International, Inc.
Description: quick-start manual (printed), connector covers, power cord, USB memory device with SignalVu-PC, API and documentation files. The RSA607A USB spectrum analyzer offers high bandwidth laboratory spectrum analysis in a small, very transportable package. The RSA600 series brings real-time spectrum
- Frequency Range: 7,500,000 kHz
-
-
Supplier: Sharpe Valves
Description: Fire safe API 607 4th edition, blow out proof stem, anti-static device
- Valve Size: 2.5 inch
- Pressure Rating: 750 psi
- Number of Ports: 2
- Flow (Cv): 240
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox process one piece ball valves come with the patented S2 stem seal, fire tested to API-607 4th Edition and much more.
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, ISO
-
Supplier: ValvTechnologies, Inc.
Description: designed to API-6D and API-6A, fire-safe per API-607 (API-6D) and API-6FA (API-6A), tight-shut-off per ISO-5208 Rate A (API-6D) and PSL-3 (API-6A).
- Valve Size: 2 to 36 inch
- Features: ANSI, API, ASME, Bolt Flange, Metal Seated, Other
- Valve Type: Ball Valves
- Media: Gas
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville washers and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: 3-Piece Stainless Steel API607 Fire Safe NPT Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to API607 4th Edition High cycle live loaded stem packing RTFE seats and graphoil body seals Built to ANSI B16.34 class 600 dimensions with cast investment body
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 800 to 2,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Festo Corporation
Description: Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service
- Media Temperature: 392 to -4 F
- Features: ANSI
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ANSI 300 rating ISO 5211 mounting pad Full bore, anti-static device Flange end Blowout proof stem design Suitable for automation Standard locking handle Fire-safe tested per API 607 4th edition Available in ½”–8” sizes
- Valve Type: Ball Valves, Control Valves
-
Supplier: Jaygo, Inc.
Description: Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300°C (fugitive emission ISO 15848) Fire safe certified TUV SUD (API 607) Triple stem seals (double FFKM and adjustable graphite packing) Threaded or flanged connection
- Valve Size: 0.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 572 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 150# ANSI flanged SS ball valve 1/2" through 4" ISO mounting pad ANSI flanged ends RTFE seats, TFE seals Belleville washers and adjustable stem packing for high cycle applications TFE seats, TFE body seals Optional API607 fire safe design
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 grade stainless steel Optimum sealing for high cycle applications with 3-piece chevron packing Live loaded, blowout proof stem design Full port, anti-static device Suitable for automation Standard locking handle Fire-safe tested per API 607 4th
- Valve Type: Ball Valves, Control Valves
-
Supplier: Daemar Inc.
Description: Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607
- Cross Sectional Size: 1 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: BI-TORQ® Valve Automation
Description: HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top plate for maximum
- Valve Size: 3 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other
-
Supplier: Curtiss-Wright, Valve Group
Description: Leakage Firesafe: Certified to BS EN ISO 10497, API 607 4th edition BS6755 Part 2 and API 6FA Body styles: Wafer Flangeless, Wafer Lugged, Double Flanged (short and long patterns) Stem: Internal Anti-blowout stem is standard. External to API 609 optional Geometry: Triple
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, Metal Seated, Severe Service Rated, Threaded
- Valve Type: Butterfly Valves
-
Supplier: NIBCO INC.
Description: Blowout-proof stem, Enclosed bolt design, Reinforced PTFE seats, Stainless steel ball and stem, Cast ISO mounting pad, Vented ball, Locking lever handle, Butt weld end connections Conforms to MSS SP-110, API-607 Fourth Edition Fire Safe, API-608 Anti-Static
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: NIBCO INC.
Description: bolt design, Reinforced PTFE seats, Stainless steel ball and stem, Blowout-proof stem, Cast ISO mounting pad, Vented ball, Locking lever handle, Butt weld end connections Conforms to MSS SP-110, API-607 Fourth Edition Fire Safe, API-608 Anti-Static
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: Daemar Inc.
Description: tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1250 ºF (650 ºC) - steam Temp: to 1050 ºF (565 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi Speed: 4000 FPM
- Cross Sectional Size: 0.375 inch
-
Supplier: Superlok - Mako Products
Description: Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code 61 & 62 Flanged . ISO 6164 Flanged Pressure Rating . SAE J518 CODE 61 : 3000psi . SAE J518 CODE 62 : 6000psi . ISO 6164 : PN250, PN400 Temperature
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Cooper Valves
Description: COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration, our
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: DynaQuip Controls
Description: and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: API, Bolt Flange, ISO, Other
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: Velan, Inc.
Description: in accordance to API 598 NACE: MR0103 CRN: Canadian Registration Number available Fire test: certified to API 607 rev. 5 / ISO10497 (available) Emission warranty: Maximum 100 PPM Port size: full and regular port Value added features: Thrust washer material is PEEK to prevent
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Bolt Flange, Socket Weld / Solder, Threaded
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon 8500 (green), our general-purpose "workhorse" material contains our unique blend of high strength aramid and inorganic fibers providing excellent results in steam, hydrocarbons, and new generation refrigerants. Durlon 8500 passed a modified API 607 fire test at an independent
-
Supplier: Cooper Valves
Description: When you need precision seals that are absolute, COOPER® Valves’ Soft-Seated Ball Valves are unsurpassed. They feature a Floating Ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Features: ANSI, API, Fire Service, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for external leakage. FluoroSeal® Fire Safe Valves also utilize a vented plug designed to relieve pressure
- Features: Fire Service
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Rotork plc
Description: anti-galling tip (selected models) Custom manifold solutions available Fire safe option available - Fire tested in accordance with AP1 607, API 6FA and ISO 10497 Further product configurations available Up to 1"" actuated solutions available
- Pressure Rating: 10,000 psi
- Flow (Cv): 19
- Valve Type: Ball Valves
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: DynaQuip Controls
Description: V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Description: Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
- Media: Air, Steam
- Valve Type: Butterfly Valves, Directional Valves
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part 2/API
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196°C to 420°C (-320?F to 788?F), suitable for use in standard, high-temperature and cryogenic (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
at preset fusing temperatures (74°C / 100°C) • API 607 fire-safe design to maintain sealing performance during fire exposure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
API 607 fire-safe certification, making them a key safety component wherever flammable liquids or gases are handled. Applications Fuel oil and storage tanks Gas stations and diesel generator sets Methanol, ammonia, liquefied gas, and other (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
States > Texas > State > Register > 2008 > [TexReg 2008-0104is] 01/04/2008
… to Piping; Unsafe or Unapproved Containers, Cylinders, or Piping; Filling of DOT Containers; Inspection of Containers at Each Filling; Uniform Protection Standards; Uniform Safety Requirements; LP-Gas Container Storage and Installation Requirements; and Bulkhead, Internal Valve, API 607 Ball Valve, and ESV …
-
States > Texas > State > Proposed Regulations > 2007 Documents > October 26, 2007 > [2007 TX Proposed tx-20071026-0019-0001678] 16 TAC 9 - LP Gas Safety Rules
The Commission proposes to add " API 607 Ball Valves" to the title of the rule; the 2008 edition of NFPA 58 allows the use of API 607 ball valves, utilizing an excess flow valve, in container openings that are not compatible …
-
Fire Testing for Grooved Piping Systems
By testing 2- and 6-in. [51- and 152-mm] couplings, API 607 allows all couplings from 1.25 up to and including lOin.
-
States > Texas > State > Regulations > Title 16 - Economic Regulation > Part 01 - Railroad Commission of Texas > 009 - Lp-Gas Safety Rules > [16 TAC 9b] 009B -...
Bulkhead‚ Internal Valve‚ API 607 Ball Valve‚ and ESV ...
Indicates content that may require registration and/or purchase.