-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Spirax-Sarco
Description: Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 446 F
-
Supplier: Spirax-Sarco
Description: Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation &
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Ball Valves - API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve -- 68J000-6Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Ball Valves - API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve -- 68J100-6Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Rotork plc
Description: anti-galling tip (selected models) Custom manifold solutions available Fire safe option available - Fire tested in accordance with AP1 607, API 6FA and ISO 10497 Further product configurations available Up to 1"" actuated solutions available
- Pressure Rating: 10,000 psi
- Flow (Cv): 19
- Features: Ball Valves
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: KITZ Corporation of America
Description: TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications.
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Velan, Inc.
Description: SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. •
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Special Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc. Ball type: floating
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Agency: ANSI, API, DIN
-
Description: Description What is API Check Valve An API check valve is a type of check valve that complies with the standards set by the American Petroleum Institute (API), a trade association responsible for establishing guidelines and standards for the oil and gas
- Valve Type: Check Valves
-
Supplier: Velan, Inc.
Description: and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: Velan, Inc.
Description: A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Features: Ball Valves, Butterfly Valves, Steam, Water
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Ball Valve with International Standards, Made of Stainless Steel and Carbon Steel Material. Model Number: LD 004-CIBV Key Specifications/Special Features:Working pressure: PN10, PN16Size range: from 1/2 inch to 64 inchesBody materials: cast iron, ductile iron, aluminum
- Valve Size: 0.5 to 64 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API
-
Supplier: ValvTechnologies, Inc.
Description: designed to API-6D and API-6A, fire-safe per API-607 (API-6D) and API-6FA (API-6A), tight-shut-off per ISO-5208 Rate A (API-6D) and PSL-3 (API-6A).
- Valve Size: 2 to 36 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: KITZ Corporation of America
Description: Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and any industrials
- Pressure Rating: 150 to 2,500 psi
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: Cooper Valves
Description: COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Agency: ANSI, API
- Features: Ball Valves, Cryogenic Valves, Gas, Natural Gas, Other, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Festo Corporation
Description: Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service
- Media Temperature: 392 to -4 F
- Agency: ANSI, ISO
- Features: Air, Ball Valves, Compressed Air, Gas, Water
- Actuation: Mechanical Device
-
Supplier: Erdmann Corporation
Description: seal as threads from the insert are within the raised face flange. Meets worldwide specifications. Design ASME B16.34, BS 5351, API 608(2), fire tested to API 607 Rev. 4, BS 6755 and API 6FA. ISO/CAPI for all parameters of standardized valve automation. Locking device
- Features: Ball Valves
- Connection Description: Bolt Flange
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Agency: API, ISO
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 0.5 to 10 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: DynaQuip Controls
Description: The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Agency: ANSI
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves,
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: CGIS
Description: Instead of using a large ball as the closing mechanism, a Butterfly Valve can use a disk which enables quick shutoff and drastically reduces the overall footprint of the valve. Depending on the class, a Butterfly Valve can range from 3-7 times lighter than Ball
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages The ball valve seat (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance, and outstanding chemical compatibility. Designed to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Sell API 6A Ball Valve
Home > Selling Leads > Hardware > Valves > Sell API 6A Ball Valve .
-
Gate Valves - Gate Valves Manufacturers, Suppliers
BSO Ball screw gate valve with a special design according to API 6A for large-bore applications and high pressure.
-
valve ( Page 15 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
BSO Ball screw gate valve with a special design according to API 6A for large-bore applications and high pressure.
-
Fire Testing- Valves and End Connection Seals
Most of the procedures were for soft seated ball valves and therefore were not really suited to determine the capability of API 6A and 6D type valves to hold pressures in a fire environment.
Indicates content that may require registration and/or purchase.