-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Primary Frequency Range: 757 to 788 MHz
- Gain: 12 dB
- Polarization: Linear
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: DigiKey
Description: 925MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 890MHz ~ 960MHz 12dBd N Type Female Pole Mount
- Primary Frequency Range: 925 MHz
- Gain: 12 dB
- Polarization: Other
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: RS Components, Ltd.
Description: OSCAR 4G/3G/2G YAGI ANTENNA WITH SMA FEM
- Primary Frequency Range: 850 MHz
- Gain: 8 dB
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
-
Supplier: RS Components, Ltd.
Description: ANTYagi 2.4GHz 14.5dBi
- Primary Frequency Range: 2,400 MHz
- Gain: 14.5 dB
- Applications: Broadband Network / WLAN
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: RS Components, Ltd.
Description: 434MHz Yagi Antenna
- Gain: 9 dB
- Applications: Telemetry / Surveillance
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Quarktwin Technology Ltd.
Description: 925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.4dBd N Type Female Pole Mount
- Polarization: Other
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 210 to 225 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: The L-com HG909YE-NF-BLK High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with an anodized
- Primary Frequency Range: 824 MHz
- Gain: 9 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are
- Primary Frequency Range: 400 to 470 MHz
- Gain: 50 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
- Primary Frequency Range: 900 MHz
- Gain: 15 dB
- Operating Temperature: -40 to 158 F
- Applications: Broadband Network / WLAN
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION
- Primary Frequency Range: 430 to 450 MHz
- Gain: 12 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with anodized
- Primary Frequency Range: 900 MHz
- Gain: 12 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
- Primary Frequency Range: 50 to 90 MHz
- Gain: 7 dB
- VSWR: 2.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable
- Primary Frequency Range: 880 to 960 MHz
- Gain: 9 dB
- VSWR: 1.3 to 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Lone Star Electronics Co.
Description: Dual 3-element Yagi array
- Primary Frequency Range: 30 to 50 MHz
- Gain: 10 to 6 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: HUBER+SUHNER AG
Description: Features Directional yagi antenna for railway trackside and tunnel applications Gain 14 dBi Configuration SiSo Norms: Railway EN 50125, Railway EN 45545-2
- Primary Frequency Range: 2,400 MHz
- Gain: 14 dB
- Pattern Type: Directional
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 High-Gain Yagi Antenna Pair the airMAX® Yagi Antenna with a Rocket™M900 BaseStation for directive coverage in Point-to-Point (PtP) bridging or Point-to-Multipoint (PtMP) networks. 2x2, Dual-Polarity Design The airMAX® Yagi Antenna is a high-gain
- Primary Frequency Range: 900 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 16-ELEMENT ENCLOSED FEED 12dBd PIGTAIL "TNC" FEMALE TERMINATION 2.4-2.5GHz
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 12 to 14 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 160 to 167 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular, Non Line
- Primary Frequency Range: 900 MHz
- Gain: 9 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 900 MHz
- Gain: 2.5 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 158 F
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and
- Primary Frequency Range: 880 MHz
- Gain: 11 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS
- Primary Frequency Range: 470 to 698 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
More Information Top
-
Radar Handbook, Third Edition > Chapter 20 HF Over-the-Horizon Radar
The experimental French OTH radar Nostradamus 11 – 13 likewise employs a single antenna array, configured as three horizontal arms of length 384 m radiating from a central control center, though only a subset of elements are used to transmit, whereas all … In particular, the class of FM -CW waveforms has been widely adopted, driven mainly by constraints on … … of vertically polarized log-periodic antennas, vertical planar arrays of horizontal dipoles, stacked Yagi antennas, elevated rhombic … … of the former Soviet radars used horizontal dipole elements whereas the USAF AN/ APS -118 used inclined …
-
Sessions
11:20 108.10 Patch Antenna with Reconfigurable Frequency and Polarization for Microwave Imaging Applications Y. Zhou, University of Texas at Brownsville, United States 11:40 108.11 Design of Aircraft Conformal Antennas for FM Radio Communications APS /URSI 13 … 40 Break 10:00 112.6 An Integrated W-Band High-Performance Quasi- Yagi Antenna Array W.
-
Modern Antenna Handbook Complete Document
Y. Yamada and M. Kijima, A slender two beam base station antenna for mobile radio, Proc IEEE APS Int. … of hand – held terminal at 900 MHz, Tech Rep. IEICE , Vol. AP95- 13 , pp. 13 – … Such configurations are in common practical use as receiving antennas for home FM /VHF radio or as the driven element in Yagi – Uda antennas.
-
Space Antenna Handbook Complete Document
(a) Venera 4 lander with its spiral and Yagi antenna . … pencil beams at S-band (2035–2303 MHz), X-band (7150–8450 MHz), Ku-band ( 13 676.5–13 876 … … within the framework of ESA contracts for the first two Galileo phases: - NAVANT FM antenna developed by … IEEE APS .
-
Global Mobile Satellite Communications
- Forward Link Subsystem FM - High Gain Antenna HLP … Standards, 293-298 AFTAX and AIES, 429-430 AFTN, 422 Air Passenger Services ( APS ), 330 Airborne Antenna … … mode UT, 373 Globalstar User Terminal (UT), 371 Globalstar, 369-375 GLONASS, 10, 13 , 84, 395, 398 … Yagi -Uda Crossed-Dipole Array, 195 Yoshinobu H-II, 75 .
-
Handbook of Microstrip Antennas, Volume 1
IEEE- APS Int. Antennas Propagation Digest, 1975, pp. 177-180 … of a parallel-plate waveguide with an extended dielectric slab', Radio Sci., 1981, 16, pp. 1- 13 F(8M) £ FM This array was also designed with the aim of replacing a Yagi antenna, whose sidelobes level are …
-
Anoxygenic Photosynthetic Bacteria
1990) Purification and properties of an antenna -reaction center complex from heliobacteria. FEBS Lett 13 : 36–40 Hoppe J and Sebald W … can be found (Ragan, 1987; Weiss and Friedich, 1991; Weiss et al., 1991; Yagi , 1991, 1993; Fearnley … APS Reductase Sulfite: Acceptor Oxidoreductase D. Thiosulfate Oxidation 1. FEBS Lett 265: 41–45 Muller FM .
-
Millimetre Wave Antennas for Gigabit Wireless Communications: A Practical Guide to Design and Analysis in a System Context
[19] William R. Deal, Noriaki Kaneda (Student), James Sor, Yongxi Qian and Tatsuo Itoh, ‘A New Quasi- Yagi Antenna for Planar Active Antenna Arrays’, IEEE Transactions on Microwave Theory and Techniques, 48(6), June 2000, 910–918. [32] W. Menzel, D. Pilz and R. Leberer, ‘A 77 GHz FM /CW Radar Front-End with … The horn antennas generate excellent radiation patterns with directivities of between 10 and 13 dB. … and K. Sarabandi, ‘A Novel Low-Cost Millimeter-Wave Beam-Steering System’, IEEE. APS International Symposium, Vol …
-
Ground Penetrating Radar
The photograph shows the radar set-up with UHF Yagi antennas and odometer wheel at the back … tanker was carrying more than 77 000 tons of oil cargo when, on 13 November 2002 it … … and CRANE, R. K.: ‘Thickness profiling of freshwater ice using a millimeter-wave FM -CW radar’, IEEE … … problem: The detection of nonmetallic (NM) and minimum- metal (MM) anti-personnel landmines ( APs ) with ground penetrating …
-
Advanced Radar Techniques and Systems
13 YAMADA, Y. et al.,: X- and Ku-band high power GaAs FETs'. 81 LIVNE, A.: 'System design considerations in fibre-optic networks for active array satellite antenna '. … TULINTSEFF, A., and SORBELLO, R.M.: 'Broad band two-layer microstrip antennas', IEEE APS International Symposium Digest … … rates up to 4.5 kHz and 2 or 10 MHz non- linear FM for pulse compression … … with the transmitter and receiver on separate vehicles, each with its own Uda- Yagi antenna, but work …
Indicates content that may require registration and/or purchase.