-
Supplier: G.L. Huyett
Description: Standard-style (solid) shaft collars use a hardened set screw to penetrate the shaft so as to achieve grip. This penetration yields light-duty benefits for applications like thrust collars, arbor spacers, sprocket hubs, bearing holders, and shaft protectors. Solid
- Width: 0.375 to 0.5 inch
- Bore Diameter: 0.125 to 0.25 inch
- Outer Diameter: 0.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Cocker-Weber Brush Company
Description: brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. bearings, shafts, pulleys can be
-
Supplier: Colonial Tool Group Inc.
Description: systems are available for extreme, heavy duty applications. Where application dictates, coolant can be brought to the tool thru the spindle shafts. Usually main spindle bearings are permanently grease lubed while gear train is oil lubricated thru a closed looped system that is integral
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
-
Supplier: Admix
Description: available for extended shaft lengths Shaft can be easily removed without disassembly of entire bearing frame Shaft is held in place with socket head screws hidden behind a protective, watertight cover Flexible Motor Coupling (spider coupling): Allows use of 56C or 145TC
-
Supplier: Mile-X Equipment, Inc.
Description: aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting. Containerized spring assembly. Provides safe and easy handling during maintenance. Two sealed ball bearings for smooth rotation of main shaft. +UL330 and ULC
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: reinforced. Five-in-one heat treated aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting. Containerized spring assembly. Provides safe and easy handling during maintenance. Two sealed ball bearings for smooth rotation
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: design, structurally reinforced. Five-in-one heat treated aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting. Containerized spring assembly. Provides safe and easy handling during maintenance. Two sealed ball bearings
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: reinforced. Five-in-one heat treated aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting. Containerized spring assembly. Provides safe and easy handling during maintenance. Two sealed ball bearings for smooth rotation
- Type Of Reel: Hose Reel
Find Suppliers by Category Top
More Information Top
-
Dynamic behavior of the bearings-stop of line of shafts subjected to geometric defects
The figure 7 shows sch'ematiquement the shaft support ' e by two bearings and by a purpose ' ee axial charg ' ee of to resume the effort axial Fa.
-
Predatory adaptation of Oecophylla longinoda [ Formicidae-Formicinae ] to the spatio-temporal density variations
…of a column of Magnans; 3) The territory of secondary hunting ~) ~d'une soci6t6 install6e on a shaft situ6 in border of rivi6re corresponds h an off area of many insects concentrates to water itself; 4)L'arbre support is a Mangifera indica…
-
Analysis of the power losses in the gear drives
This erimental exp ' device (Fig. 2) is constitu ' e of an ' electrique motor of 3 kWs that entraˆıne in rotation by the interm'ediaire of a wheel of friction, a shaft support ' e by two rollings of high pr…
Indicates content that may require registration and/or purchase.