-
Supplier: Radwell International
Description: GAS HOSE EXTENSION, PROSTAR, W/ ARGON COUPLER, VINYL, 12IN LENGTH,1/2IN FITTINGS, FOR WATER-COOLED TORCHES / 9 / 17 / 24 / 26. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: KENT Systems, LLC
Description: Collection 1 triggering open-flow male lock with 3/16" barb
- English Size: 0.187 inch
- Fitting Type: Adapter, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: Coupling, English, Hose Fitting, Tube Fitting
-
-
Supplier: KENT Systems, LLC
Description: Collection 3 triggering open-flow female with 1/2" barb
- English Size: 0.5 inch
- Fitting Type: Adapter, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: Coupling, English, Hose Fitting, Tube Fitting
-
Supplier: KENT Systems, LLC
Description: Collection 3 female cap
- Features: English, Hose Fitting, Tube Fitting
- Fitting Type: Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: KENT Systems, LLC
Description: Collection 4 triggering open-flow male with 5/32" barb
- English Size: 0.15625 inch
- Fitting Type: Adapter, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: Coupling, English, Hose Fitting, Tube Fitting
-
Supplier: Swagelok Company
Description: Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are.
- English Size: 0.125 to 1 inch
- Metric Size: 6 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed, Crimp
-
Supplier: PT
Description: 150-500psi rating depending on size of fitting, heavy duty
- English Size: 1.5 to 6 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile)
- Fitting Type: Cam-Lock, Gas Fitting, Hydraulic Fitting, Quick Coupler, Sanitary / Food Grade Fitting
- Features: English, Hose Fitting, Non Valved, Threaded
-
Supplier: WEH Technologies Inc.
Description: The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the
- Material: Aluminum, Stainless Steel
- Fitting Type: Gas Fitting
- Features: Hose Fitting
-
Supplier: PT
Description: 1.5"-3" MNPT, reducer
- English Size: 1.5 to 4 inch
- Material: Aluminum, Brass/Bronze, Stainless Steel
- Fitting Type: Cam-Lock, Gas Fitting, Hydraulic Fitting, Quick Coupler, Reducer, Sanitary / Food Grade Fitting
- Features: English, Hose Fitting, Non Valved, Threaded
-
Supplier: WEH Technologies Inc.
Description: The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the
- Material: Aluminum, Stainless Steel
- Features: Coupling, Hose Fitting
- Fitting Type: Gas Fitting
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring Select from three standard types of seal materials to be used with fluids for air conditioner and
- English Size: 0.187 to 0.625 inch
- Material: Brass/Bronze
- Features: English, Hose Fitting, Push-to-Connect / Push-On
- Fitting Type: Gas Fitting, Pneumatic Fitting, Quick Coupler
-
Supplier: PT
Description: Coupler x coupler, 90 degree elbow
- English Size: 2 to 4 inch
- Material: Aluminum, Brass/Bronze
- Fitting Type: Cam-Lock, Elbow, Gas Fitting, Hydraulic Fitting, Quick Coupler, Sanitary / Food Grade Fitting
- Features: English, Hose Fitting, Non Valved
-
Supplier: WEH Technologies Inc.
Description: Breakaway Coupling consists of a coupling body, a receptacle insert and a gas recirculation. On request we also offer complete nozzle-hose-assemblies consisting of a fuelling nozzle, a hose set and an inline breakaway coupling.
- Material: Aluminum, Stainless Steel
- Features: Coupling, Hose Fitting
- Fitting Type: Gas Fitting
-
Supplier: PT
Description: Coupler x female NPSH thread
- English Size: 2 to 6 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Stainless Steel
- Fitting Type: Cam-Lock, Gas Fitting, Hydraulic Fitting, Quick Coupler, Sanitary / Food Grade Fitting
- Features: English, Hose Fitting, Non Valved, Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1/4" RV PROPANE SHUTOFF VALVE, QUICK CONNECT ADAPTOR FOR PROPANE HOSE, NATURAL GAS, 100% SOLID BRASS. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Gas Fitting, Quick Coupler
- Features: Hose Fitting
Find Suppliers by Category Top
Featured Products Top
-
target is set to Isobutane, Methane or Propane. The XP-3340 can measure 0-100% Vol. of highly concentrated gases including Helium, Methane, Isobutane, Argon, Carbon Dioxide, etc. (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Monitoring the Argon Welding Gases Food Storage – Checking the Ripening Process with CO2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
controlled quantities, help improve the weld quality. Inert Gases Inert gases are colorless, odorless, and non-chemically reactive, providing good arc stability. The most commonly used inert gas is argon, but helium is also an option. Combining argon and hydrogen and argon and (read more)
Browse Datasheets for Environics, Inc. -
occurs in chemical bioenergy plants Nuclear Energy: Use d•flux to monitor Argon blanketing gas in a welding chamber Gas Injection: Measure CO2 used to adjust pH in bioprocessing and wastewater Product Benefits One (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
EU directives for explosion protection play an important role in the chemical industry, among others. AERZEN always offers suitable solutions with its products. Whether in the chemical, petrochemical or energy industries, whether with ammonia, argon, styrene gas, vinyl chloride (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Amplifier to duct and expel the argon gas and welding fumes away from the welder. This was to ensure the welder's safety and maintain a well-ventilated area (read more)
Browse Air Blow Guns Datasheets for Vortec -
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Long Radiation Detector System for Beam Loss Monitoring
Argon gas is fed via 1/4 dia. polyethylene hose to the type N of the first detector and from its pres- surization fitting to the type N of the next detector and so on for the 32 detectors.
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
…the sampling/weldpits provide a helium supply for purging casks and samplingMCOs, and an argon supply for the .... Flexible hoses from the cask servicingsystem and the samplindweld equipment are attachedto these fittings when inert gas is needed.
-
Purging
The way I do it is take and make all of you holes for your fittings and cover them with masking tape and also the far end of the tube, place your argon hose into the near end and stuff a rag … tube, just crack the valve and wait till you have a stream of gas exiting the far…
-
91811 tig
I just cut an A-size hose and used one of the included B-size fittings to adapt my regulator to the welder. .... As for using a Argon mix gas , I've heard it just doesn't work right.
-
HYDROFORMYLATION IN FLUOROUS BIPHASIC MEDIA
…2.5 cm3) was then transferred to the HPNMR cell via cannula under a stream of argon . .... screwing on the cap fully, whilst holding the cell in the brass housing fitted with the brass .... To pressurise the cell the spiral hose was connected to the cell cap at one end and the other end was attached to a cylinder of the desired gas mixture.
-
New Argon Regulator - Use Teflon Tape?
Re: New Argon Regulator - Use Teflon Tape? .... Teflon tape is only affective on tapered threads (ie NPT) and is useless on straight (ie NPSH, BSP) and 'seat type' fittings such as the CGA fitting on a tank or typical shielding gas hose .
-
Resinous hose assembly for 35 MPa class hyperbaric hydrogen gas "ibar HG35" (spotlight)
In establishment the HG3 5 hose assembly is the fundamental power of 5 chapters. .... Equipment in Gaser field using the present situation metal plumbing without performing ocular 定 in use of .... For gas (helium except plumbing as well as hydrogen, argon , 窒 .
-
Development of Titanium Process Piping Welding/Assembly
…to be welded was buffered with foams which had particular circular formats to fit in the internal .... A small hole was made in the foam and a hose was connected, which has been linked with the cylinder of inert gas (pure argon - 99.997%) with a maximum dew point of -60o C.
-
Experience in the fabrication of titanium welded chemical equipment
The discardable member ensures that the adaptor will fit up closely against work of whatever shape. .... Argon is fed through a separate hose to the adaptor. .... Note that the use of RK-53 type oxygen reducing valves in the gas lines makes it…
Indicates content that may require registration and/or purchase.