-
Supplier: TelephoneStuff.com
Description: Adjustable Armored Cable Cutter. Features: - Turn crank handle to produce clean cut through armor casing which is twisted for easy removal - Cable easily loaded from side of tool - One tool for 3/8” to 3/4” flexible armored conduit; fits 14/2 to 4/3 AWG AC, MC, HCF, BX
-
Supplier: TelephoneStuff.com
Description: ACC: Adjustable armored cable cutter. Features: - Turning the crank handle produces a clean cut through the armor casing which is then twisted for easy removal - Cable is easily loaded from the side of the tool - One tool for 3/8” to 3/4” flexible armored conduit; fits
-
Supplier: Arlington Industries, Inc.
Description: 45 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.588 INCH (2) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL
- Conduit Size: 0.375 inch
- Features: Other
-
-
Supplier: Producto Electric Corp.
Description: STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL
- Conduit Size: 0.5 inch
- Features: Other
-
Supplier: O-Z/Gedney
Description: 90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 61/64 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON
- Conduit Size: 0.5 inch
- Fitting Type: Elbow
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE DIE CAST ZINC MATERIAL 27/32 INCH CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
- Conduit Size: 0.375 inch
-
Supplier: Galco Industrial Electronics
Description: Bronze Ground Clamp for Armored
-
Supplier: O-Z/Gedney
Description: HIGH STRENGTH COPPER ALLOY BODY, ZINC PLATED STEEL SCREW MATERIAL 3-3/8 INCH W X 2-1/2 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GCA MODEL
- Diameter: 3.375 inch
- Features: Other
- Material: Steel
-
Supplier: ILSCO Corporation
Description: CAST BRONZE MATERIAL 2-1/4 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
- Pipe Size: 0.5 to 1 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: Radwell International
Description: ARMORED CABLE GROUNDING KITS,EA, ARMORED CABLE GROUNDING KIT WITH ONE GROUNDING TERMINAL FOR #6 AWG AND ONE #10 MECHANICAL CLAMP, 9/16“, 1 1/16 DIAMETER RANGE.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NSI Industries LLC
Description: SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 4/6/8 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE COLOR BRONZE GROUND
-
Supplier: Pentair, Inc.
Description: " THROUGH STUD CABLE/CONDUIT CLAMP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/8 INCH (FLEXIBLE CONDUIT), (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND "
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: OMEGA Engineering, Inc.
Description: -40 to 176°C (-40 to 350°F) Frequency: FDT41 thru 46: 2 MHz FDT-47: 1 MHz FDT-48: 500 KHz Cables: RG59 coaxial, 75 Ω or twin axial, 78 Ω (optional armored conduit) Cable Length: Standard 6 m (20') 300 m (990') maximum in 3 m (10') increments Software Utilities Utilized to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 1011074-GPCA2-1D-C Packaging: Bulk Type: Clamp, Grounding Color: Bronze Features: Direct Burial, For Armored Cable Mounting: Pipe Mount, Adjustable Material: Bronze Categories: Cables, Wires - Management Status: Active
-
Supplier: Penn-Union Corp.
Description: DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL 3/0 AWG STRANDED (ARMOR ROD), 397.5 KCMIL (ACSR/ARMOR ROD), 400 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 397.5
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wire Ducting & Raceways Bronze Ground Pipe Clamp for Armored Cab Product overview: GPCA2-1D-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Standards / Certifications: RoHS
-
Supplier: Appleton Electric
Description: 1-1/8 INCH DIA X 1-9/16 INCH L SIZE RIGID CONDUIT/ARMORED CABLE USED ON THREADED RIGID TO 1 SCREW CLAMP ARMORED CABLE INSTALLATION 50 STANDARD PACKAGE 1/2 INCH RIGID CONDUIT X 3/8 INCH BX CABLE TRADE SIZE APPLETON. BRAND MALLEABLE RCC MODEL
- Fitting Type: Coupling
-
Supplier: L-com, Inc.
Description: High quality fully tested N-Male to N-Male antenna feed cable assemblies featuring high performance low-loss coax cable. These cable assemblies feature clamp style N-Type connectors. Not exactly what you are looking for? Build your own cable assembly with our
- Cable Length: 100 ft
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: High quality fully tested N-Male to N-Male antenna feed cable assemblies featuring high performance low-loss coax cable. These cable assemblies feature clamp style N-Type connectors. Not exactly what you are looking for? Build your own cable assembly with our
- Cable Length: 75 ft
- Features: Cable Assembly
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: High quality fully tested N-Male to N-Female antenna feed cable assemblies featuring high performance low-loss coax cable. These cable assemblies feature clamp style N-Type connectors. Not exactly what you are looking for? Build your own cable assembly with our
- Cable Length: 100 ft
- Features: Cable Assembly
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: High quality fully tested N-Male to N-Female antenna feed cable assemblies featuring high performance low-loss coax cable. These cable assemblies feature clamp style N-Type connectors. Not exactly what you are looking for? Build your own cable assembly with our
- Cable Length: 50 ft
- Features: Cable Assembly
- Gender: Male-Female
-
Supplier: UL Standards & Engagement
Description: clamps referenced from other standards for armored cable, metal-clad cable, aluminum-sheathed cable, mineral-insulated cable, nonmetallic-sheathed cable, service-entrance cable, and tray cable, and submersible FITTINGS ; FITTINGS for
-
Supplier: Hubbell Electrical Products
Description: GANGABLE, OLD WORK TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 20 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) CABLE ENDS KNOCKOUT SIZE 4 KNOCKOUT(S) (4) ENDS KNOCKOUT LOCATION ARMORED/FLEX/METAL CLAD
- Length / Height: 3 inch
- Width/Diameter: 2 inch
- Depth: 2.5 inch
- Features: Knockouts
-
Supplier: CSA Group
Description: flexible conduit, rigid metal conduit, and SERVICE-ENTRANCE HEADS; FITTINGS or box clamps referenced from other standards for armored cable, metal-clad cable, aluminum-sheathed cable, mineral-insulated cable, nonmetallic-sheathed cable,
-
Supplier: OMEGA Engineering, Inc.
Description: quick means to connect and disconnect te sensor. The maximum length for armored cable is 40 feet (5 feet is standard). Dual elements are available. The standard termination is Style 1 or Style 2. Style 3 is available upon special request. Probes with 45 bends are also available.
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.25 to 3.5 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly, Spring Loaded
-
Supplier: Qualitrol Company, LLC
Description: has high-impact strength and resists clouding and yellowing with age Double-braided armored capillary tube withstands environmental extremes Die-cast aluminum housing resists corrosion with two-part epoxy finish Simplify installation and operation Mounts directly onto the transformer or to
Find Suppliers by Category Top
More Information Top
-
Brownfield Facilities Upgrading for ESPs
Meanwhile the top end of the J-tube allows installation of an armour cable clamp to support the full weight of the cable from the top of the J-tube to its resting point on the seabed.
-
Handbook of Electrical Design Details, Second Edition > WIRE, CABLE, AND CIRCUIT COMPONENTS
• Nonmetallic (NM) and armored cable clamps .
Indicates content that may require registration and/or purchase.