-
Supplier: Accuris
Description: Asbestos Cement Pipes
-
Supplier: Accuris
Description: Work Practices for Asbestos-Cement Pipe
-
Supplier: Accuris
Description: Asbestos cement pressure pipes
-
-
Supplier: Accuris
Description: Asbestos Cement Pressure Pipes
-
Supplier: ASTM International
Description: 1.1 These test methods cover the testing of asbestos-cement pipe for hydrostatic strength, flexural strength, crushing strength, straightness, and uncombined calcium hydroxide; they are for use in conjunction with the individual product specifications for
-
Supplier: ASTM International
Description: Standard Specification for Asbestos-Cement Underdrain Pipe
-
Supplier: ASTM International
Description: This specification covers requirements for plastic linings to be applied to asbestos-cement pipe, designed for special service in carrying corrosive fluids. This specification also covers methods of testing plastic lining material as well as sections of lined pipe.
-
Supplier: ASTM International
Description: 1.1 This specification covers asbestos-cement pressure pipe for use in supply lines and distribution systems that carry water under pressure. The specification also covers asbestos-cement pressure pipe for use in sewer force mains which carry sewage under
-
Supplier: American Cast Iron Pipe Company
Description: mechanical joint ends for use on AC pipe. Series 2800 sleeves feature full-length, heavy-duty ductile iron construction for durability and strength. Their compact construction makes them lighter and easier to handle. (Because they are made of ductile iron they have twice the strength of cast
- Material: Iron (Cast/Ductile)
-
Supplier: GAF
Description: of roofing and waterproofing repairs, especially at moving joints where its flexibility and elasticity make it superior to standard plastic cements Easy Application…smooth, trowel-grade cement-maintains excellent low temperature flexibility Uses Matrix™ 201 Premium SBS Flashing
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Features: Flexible / Dampening, Other, UL Approved
- Substrate Compatibility: Metal
-
Supplier: AENOR
Description: ASBESTOS CEMENT SANITARY BUILDING PIPES AND FITTINGS
-
Supplier: AENOR
Description: ASBESTOS CEMENT PIPES, JOINTS AND FITTINGS FOR USE UNDER PRESSURE
-
Supplier: AENOR
Description: ASBESTOS-CEMENT PIPES, JOINTS AND FITTINGS FOR SEWERAGE AND DRAINAGE
-
Supplier: CSA Group
Description: complies with ASTM C564. d) Type 4: elastomeric bellows expansion joint couplings used to join pipe of the same or different materials or sizes incorporating pipe stops. Note: Pipe and pipe-fitting materials that may be joined include a) asbestos cement
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar)
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
Find Suppliers by Category Top
More Information Top
-
The flow resistance in tubular conduits and line elements
… comes to the $ chluB, dal3 and the RauhigkeitseinfluB is at new handelsfiblichen pipes brauehL to come …
-
Asbestos Disaster
Kanzaki Factory, which triggered the Kubota Shock in 2005, was a facility engaged in the manufac- ture of asbestos cement pipe products.
Indicates content that may require registration and/or purchase.