-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standards: ANSI/ASME Size: from 1/4 to 4 inches (length to 20-inch max) Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black; cadmium-plate
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Carriage Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3”
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: is a corrosion resistant, rustproof metal that finishes well and is easily plated, soldered and brazed. Typical applications include nuts, bolts, rivets, valve stems, pump shafts and marine hardware. Conforms to ASTM B16. Length tolerances are +/-1/2 in.SAE 841 Rods: These oil-filled,
- Overall Width / OD: 0.5 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Description: conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection:
- Valve Size: 2 inch
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: ASME B16.34 Face to face dimension: ASME B16.10 Flanged ends: ASME B16.5 Welded ends: ASME B16.25 Test & inspection: API 598 Parts of API Globe Valve with Bellows
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: drilling and production: Filtering drilling mud, process fluids, and seawater to protect equipment and maintain system integrity. Technical Specifications Design standard: ASME B16.34 Face to Face standard: ASME B16.10 Connection standard: ANSI B16.5 Test and inspection standards:
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: 1/4 - 5/8" DIAMETER HEX HEAD CAP SCREW - GRADE 8 National Bolt & Nut offers a series of 1/4 - 5/8 inch diameter hex head cap screws that meet ANSI B18.2.1 dimensional specifications. Our 1/4 - 5/8 inch diameter hex head cap screws are reliable fasteners for both construction and machinery
- Length: 0.5 to 20 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, SAE
- Features: Cap Screw, Hexagon Head, Other
-
Supplier: National Bolt & Nut Corporation
Description: SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a variety of rotating
- Length: 0.25 to 6 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Hex Socket / Allen, Other, Shoulder Screw, Socket Head Cap
-
Supplier: National Bolt & Nut Corporation
Description: Our line of pan head cross recessed tapping screws feature thread forming locking threads. Additional finish and material options are available upon request to meet your unique application needs. Contact National Bolt & Nut or fill out our information request form for further details. With
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Features: Machine Screw, Other, Pan Head, Philips / Frearson
-
Supplier: National Bolt & Nut Corporation
Description: further information, call or send an information request. Socket screws feature a number of different head types and sizes, and are fastened using a hex head socket wrench matching the slot size. National Bolt & Nut Corporation’s selection of socket screws includes flat head and button head
- Length: 0.4724412 to 1.4960638 inch
- Fastener Standards: ASME / ANSI
- Features: Cap Screw, Flat Head, Hex Socket / Allen, Other, Socket Head Cap
- Metric: M10, M12, M16, M3, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Features: Cap Screw, Hex Socket / Allen, Other, Socket Head Cap
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces.
- Fastener Standards: ASME / ANSI
- Metric: M1.6, M10, M12, M2, M2.5, M3, M4, M5, M6, M8
- Features: Machine Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: 8. Some of the basic features of a Hex Cap Screws are as follows: Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996 Manufactured by a cold-heading process A radius under the head at the shank Tighter tolerances than a standard Hex bolt No
- Inch: # 10, # 12, # 6, # 8, 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Cap Screw, Hexagon Head, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Features: Cap Screw, Flat Head, Other
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Grade S Finish: Self Colour BS: 1768 ANSI: B18.2.1
- Fastener Standards: ASME / ANSI, BS
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Grade 10.9 Finish: Zinc & Clear / Self Colour DIN 931 ISO: 4014 ANSI: B18.3.1M
- Fastener Standards: ASME / ANSI, ISO
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Dyson Corporation (The)
Description: Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards.
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI, BS
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
More Information Top
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
Bolting material was purchased to ASTM Specification SA320 , Grade L-43, with a minimum yield strength of 105,000 psi at 600°F. All welding pro- cedures and welders were qualified per the requirement of ASME Code .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1833 - Technical Bases fo...
7, SA302-Gr B, SA320 -Gr. [ ASME Section II: Part A] … carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted , or welded construction …
-
Review of the proposed materials of construction for the SBWR and AP600 advanced reactors
ASME or ASTM Closure bolting SA193; SA320 , SA540, precipitation-hardening .
-
Brittle Fracture Tests of Cask Materials for Transporting Radioactive Materials
B(U) or B(M) B(U) or B(M) B(U) or B(M) Bolt materials Ferritic carbon steel: SNB-7" SNB-24-3" SNCM-630C SA320 Gr.L43a BS970-722-M24b " ASME Code bBritish Standard
- ZASMHBA0004145
… the operating temperature, Q represents the secondary stress (includes thermal), E is the ASME code elastic modulus … … B SA302 grade B A508 class 2 SA333 grade 6 SA193 grade B7 SA320 grade L43 Stainless … … pressure vessel Reactor pressure vessel Reactor pressure vessel Feedwater piping Closure studs and bolts Closure studs and …- Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1801 - Generic Aging Less...
7, SA302-Gr B, SA320 - Gr. Cumulative fatigue damage Cumulative fatigue damage is due to fatigue, as defined by ASME Boiler and Pressure … Loosening of bolted connections The loosening of bolted bus duct connections due to thermal cycling can result …- Failure Analysis of Heat Treated Steel Components
SA320 (B8C ASME failure analysis of an inboard flap hinge bolt , 364–366(F), .- Maintenance manual for the Beneficial Uses Shipping System cask. Revision 1
ASME SA320 , 9.4 Lid Bolt . - ZASMHBA0004145
Indicates content that may require registration and/or purchase.