-
Supplier: Advance Lifts, Inc.
Description: The electric hydraulic tilters are used in workstation applications to eliminate bending and stretching. The tilters tip the containers to the workers, reducing fatigue and back injuries. Features: All of the controllers are Underwriter Laboratory listed assemblies The cylinders on 45 and 60 degree
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Length: 5 ft
- Tilt Angle: 30 degrees
-
Supplier: Lift Products, Inc.
Description: Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt
-
Supplier: Advance Lifts, Inc.
Description: These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 60 inch
- Width: 30 to 48 inch
-
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.27") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not
- Work Table Diameter: 8.3 inch
- Thru Hole Diameter: 2 inch
- Maximum Axial load: 200 lbs
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 6.3 inch
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Maximum Axial load: 80 lbs
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does not
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Table Rotation Speed: 0.000166666666666667 to 13.3333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Autoquip Corporation
Description: than stacked conventional lifts. Vertical travel reaches up to 25 inches, tilt to 45 degrees, and loading capacities range from 2,000 to 6,000 pounds. Common work station applications include bin and basket loading and unloading, parts assembly and disassembly, and work positioning -
- Load Capacity: 2,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 45 degrees
-
Supplier: Optimal Handling Solutions
Description: Adjustable chime hook Ships knockdown with easy assembly Boxed dimensions 16.5" W x 22" D x 3" H
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: Autoquip Corporation
Description: hydraulic cylinders tilt product weighing up to 6,000 pounds a full 90 degrees. Tilter speed is also controlled during raising or lowering. Higher efficiency in bin and basket loading, parts assembly and disassembly, palletizing, work positioning, and load upending improve ergonomics,
- Load Capacity: 2,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 90 degrees
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher throughput and
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher throughput and
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: ABTech, Inc.
Description: performance in radial, axial, and angular (tilt/coning) error motions. Mechanical rotary tables are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies,
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Newport MKS
Description: The M-36 Metric Tilt and Rotation Platform provides tilt and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. This stage has an elevation
- Load Capacity: 15.0616 lbs
-
Supplier: Newport MKS
Description: The 36 Tilt and Rotation Platform provides tilt and rotation adjustments for aligning optical components. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. This stage has an elevation
- Load Capacity: 15.0616 lbs
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Newport MKS
Description: The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished
- Load Capacity: 15.0616 lbs
-
Supplier: Newport MKS
Description: orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration. Easily Combined for Multi-axis Motion The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation
- Load Capacity: 179.84 lbs
- Maximum Dimension / Diameter: 0.5249346666666667 ft
- Length: 0.787402 ft
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Mile-X Equipment, Inc.
Description: nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame
-
Supplier: Lasko Products, Inc.
Description: Three quiet speeds Wide-area oscillation Tilt-back feature Easy-grip rotary control Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14"L x 12"W x 16 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Three quiet speeds Wide-area oscillation Tilt-back feature Easy-grip rotary control Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14"L x 12"W x 16 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Convenient front-mounted controls Metallic accents Three quiet speeds Tilt-back feature and oscillation for custom circulation Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14 1/4"L x 11 1/2"W x 18 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: OKW Enclosures, Inc.
Description: snap-in panels with integrated ventilation slots robust clip-together assembly minimum amount of assembly required thanks to the special OKW snap-lock mechanism aluminum front panels ordered separately, simply slide-in customize the EURO CASE to your own corporate design, e.g. by
- Length / Height: 10.24 to 14.45 inch
- Width/Diameter: 9.84 inch
- Depth: 2.126 to 10.886 inch
- Material: ABS
-
Supplier: PI (Physik Instrumente) L.P.
Description: vibration Suitable mounts for additional positioners such as tip/tilt platforms or 6-axis positioners with piezo drives. Application fields PIglide positioning systems are ideally suited for many high-precision applications, such as metrology, photonics, and precision scanning as well as in
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial
- Work Table Diameter: 12 inch
- Maximum Axial load: 50 lbs
- Maximum Radial Load: 25 lbs
- Table Rotation Speed: 1,000 rpm
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 48 to 60 inch
- Width: 36 to 48 inch
-
Supplier: Hunter Fan Company
Description: oscillation, and adjustable tilt, it makes cooling your room a breeze. No assembly is required and Hunter's Dust Armor™ nanotechnology blade coating repels 50% of dust build up. Table Fan Size: 12" Brushed Nickel Finish Indoor Decorative 5-Year Limited Warranty 85° of smooth
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Mile-X Equipment, Inc.
Description: Lifetime Marathon Warranty Made In China Specifications: Width between wooden support blocks is adjustable from 0-29" Supports up to 1,250 lbs Height range is 29½" to 68½" Support blocks 0" to 29" Tilts 22 degrees front to back Tilts 17½ degrees each side No. 1585A – Power train lift
Find Suppliers by Category Top
Featured Products Top
-
have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Production Scissors Lifts Tilt Tables Turn Tables Dock Lifts (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
today. Special Features: All of the electrical controllers are Underwriters Laboratories approved assemblies. Hydraulic anti-interflow system to prevent side to side tilting of platform. Each hydraulic dock leveler (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
larger capacity. Measuring table includes swivel, center, tilt, and elevation control knobs. Click here for more information. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
anti-glide rubber rings (for stable positioning on the table-top) and the assembly screws. Fitting the side arms simply involves machining three holes on each side of the customer’s enclosure. The side arm kits are offered in four standard colors: off-white (RAL 9002), anthracite (RAL (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Plutonium Fuel Technology, Part I: Plutonium Fuel Fabrication
Fuel element assembly ( tilt table and inspection equipment .
-
Cryogenic tilt table
The whole tilt table assembly at the bottom is covered with an aluminum can and sealed with an indium seal to create a high-vacuum environment and keep liquid helium away from the experimental setup.
-
Nondestructive Characterization of Adhesive Joint Durability Using Ultrasonic Reflection Measurements
Amicrometer was used to move the transducer/ tilt table assembly in the vertical (z) direction.
Indicates content that may require registration and/or purchase.