-
Supplier: ASTM International
Description: 1.1 This specification covers several different types of chemical passivation treatments for stainless steel parts. It includes recommendations and precautions for descaling, cleaning, and passivation of stainless steel parts. It includes several alternative tests, with acceptance criteria, for
-
Supplier: ASTM International
Description: This specification covers uranium ore concentrate. Chemical composition shall have a minimum content requirement for uranium and a limited content for uranium isotope, insoluble uranium, extractable organic, and impurities. Uranium ore shall also conform to chemical analyses, particle size, flow
-
Supplier: ASTM International
Description: 1.1 This practice utilizes symbols to depict security systems and equipment requirements for architectural or engineering drawings that are produced either manually or by computer aided design (CAD). The symbols depicted include some symbols that have already been somewhat universally accepted or
-
-
Supplier: ASTM International
Description: This method is for determining the crush strength of spherical catalysts using a Chatillon motorized sample stand and force gauge, or tablet hardness tester. The method applies only to spherical particles having a nominal diameter of 1.6-mm (1/16-inch) or larger. The measurement range is from 250
-
Supplier: Tech Met Inc.
Description: Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
- Services: Inspection / Monitoring, Research & Development
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
- Features: North America, Northeast US Only, United States Only
-
Supplier: Tech Met Inc.
Description: Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
- Materials: Aluminum, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Walter Surface Technologies
Description: acids Free from hydrofluoric acid and nitric acid Will remove light scaling ASTM A967 (ASTM 380) certified for passivation NSF registered for food plant applications Formulated for the most demanding TIG, SPOT and PULSED MIG weld cleaning applications Applications For use with SURFOX
- Features: Specialty / Other
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: ADB®
Description: Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
- Maximum Load Capacity: 1.25 tons
- Threaded Length: 1.03 inch
- Overall Bail Length: 6.72 inch
- Overall Bail Width: 3.52 inch
-
Supplier: Vlier
Description: Typical Uses Positive Locking Alignment Locating Fastening Special Features L Handle design Handles are anodized aluminum per MIL-A-8625, Type II Brass Button Shank body is 300 stainless steel passivated per ASTM-A-967
- Diameter / Size: 0.18 inch
- Length: 2 inch
- Design Units: English
- Pin Type: Quick Release Pin
-
Supplier: Metal Cutting Corporation
Description: latest degassing technologies. We can perform citric acid or nitric acid passivation following the ASTM 967 specifications and procedures for all parts processed.
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: New / OEM Parts
- Features: North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: Metal Cutting Corporation
Description: latest degassing technologies. We can perform citric acid or nitric acid passivation following the ASTM 967 specifications and procedures for all parts processed.
- Industry Served: Aerospace, Automotive, Medical / Pharmaceutical
- Materials: Aluminum, Ceramic / Ceramic-lined, Copper / Copper Alloys, Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype
- Capabilities: Cut to Length, Slotting & Notching
-
Supplier: Lee Spring Company
Description: accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C). Additional load flexibility
- Inside Diameter: 1.016 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.118 inch
- Washer Type: Belleville Washer
Find Suppliers by Category Top
Featured Products Top
-
provides both nitric acid and citric acid passivation and can process per AMS 2700, ASTM A967 and (read more)
Browse Corrosion Protection Services Datasheets for Able Electropolishing Company, Inc. -
, improving biocompatibility, and ensuring compatibility with sterilization processes, passivated components enhance the overall quality and performance of medical devices. Able's passivation processes meet ASTM F86 and ASTM A967 standards for metal finishing, increasing corrosion resistance and eliminating (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc.
More Information Top
-
CR4 - Thread: Passivation and Inox Components
Any one pl's provided information regarding process sequence for passivation on Inox (stainless steel)components, according to ASTM 967 -01 .
-
Design approach to generation of electricity from vibrations
IVATE ASTM 967 PASSIVATE PER ASTM A967 .
-
Formaldehyde emissions rotating in large electrical machines - root cause analysis, background and prevention
The varnishes used for this application ar C6-varnishes (according to ASTM 967-3 ) which ar characterized by of excellent insulation properties, a high temperature resistance and a high filler content of approximately 50 wt %.
Indicates content that may require registration and/or purchase.