-
Supplier: ASTM International
Description: is desired. These shall apply only when specified individually by the purchaser in the order. 1.3 Specification A266/A266M covers other steel forgings and Specifications A675, A695, and A696 cover other steel bars. 1.4 This specification is expressed in both inch-pound units and SI
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 4 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments. Designed with female NPT threads for use with male threaded fittings. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange, Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Flange has no internal stop. To assemble slide a pipe through the flange and weld on both sides. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon steel: ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Spirax-Sarco
Description: The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 725.1885 psi
- Process Temperature: 14 to 749.84 F
- Pipe Connection: Flanged
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR IDENTIFICATION OF STANDARD ELECTRICAL STEEL GRADES IN ASTM SPECIFICATIONS
-
Supplier: Accuris
Description: Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
-
Supplier: ASRaymond
Description: Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of
- Outer Diameter (OD): 0.75 inch
- Wire Diameter: 0.105 inch
- Free Length (Inside Hooks): 2.75 inch
- Maximum Load: 45.78 lbs
-
Supplier: Accuris
Description: The Strain Aging Behavior of Microalloyed Steels; The Fracture Toughness Behavior of ASTM A737 Grade B and Grade C Microalloyed Pressure Vessel Steels; The Fracture Behavior of ASTM A737 Grade B and Grade C Microalloyed Steel Weldments; Long Time Stress Relife Eff
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless steels.
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Supplier: MicroGroup
Description: Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available.
- Overall Width / OD: 0.003 to 0.156 inch
- AISI Grade: 304
- Specifications: ASTM / ASME
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Acoustical Solutions, Inc.
Description: The AcoustiCrete ASTm A-185 system is a heavy duty, customized modular wall system that is well suited for "Design-build" projects. The system is made of pre-stressed (5000) psi reinforced concrete (ASTM A-185). All connectors are hot dipped, galvanized steel. Custom silicone
- Description: Acoustic Fence
- Mounting: Free Standing
-
Description: Strip, Coil, Foil & Wire, ASTM A276 (XM-10), ASTM A314 (XM10), ASTM A412 (XM-10), ASTM A473 (XM-10), ASTM A580 (XM-10), AMS 5575, AMS 5656, ASTM A240 (XM-11), ASTM A276 (XM-11), ASTM A314 (XM-11), ASTM A412 (XM-11), ASTM A473
- Tensile Strength (UTS, Break): 112,000 psi
- Yield Strength (YS): 68,000 psi
- Elongation: 44 %
- UNS Number: 21,900 to 21,904
-
Supplier: Spirax-Sarco
Description: As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; Please note that the unit is supplied with a ¾ " socket weld connection in the cover with a plug screwed into the
- Maximum Operating Pressure: 1,450.377 psi
- Operating Temperature: 797 F
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch Model Number: LD 001-PP06 Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 Carbon steel: ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile,
- Overall Width / OD: 8 inch
- Specifications: ASTM / ASME
- Features: Ferrous / Iron Based - Any Type, Other
- Shape / Form: Hollow Stock, Semi-finished Shape / Mill Stock
-
Supplier: Murphy Industrial Products Inc.
Description: Galvanized Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications addording to Federal Specifications. RR-W-410E and A.S.T.M.A 1023/A 1023M, as
- Diameter: 0.0625 to 0.375 inch
- Breaking Strength: 480 to 14,400 lbs
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
Supplier: ESAB Welding and Cutting Products
Description: such as ASTM A-36, A-283, A-284, A-285, A-515, A516 and ABS Hull and boiler Steel. Typical applications include welding of buildings, piping, shipbuilding, pressure vessels and tanks. AC-DCEP (Electrode Positive) Industries Industrial and General Fabrication Mobile Equipment Ship/Barge
- Diameter / Thickness: 0.09375 to 0.1875 inch
- Tensile Strength (UTS): 76,000 psi
- Yield Strength: 67,000 psi
- Elongation: 22 %
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless
- Overall Width / OD: 8 inch
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed, Cold Finished / Rolled / Drawn, Extruded, Wrought
- Features: Ferrous / Iron Based - Any Type
-
Description: Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon, low nitrogen, ferritic stainless steel that provides pitting and
- Tensile Strength (UTS, Break): 60,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 22 %
- UNS Number: 44,400
-
Supplier: Superlok - Mako Products
Description: Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Coils 304 SS, 316 SS & Alloys Seamless & Welded 150', 200', 300' & 500' Plus Coils Import & Domestic
- Design Units: English
- Application: General Purpose
- Type: Metal Tubing
- Shape: Round
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 22
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Flow (Cv): 14.2
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: Eastern Alloys, Inc.
Description: composition containing rare earth metals, Cerium and Lanthanum. The principle feature of Galfan™-coated products is the ductility of the zinc coating. As a result, Galfan™-coated products offer creative solutions for intricately shaped products requiring the strength and formability of steel.
- UNS Number: 31,710
- Overall Width / OD: 3.375 to 22.8 inch
- Overall Thickness: 1.625 to 18 inch
- Overall Length: 26 to 33.6 inch
-
Supplier: Lee Spring Company
Description: accordance with specification ASTM A967 (supercedes QQ-P-35) to remove contaminants and further improve resistance to corrosion. 300 Series Stainless Steel is slightly magnetic and is recommended for any applications where the temperature is below 500° F (260° C). Additional load
- Inside Diameter: 0.406 inch
- Outside Diameter: 1.188 inch
- Thickness / Working Height: 0.105 inch
- Washer Type: Belleville Washer
Find Suppliers by Category Top
Featured Products Top
-
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance. Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
5 SUPERIOR ADVANTAGES OF STAINLESS STEEL Stainless steel tubing is a premier material choice due to its exceptional corrosion resistance, heat and fire resistance, hygiene, and durability. Known (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Roselle, IL – Electri-Flex Company, a leading manufacturer of flexible Liquatite® conduit, announces that its Stainless Steel line of Liquatite® conduit is (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Mechanical & Manufacturing Engineering
The material used for the flange is ASTM A105 steel with 250 MPa yield strength.
-
CR4 - Thread: EN 1.0025-S235JRG2 Material and Different Classes
ASTM steel A105 has different uses (can be applied to pressure service for example) even if it's a carbon steel too.
-
Electrochemical Noise Sensors for Detection of Localized and General Corrosion of Natural Gas Transmission Pipelines. Final Report for the Period July 2001-Oct...
For the simulated gas pipeline environment, three ASTM A105 steel flanges and three disc electrodes made from No. 12, Grade A615 steel rebar were used as the electrochemical sensors.
-
Piping-reliability analysis for pressurized-water-reactor feedwater lines
The nozzles are made out of either schedule 60 ASTM A105 steel or schedule 60 ASTM 508 grade steel, while the elbows/reducers are generally made of A106B steel.
-
Power Plant Replacement Study
FORGED CARBON STEEL ASTM A105 .
-
Design documentation: Krypton encapsulation preconceptual design
50# ANSI, Raised Face Slip-On Type, :arbon Steel, ASTM A105 50# ANSI, Raised Face Blind Flange, :arbon Steel ASTM A105 .
-
Chinese Astm A105, Chinese Astm A105 Manufacturers
Carbon Steel ASTM A105 Blind Flange /Pipe Fitting Flanges .
-
Astm A105 Manufacturers in Pipe Fittings, Astm A105 Suppliers & Exporters in Pipe Fittings Directory
Carbon Steel ASTM A105 Blind Flange /Pipe Fitting Flanges .
-
Astm A105 - Astm A105 Manufacturers, Suppliers (Page 5)
Carbon Steel ASTM A105 / A 694F 42 / 46 / 52 / 56 / 60 / 65/ 70 / A 350 LF3 / A 350 LF2, etc.
-
Steel Manufacturers in Pipe Fittings, Steel Suppliers & Exporters in Pipe Fittings Directory
Carbon Steel ASTM A105 Blind Flange /Pipe Fitting Flanges .
Indicates content that may require registration and/or purchase.