-
Supplier: Fabory North America
Description: Hexagon nuts ASTM A194 Grade 2H UNC.
-
Supplier: Fabory North America
Description: Hexagon nuts ASTM A194 Grade 2H metric threads.
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
-
Supplier: ASTM International
Description: 1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic stainless steel nuts in the size range 1/4 in. and M6 nominal and above. These nuts
-
Supplier: ASTM International
Description: 1.1 This specification covers a variety of carbon, alloy, and martensitic stainless steel nuts in the size range 1/4 through 4 in. and metric M6 through M100 nominal. It also covers austenitic stainless steel nuts in the size range 1/4 in. and M6 nominal and above. These nuts
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Standards: ASME / ANSI, SAE
- Type: Hex
- Size: M12, M14, M16, M18, M20, M22, M24, M27, M30, M36
- Features: Other, Other Metal
-
Supplier: ASTM International
Description: any grade of nut may, at the supplier's option, and with notice to the purchaser, be fulfilled by furnishing nuts of one of the stronger grades specified herein unless such substitution is barred in the inquiry and purchase order. 1.3 Grades C3 and DH3 nuts have atmospheric
-
Supplier: ASTM International
Description: for any grade of nut may, at the supplier's option, and with notice to the purchaser, be fulfilled by furnishing nuts of one of the stronger grades specified herein unless such substitution is barred in the inquiry and purchase order. 1.3 Grades C3 and DH3 nuts have atmospheric
-
Supplier: Accuris
Description: NUT, FLOATING, SELF LOCKING, ATTACHED RETENTION ELEMENT (A.R.E.), 450 DEG. F, CRES (ASTM-A286), KSI FTU, REPLACEABLE NUT ELEMENT, 1/64 OVERSIZE REPAIR
-
Supplier: TFC Ltd.
Description: SCFB & SCFBS blind, sealed-thread, press nuts are designed to provide extended thread lengths in thin sheet metal. Blind nuts also provide a seal against the intrusion of dirts, oils, moisture and corrosive environments. Materials: SCFB - Heat-treated Carbon Steel SCFBS - 300 Series
- Type: Self-Clinching Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-70 or less
- Features: Other
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
- Type: Square Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex, Jam Nut, Locknut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: TFC Ltd.
Description: SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish: SCFAS - Zinc (ASTM B633-85) Clear
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 2"
- Features: Other
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 2 1/2"
- Features: Other
- Type: Wing Nut
-
Supplier: CORE Manufacturing
Description: GR-DH, A194 GR-2H, A563 GR-DH3, A194 GR-7 CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: TFC Ltd.
Description: SCFSP Self-clinching Nuts specifically designed for use in stainless steel sheets as thin as 0.8mm (.030in.) Material: Precipitation-hardened Stainless steel Finish: Passivated ASTM A380 Thread: 6H ISO metric Imperial Class 2B, MIL-S-7742 Use in: Materials with Rockwell Hardness B-88
- Features: Other
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Eye Nuts are for use in vertical pull only. Material: C1030 Forge ASTM A105
- Weight: 0.22 lbs
- Inch: 1/2"
- Rating: Load Rated
- Features: Other
-
Supplier: Atkore International
Description: 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES ANSI B1.1, ASTM A563 A APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND WEIGHT 3.8 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS FINISH ASTM B633 FINISH/COATING ELECTROGALVANIZED
- Size: 1/2"
- Standards: ASME / ANSI
- Finish: Galvanized
- Type: Hex
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 1/2"
- Features: Other
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 1 1/2"
- Features: Other
- Type: Wing Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Hex
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Hex
-
Supplier: Dyson Corporation (The)
Description: Hexagon Head Cap Nuts Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
-
Supplier: Atkore International
Description: WITH SPRING TYPE CASE HARDENED ASTM A576 1015 MILD STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL UNISTRUT. BRAND USED ON A5000 CHANNEL WEIGHT 6 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED NOMINAL
-
Supplier: Flomatic Valves
Description: Flo-E-Centric® Plug Valve with 2" AWWA Operating Nut Model 54-4 - ANSI B16.1, class 150 Ductile iron Body ASTM A536 65-45-12. Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. For reference use only. Please check Flomatic's website for
- Valve Size: 2 to 8 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Primary Material: Ductile Iron
-
Supplier: ASME
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply that
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply that
-
Supplier: American Belleville
Description: of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the latter calling
- Inside Diameter: 2.024 inch
- Outside Diameter: 3.6 inch
- Thickness / Working Height: 0.54 inch
- Number Size: 2"
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c)
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c)
-
Supplier: Atkore International
Description: TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 35 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH
- Pipe Size: 2.5 inch
- Maximum Load: 800 lbs
- Support Type: Pipe Clamp
Find Suppliers by Category Top
Featured Products Top
-
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Custom Nuts and Washers National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Coiling Technologies recently partnered with O2 Treehouse on a unique engineering application: custom large extension springs designed for structures suspended between trees. This application required custom extension springs engineered to meet specific force-deflection requirements (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. Installation is accomplished easily by squeezing the nut into a round hole in a stainless sheet using sufficient force to embed the nut’s hexagonal head flush in the sheet. The metal displaced by the head then flows evenly around the back-tapered shank of the (read more)
Browse Nuts Datasheets for PennEngineering® -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Nuts 2h - Nuts 2h Manufacturers, Suppliers
ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 3/4" Length:20mm~6000mm(usually 12 feet) Grade :B7 Standard: M6-M100 Class: Gr.
-
Astm A193 B7 - Astm A193 B7 Manufacturers, Suppliers
ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 3/4" Length:20mm~6000mm(usually 12 feet) Grade :B7 Standard: M6-M100 Class: Gr.
-
Bolt Astm A193 - Bolt Astm A193 Manufacturers, Suppliers
ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 3/4" Length:20mm~6000mm(usually 12 feet) Grade :B7 Standard: M6-M100 Class: Gr.
-
steel hex nuts - offers from steel hex nuts manufacturers, suppliers, exporters & wholesalers
Standard: ASTM A194 2H Nut 2).
-
CR4 - Thread: All Thread What is Grade 12
Good Luck! thread rod grade 12.9 black Products ASTM A193 B7 Thread rod grade with ASTM A194 2H nut (fastener) we produce the thread rod from Grade 4.8-12.9. sufacetreatment :balck .zinc .HDG.
-
stainless steel nut - offers from stainless steel nut manufacturers, suppliers, exporters & wholesalers
Standard: ASTM A194 2H Nut 2).
-
Steel Nut Exporters, Steel Nut Selling Leads
Standard: ASTM A194 2H Nut 2).
-
B16.48 Flange Paddle Blank and Spacer from C&N Industrial Limited, China
• ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 ...
-
Carbon Stainless Half Ball Type Ball Valve Flanged Ends from Shanghai Ciphy Industry Co.,Ltd. , China
6 BOLT NUT ASTM A194 2H ASTM A194 8M 7 BOLT ASTM A193 B7 ASTM A193 B8M 8 SEAT SEAL RING PTFE/RPTFE/NYLON 9 HALF BALL ASTM A105+ENP A182-F304 A182-F316 A182-F304L A182-F316L 10 STEM ASTM A182 …
Indicates content that may require registration and/or purchase.