-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: ASTM International
Description: Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
-
Supplier: ASTM International
Description: Specification for Mild Steel Plates
-
Supplier: ASTM International
Description: This specification covers structural quality carbon-manganese-silicon steel plates in three tensile strength ranges intended primarily for service at atmospheric temperatures where improved notch toughness is important. If the steel is to be welded, a welding procedure suitable
-
Supplier: ASTM International
Description: 1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1 When tensile properties are required, the specific requirements must be compatible
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Accuris
Description: Welding Procedure for ASTM A514 (B) HSLA (T-1 Steel) Plate & Pipe - Maximum 2-Inch Material Thickness
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: SAE International
Description: This SAE Recommended Practice covers six levels of high strength carbon and high-strength low-alloy steel plates, bars, and shapes for structural use. The six strength levels are 290, 345, 415, 450, 485, and 550 MPa or 42, 50, 60, 65, 70, and 80 ksi minimum yield point. Different
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and
- Specifications: AMS, ASTM / ASME, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing
- Type: Alloy, Stainless Steel (UNS S)
- Processing, Temper & Finish: Annealed, Forged, Hardened / Heat Treated, Wrought
-
Supplier: Atkore International
Description: ANGLE TYPE ASTM A570 33 STEEL MATERIAL PERMA GREEN FINISH 2-3/4 INCH 2-3/4 INCH 1-1/4 INCH CHANNEL WIDTH 3/16 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 27 LB PER 100 PIECES WEIGHT 3 HOLE(S) UNISTRUT[R] BRAND STANDARDS AND SPECIFICATIONS FINISH ASTM B653 SC1 1-1/2 INCH HOLE
-
Supplier: Murphy Industrial Products Inc.
Description: TRANSPORT CHAIN (GRADE 70) Plated Yellow chromate finish. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit.
- Material Size: 0.25 to 0.5 inch
- Working Load Limit: 3,150 to 11,300 lbs
- Welded Chain: Grade 70 / Transport Chain, Welded Chain
- Features: Plated
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5525, AMS 5731, AMS 5732, AMS 5734, AMS 5737, AMS 5804, AMS 5858, ASTA453, ASTM A638 A286 ALLOY DESCRIPTION Alloy A286 is an iron base, age-hardenable superalloy useful for applications requiring high strength and corrosion
- Tensile Strength (UTS, Break): 105,000 to 140,000 psi
- Elongation: 4 to 15 %
- UNS Number: 66,286
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Strongwell Corporation
Description: has a Class 1 flame rating of 25 or less per ASTM E-84 and meets the self-extinguishing requirements of ASTM D-635. SAFPLATE® with fine grit is stocked in 4′ x 8′ panels in standard EXTREN® plate thicknesses of 1/8″ and 1/4″. Optional plate thicknesses include 3/16″,
- Features: Fiberglass
- Type: Floor Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 16 inch
- Length: 24 inch
- Height / Thickness: 1.5 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling
- Width: 6.25 inch
- Length: 8.25 inch
- Height / Thickness: 6.25 inch
- Plate / Block Type: Box Bracket / Riser Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: a Window Tooling Block using two Locating Screws at the top corners (order separately), and Socket-Head Cap Screws (4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
- Width: 16 inch
- Length: 20 inch
- Height / Thickness: 1.375 inch
- Material: Cast Iron
-
Description: Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves, piping, flanges, structural supports. Abrasion/Wear
- Tensile Strength (UTS, Break): 115,000 to 222,000 psi
- Yield Strength (YS): 68,000 to 199,000 psi
- Elongation: 5 to 50 %
- UNS Number: 24,000
-
Supplier: Ed Fagan, Inc.
Description: absorb radioactive radiation. Tungsten has found wide use as additives to steel to enhance physical properties and an alloy with nickel, copper and iron to provide high density machinable materials.
- Overall Width / OD: 24 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
Supplier: Ed Fagan, Inc.
Description: absorb radioactive radiation. Tungsten has found wide use as additives to steel to enhance physical properties and an alloy with nickel, copper and iron to provide high density machinable materials.
- Overall Width / OD: 12 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
Supplier: Contech Engineered Solutions
Description: Fast, Easy, Low-Cost Installation with Proven Durability. MULTI-PLATE structures, consisting of field bolted galvanized steel plates, have a long history of strength, durability and economy. The structures offer high combined live and dead loads and are well-suited for deep
-
Supplier: Fluoro-Plastics, Inc.
Description: one-inch plate. Fluoro-Plastics will build special size molds for production quantities of non-standard dimensional plate. Unless otherwise specified, the edges are not trimmed and all plate is oversized so that blanks can be cut without significant kerf waste. All material is
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.02 to 0.12 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Description: parties. 1.2 For the purposes of this standard, the term alloy is used to describe either the stainless chromium-nickel steel or nickel-alloy portion of the clad-steel plate as well as the equivalent solid stainless chromium-nickel steel or nickel-alloy material. 1.3 It
-
Supplier: CSA Group
Description: steel Weldable notch-tough steel Atmospheric corrosion-resistant steel Atmospheric corrosion-resistant weldable steel Atmospheric corrosion-resistant weldable notch-tough steel Quenched and tempered low-alloy steel plate Quenched and tempered
-
Supplier: Waterman Industries, Inc.
Description: Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide Gates are custom fabricated following a standardized design to fit the exact requirements of most applications.
- Valve Type: Gate / Knife Valves
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI ASTM A-307, A-36 MATERIAL SPECIFICATION
- Length: 72 inch
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Gilson Company, Inc.
Description: fitted with HM-299 brass cover plate. The HM-309 1/2in thick plastic cover plate also fits this mold for casting expansive grout cubes. Est. Ship Wt.: 15lb (7kg).
-
Supplier: IHS ESDU
Description: with 2, 3, 4, 6 or 10 bolts and a double cover plate butt joint with two bolts. Some data are also given for doublers, that is a configuration similar to a double cover plate butt joint in which the plate is continuous. Fatigue data for 39 different joints are presented as plots
-
Supplier: Ebinger Manufacturing Corp.
Description: SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 9/16 INCH DIA HOLE SIZE 1/2 INCH-13 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.5625 inch
- Features: Other
- Material: Steel
- Finish: Zinc Plated
-
Supplier: SAE International
Description: In 1941, the SAE Iron and Steel Division in collaboration with the American Iron and Steel Institute (AISI) made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower ladle analysis ranges plus
-
Supplier: Gilson Company, Inc.
Description: latest version of ASTM C 1231. The fifty durometer pads meet tensile strength and durometer requirements of AASHTO T 22 and are appropriate for ASTM C 1231 from 1,5006,000psi (1040mPa). Sixty durometer pads cover most common design strengths from 2,5007,000psi (1750mPa). Seventy
Find Suppliers by Category Top
Featured Products Top
-
What is the Difference Between Stainless and Ordinary Steel? All steel is iron-based, but stainless steel contains chromium at 10% or more by weight. Chromium, provides corrosion resistance and a polished appearance, making (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
can ensure a certain shielding effectiveness while allowing air circulation, balancing heat dissipation and EMC requirements. Some high-end computer cases use porous steel plates or aluminum plates as panel materials to improve heat dissipation efficiency while meeting FCC/CE certification (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
process involved brazing a copper tube and a steel plate. While this was a new process, the client also tested a torch as a part of their due diligence, and repeatability and quality were their top two priorities. THE LAB determined that an Ambrell EASYHEAT (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
1.5" x 3" A-108 Latch Plate Angle – 14-Gauge Roll Formed Steel Channel Precision-formed for strength and reliability, our 1.5" x 3" A-108 latch plate angle channel is designed with an arched profile to perfectly mate with (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Shelf) options available in PVC/EPDM, EPDM, Silicone with or without steel or stainless steel substrate. Snaps on easily with strong edge retention. Seal-Fast Plate Seal DTi’s Plate Seals are a fast and reliable way to protect critical equipment in (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Steel Plate A537 - Steel Plate A537 Manufacturers, Suppliers
Steel plate ASTM A537 CL3 is a quenched and tempered...
-
Fracture toughness of heavy-wall welded tankage steel. [ASTM-A537 Steel]
Two papers are giveed which present a complete and unique characterization of the fracture toughness and fracture initiation resistance of welded ASTM - A537 steel plate used in large diameter oil storage tank construction.
-
Mark I 1/5-scale boiling water reactor pressure suppression experiment facility report
The wetwells were fabricated from ASTM A537 grade A steel plate , which is a low-alloy, high- strength steel requiring special low-hydrogen welding technology.
-
A Comparative Study On the Fatigue Crack Growth Behavior of Welded Joints Under Random Fatigue Loading
MATERIAL AND TEST PROCEDURE Material and specimen The material used in this study was 25.4 mm thick ASTM A537 Grade! steel plate , it is a C -Mn- Si Steel.
-
ZCP2007MST0950
The material used for the AN107 testing was an ASTM A537 Class 2 steel plate of the same vintage as the tank steel, heat treated to match the tank steel mechanical properties.
-
Effects of a postweld heat treatment on a submerged arc welded ASTM A537 pressure vessel steel
The pressure vessel to undergo PWHT may contain dissimi- The material studied was a plate of ASTM A537 C1 steel ,lar thicknesses and the parameters for the thicker section welded by the submerged arc welded multipass process.
-
STRESS CORROSION CRACKING SUSCEPTIBILITY OF HIGH LEVEL WASTE TANKS DURING SLUDGE MASS REDUCTION
The U-bend coupons were fabricated through laser cutting of butt-welded low carbon steel plate conforming to ASTM A537 -Cl.1 standards.
-
ZJMEP1003P249
Experimental Procedure 2.1 Material The material studied was a plate of ASTM A537 C1 steel , welded by the submerged arc welded multipass process.
-
ASTM A537 Class 1 Carbon Steel Plates for Pressure Vessels from Masteel
ASTM A537 Class 1 Carbon Steel Plates for Pressure Vessels from Masteel .
-
Composition, Application and Distribution of High-yield Steel Plate Products: An Interview with Andy Adams
• ASTM A537 Class 2 Carbon Steel Plates for Pressure Vessels from Masteel .
Indicates content that may require registration and/or purchase.