Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Function: Biocide / Cidal Agent, Insecticide / Pesticide, Reference / Chemical Standard, Specialty / Other
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Applications: Water Treatment
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reference / Chemical Standard, Specialty / Other
- Applications: Water Treatment
-
-
Supplier: ASTM International
Description: 1.1 This practice contains reporting requirements for thermometer calibrations included in ASTM Committee E20 Test Methods. 1.2 This practice covers reports of calibration for radiation thermometers, liquid-in-glass thermometers, resistance thermometers, digital thermometers,
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR INSPECTION, CALIBRATION, AND VERIFICATION OF ASTM HYDROMETERS
-
Supplier: ASTM International
Description: 1.1 This practice contains reporting requirements for temperature calibrations included in ASTM Test Methods. 1.2 This practice includes radiation thermometers, liquid-in-glass thermometers, resistance thermometers, and new thermocouples. The appendices include sample reports compliant
-
Supplier: ASTM International
Description: standards, necessary environmental controls, tables of corrections, intervals of calibration, calibration procedures, calibration of standards, and personnel training system documentation. 1.2 This practice is intended for control of the accuracy of the equipment
-
Supplier: Accuris
Description: Standard Test Method for Inspection, Calibration, and Verification of ASTM Hydrometers
-
Supplier: ASTM International
Description: 1.1 This test method describes the principles, apparatus, and procedures for the inspection, calibration, and verification of ASTM glass hydrometers. This test method is applicable to ASTM hydrometers and may be used for other general hydrometers of the constant-mass,
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Function: Biocide / Cidal Agent, Insecticide / Pesticide, Reagent, Reference / Chemical Standard
- Form & Features: Liquid / Solution, Organic Chemical / Polymer, Powder
- Features: Other
-
Supplier: Accuris
Description: Standard Test Method for Inspection, Calibration, and Verification of ASTM Hydrometers - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among plastic
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: Standard Practice for Characterization and Performance of a High-Dose Radiation Dosimetry Calibration Laboratory
-
Supplier: Nanmac Corporation
Description: ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques. All test standards used in our laboratory
- Service Capability: Calibration Service
- Features: East Asia / Pacific Only, North America
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load
- Force / Load Rating: 202,320 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to 4 mV/V 3 run NIST traceable ASTM E74 calibration Eccentric load compensated
- Force / Load Rating: 25,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set,2kg-1g ASTM Class 0 SST (5321), Calibration Certificate Included
- Denomination: 0.002205 to 4.41 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Interface, Inc. - AZ
Description: Gold Standard System guaranteed to be the most accurate calibration system in the world Reduces calibration time by 50 to 90% Windows software provides flexibility and produces consistent calibration results Performs ASTM E74, ISO376 and EN100002-3
- Software: Application Software Included
- User Interface: Computer Interface
- Physical Properties: Force / Load
- Calibrator Style: Portable
-
Description: ISO/ASTM 51400:2003 addresses the specific requirements for laboratories engaged in dosimetry calibrations involving ionizing radiation, namely, gamma-radiation, electron beams or X-radiation (bremsstrahlung) beams. It specifically describes the requirements for the characterization
-
Description: ISO/ASTM 51261:2013 specifies the requirements for calibrating routine dosimetry systems for use in radiation processing, including establishing measurement traceability and estimating uncertainty in the measured dose using the calibrated dosimetry system. NOTE 1 ¿ Regulations or other
-
Supplier: CSA Group
Description: ISO/ASTM 51261:2013 specifies the requirements for calibrating routine dosimetry systems for use in radiation processing, including establishing measurement traceability and estimating uncertainty in the measured dose using the calibrated dosimetry system. NOTE 1 — Regulations or other
-
Supplier: Transcat, Inc.
Description: Rice Lake Weighing Systems 45910 Weight Set 5kg - 1mg, Class 0, Calibration Report
- Denomination: 0.000002205 to 11.025 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Evident Scientific
Description: Calibration and/or Reference Blocks should be used in every application. Standard blocks are available for angle beam calibrations and thickness calibrations of common materials. Blocks manufactured from 1018 steel, 304 stainless steel, or 7075-T6 aluminum are commonly in
- Resolution: 0.1 to 1 inch
- Gage / Instrument Type: Gage Block / Master
- Gaging Technology: Mechanical
-
Supplier: FITOK GmbH
Description: production and testing exceeding the industry standards. Since our inception, FITOK has been applying sound quality control standards in all activities. FITOK is an ISO 9001:2008 certified company and our products have been certified by different industry authorities and third-party
- English Size: 0.125 to 0.5 inch
- Metric Size: 16 to 20.000000000000004 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: CSA Group
Description: ISO/ASTM 51631:2013 covers the preparation and use of semiadiabatic calorimetric dosimetry systems for measurement of absorbed dose and for calibration of routine dosimetry systems when irradiated with electrons for radiation processing applications. The calorimeters are either
-
Supplier: CSA Group
Description: ISO/ASTM 52628:2013 describes the basic requirements that apply when making absorbed dose measurements in accordance with the ASTM E61 series of dosimetry standards. In addition, it provides guidance on the selection of dosimetry systems and directs the user to other
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set,2/2kg-1mg ASTM Class 0 SST (5221), Calibration Certificate Included
- Denomination: 0.000002205 to 4.41 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
- Denomination: 0.002205 to 1.1025 lbs
- Class & Tolerance: ASTM Class 1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Cole-Parmer
Description: • ASTM Class 1 - Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as • 0.1 mg to 0.01 mg. • Surfaces are polished to a perfect, mirror like finish • Masses are less
- Denomination: 0.00002205 lbs
- Class & Tolerance: ASTM Class 1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: Cole-Parmer
Description: • ISO 17025 / ISO Guide 34 dual certified general purpose viscosity standards are tested in accordance with ASTM D 2162 • Calibration Certificate included at two temperatures: 20
C and 25 C (68 F and 77 F) Ensure accurate viscosity readings by calibrating your - Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • ISO 17025 / ISO Guide 34 dual certified general purpose viscosity standards are tested in accordance with ASTM D 2162 • Calibration Certificate included at two temperatures: 20
C and 25 C (68 F and 77 F) Ensure accurate viscosity readings by calibrating your - Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • ISO 17025 / ISO Guide 34 dual certified general purpose viscosity standards are tested in accordance with ASTM D 2162 • Calibration Certificate included at two temperatures: 20
C and 25 C (68 F and 77 F) Ensure accurate viscosity readings by calibrating your - Function: Reference / Chemical Standard
Find Suppliers by Category Top
Featured Products Top
-
. According to ASTM member Dan Wispinski, laboratory manager at InnoTech Alberta, the new standard is the first to describe the use of the new vacuum ultraviolet (VUV) detector in gas chromatography analysis. Specifically, the standard will soon be published as D8071: Test Method (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
for decades, but often through to fiction of Star Wars, I, Robot, and Terminator. However, robots are becoming more non-fiction than fiction every day. On the latest episode of ASTM International’s podcast, Standards impact, host Dave Walsh has a fascinating conversation with Aaron Prather (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Your Portal for Standards, Testing, Learning & More ASTM Compass gives your entire staff instant access to ALL the ASTM content you need including: standards, training, engineering publications, translations, and more. Build an ASTM Compass subscription to meet your (read more)
Browse Codes, Standards, and Regulations Datasheets for ASTM International -
growth and job creation around the world, also contribute to their industries through the standards they help develop. The ASTM–SME synergy benefits its participants at the standards development table and in the marketplace. SMEs — from fuel processors to additive manufacturers (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM International standard will help those who both provide and use induction-heat treatment to strengthen metals. While guides and specifications already exist to qualify standard heat treating furnaces, this new standard will be the first generally accepted guide for qualification of (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
How an ASTM standard was critical to the growth of an important market served by metal producer Applied Process BY Kathy Hayrynen Since 1984, the Applied Process Companies have promoted the use of austempered (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
work to improve lubricants that boost machinery reliability and efficiency, and reduce operational costs. ASTM International has long been at the forefront of creating standards for lubricant manufacturers, testers, and end users. Since 1904, the committee on petroleum products, liquid fuels (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM standard will help manufacturers incorporate more sustainable practices into production. The new standard, developed by ASTM International Committee E60 on Sustainability, will ultimately help companies reduce costs, improve (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
History Of Nist Rockwell Test Block Standards
In 1991, NIST began the development of a national Rockwell hardness standardization laboratory at the urging of the ASTM and U.S. industry. The goals of this program are to standardize the Rockwell hardness scales for the United States and to provide industry with stable national transfer standards
More Information Top
-
DOE Solar Energy Technologies Program: FY 2004 Annual Report
• Revise the ASTM calibration standards for pyranometers and pyrheliometers.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23329/Trzynadlowski_washington_0250E_11540.pdf?sequence=1&isAllowed=y
All FTIR data was normalized to the new ASTM calibration standard .
-
Low Stress Abrasive and Adhesive Wear Testing
For the most part, it has been used for lubricant testing [27-31], and an ASTM calibration standard for this purpose has been developed (ASTM Calibration and Operation of the Alpha Model LFW-1 Friction and Wear Testing Machine (D 2714-68)).
-
Organic layer sampling for SST 241-C-103 background, and Data Quality Objectives, and analytical plan
Accuracy requirements for the flashpoint tests were established at a precision (standard error)of up to 50C for the ASTM calibration standard (s) selected for use.
-
A Revised Contact Filter Paper Method
The five calibration curves in Fig. 3 show an increasing offset away from the ASTM Standard calibration curve with an increase in the applied stress.
-
High Speed Weigh-in-Motion Calibration Practices
To put the actual practice in perspective, an overview is provided of the current WIM calibration standard ( ASTM E1318-02) and the new provisional standard for quantifying pavement roughness at the approach to WIM systems (AASHTO MP 14-05).
-
http://www.ndt.net/article/jae/papers/26-072.pdf
In light of the present study, we must reevaluate the NIST-developed calibration standard ( ASTM E-1106 and ISO equivalent) since it relies on circular waves propagating on a steel block.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MECHANICAL PROPERTIES OF MATERIALS
Accuracy and Calibration ASTM standards require that commercial machines have errors of less than 1 percent within the “loading range” when checked against acceptable standards of comparison at at least five suitably spaced loads.
-
ZMALT1983pg515
If temperature differences are needed only to 1 or 2%, the standard ASTM calibration tables can be used (see limits of errors in Table 14.11).
-
Dimethyl Ether (DME) - Assessment of Viscosity Using the New Volatile Fuel Viscometer (VFVM)
The small flow time required that this VFVM also should be calibrated with ASTM standard calibration oil.
Indicates content that may require registration and/or purchase.