-
Supplier: Accuris
Description: Method for Liquid Calibration of Tanks (ASTM D1406-65) (R 1992)
-
Supplier: ASTM International
Description: 1.1 This test method covers laboratory procedures for determining the resistance of metallic materials to scratching abrasion by means of the dry sand/rubber wheel test. It is the intent of this test method to produce data that will reproducibly rank materials in their resistance to scratching
-
Supplier: ASTM International
Description: 1.1 This specification covers steel track spikes used as fastenings between railroad rails, tie plates, and ties. 1.2 Two grades of spikes are described, Grades 1 and 2, previously known as "soft" and "high carbon" steel. 1.3 Supplementary Requirement (S1) specifying copper content is provided. It
-
-
Supplier: ASTM International
Description: Standard Specifications For Alloy Steel Chain
-
Supplier: ASTM International
Description: 1.1 This specification covers the design and manufacture of a 65-gallon dispensing tank and foundation. 1.2 This tank is suitable for local and remote filling and venting with the head not to exceed 65 ft. 1.3 This tank has been designed for the storage of petroleum base and other cleaning products
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Port Plastics, Inc.
Description: PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density.
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: PEEK
- Type: Thermoplastic
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Dura-Bar
Description: Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Accuris
Description: Additive Fertigung fuer Metalle - Zerstoerungsfreie Pruefung und Bewertung - Fehlerklassifizierung in DED-Teilen (ISO/ASTM DIS 52969:2025); Deutsche und Englische Fassung prEN ISO/ASTM 52969:2025
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
- Denomination: 0.002205 to 1.1025 lbs
- Class & Tolerance: ASTM Class 1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set,50g-1g ASTM Class 1 SST Polished (5321)
- Denomination: 0.002205 to 0.11025 lbs
- Class & Tolerance: ASTM Class 1
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight Set 200g-1g ASTM Class 4 Stainless Steel Polisher (4321)
- Denomination: 0.002205 to 0.441 lbs
- Class & Tolerance: ASTM Class 4
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Transcat, Inc.
Description: ASTM 0 16889 Label,TMAP Weight Cases Adhesive 46068 Weight,Leaf 1mg ASTM Class 0 AL 46069 Weight,Leaf 2mg ASTM Class 0 AL 46070 Weight,Leaf 3mg ASTM Class 0 SST 46071 Weight,Leaf 5mg ASTM Class 0 AL 46072 Weight,Leaf 10mg ASTM Class 0 SST 46073 Weight,Leaf
- Denomination: 0.000002205 to 0.441 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon steel: ASTM A53/A106, ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: Mark-10 Corporation
Description: This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount tilts the fixture up to
- Test Standard: ASTM
-
Supplier: Mark-10 Corporation
Description: The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric
- Test Standard: ASTM
- Application: Compressive
-
Supplier: AMPP Resources
Description: This guide covers and describes the factors that influence laboratory immersion corrosion tests, particularly mass loss tests. These factors include apparatus, sampling, test specimen, test conditions (test solution composition, temperature, gas sparging, fluid motion, solution volume, method of
-
Supplier: Mark-10 Corporation
Description: The G1086 COF fixture is an integral part of a COF measurement system, typically including a motorized test stand and COF gauge. The G1086 can be used for a wide range of materials, ideal for conformance to ASTM D1894 and other relevant standards. Static and kinetic coefficients can be
- Test Standard: ASTM
- Application: Friction / Wear
-
Supplier: R. S. Hughes Company, Inc.
Description: comes in black and meets ASTM F 696 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with latex and offers a beaded cuff. Proper sizing is important when buying this SKU. The size for this product is 6.5.
- Clothing Type: Gloves
-
Supplier: Accuris
Description: Fabrication additive - Principes g\xe9n\xe9raux - Exigences pour l\x92achat de pi\xe8ces
-
Supplier: Bunting Bearings, LLC
Description: C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20535, ROCKWELL CERTIFIED HARDNESS TEST BLOCKS "B"
-
Supplier: Total Plastics, Inc.
Description: An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks Valve bodies Drip trays Hoods and ducting Instrument housings Pump components Secondary containment Structural components
- Features: Flame Retardant (e.g. UL 94 Rated), UL Approved
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Flexbar Machine Corporation
Description: hand-held impact indenter drives a 1/16" diameter carbide ball into the sample with a calibrated impact. The impression diameter is read directly with a microscope containing a calibrated reticle. Certification of the calibrated test block in accordance with ASTM E18 (Section 20) is available
-
Supplier: Medisca Inc.
Description: Elongation: 500 % Packaging: HDPE/Poly Wallet Leak Tested Meets or Exceeds FDA Requirements with 510(k) Registration Meets or Exceeds ASTM D3578-00 Standards Particle and Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized
- Clothing Type: Gloves
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510
- Inside Diameter: 0.386 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.17 inch
- Number Size: 3/8"
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510
- Inside Diameter: 1 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.125 inch
- Number Size: 1"
Find Suppliers by Category Top
Featured Products Top
-
The epoxy is formulated with a specialty filler with a particle size ranging from 5 to 30 microns. It is a flowable system with a mixed viscosity of 45,000-65,000 cps at room temperature. This filler size and its relatively flowable viscosity enable the EP53TC epoxy to fill small voids making it (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
This test measures flame spread across a material’s surface and smoke development. It classifies materials (e.g., Class A / Class 1) based on how fast flames move and how much smoke they emit under standardized conditions. ASTM E662 – Smoke density Smoke can (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
73 65 Tensile psi 2,702.80 2,886.10 2 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-750 (AMS 5542, 5582, 5598, 5667) Waspaloy (AMS 5544, 5586, 5706, 5708) Other metal options are available. Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Teflon (AMS 2515) Other plating options are available. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
sinks. SARCON® EGR30A also provides excellent absorption effectiveness across a broad frequency spectrum while exhibiting a thermal conductivity of 3.0 W/m°K (ASTM D 2326) and a thermal resistance of 1.65 K-cm2/W at 14.5 PSI. This highly versatile (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Global Market Growth: The semiconductor ceramics market is expected to grow from USD 2.77 billion in 2024 to USD 4.26 billion by 2031 (CAGR 6.8%). By meeting strict international standards (e.g., ASTM (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
risk Early detection of susceptibility helps avoid costly field repairs, recalls, or product downtime. Support regulatory or specification compliance Many industries require resistance to microbial growth per MIL-STD, ASTM, IEC, or other standards (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc.
More Information Top
-
ZCP2013ITSCL
Three kinds of wear test, dry rubberwheel (3-body, ASTM G65 ), dry abrasion (2-body, ASTM D6037) and pin-on-disk (ASTM G99), as well as CoF measurement have been conducted under uniform conditions.
-
Green Tribology, Green Surface Engineering, and Global Warming
In the standard test condition of ASTM G65 , practice A, the applied load (Fn) against the specimen is fixed at 130 N (29.2 lb) as well as d, the linear distance, because the wheel diameter and number of revolutions are fixed.
-
ZCP2013ITSCSEN
Dry sand rubber wheel, DSRW, abrasion wear testing was conducted according to the ASTM G65 (Fig 1-b).
-
Investigations of layers thermally molded to the resistance in comparison with hard chromium layers by through abrasion of dominated tribological stress
Abstract HVOF layers of Eisen‐ and nickel base hard alloys as well as become of WC/Co(Cr) and Cr3C2 / Ni20Cr with respect to its wear behavior by stress through loose Scratchily ( ASTM G65 and ASTM G75) with APS Al2O3 / TiO2 …
-
Investigations of abrasive wear of steel surfaces strengthened by vibro-arc carbonization/layering
The investigations have been performed according to the standards of ASTM G65 –94—Dry Sand Rubber Wheel Abrasion Test, and ASTM G132—Standard Test Method for Pin Abrasion Testing.
-
ZCP2013ITSCSEN543
Abstract A number of common thermal surfacing materials for soil tillage applications were ranked for abrasive wear by drysand rubberwheel testing according to ASTM G65 .
-
ZCP2010ITSC010
Dry-sand rubber-wheel procedure according ASTM G65 was used to investigate low stress abrasion, whereas for high stress abrasion investigations a steel wheel was used.
-
ZCP2007ITSC1011
These impart dry wear conditions according to ASTM G65 (Rubber Wheel test) and wear by abrasive suspensions according to ASTM G75 (Miller test).
-
The Control of Sand Curtains Used in Abrasion Testing
Abrasion testing that follows the ASTM G65 -04(2010) test method involves the delivery of a test sand to an abrasion wheel that removes material from a test specimen.
-
Plasmaelektrolytische oxidation of thermally molded aluminum layers
The wear resistance of oxidized layers is judged by means of two wear tests ( ASTM G65 and ASTM C1624).
Indicates content that may require registration and/or purchase.