Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This guide defines terms and introduces basic methods for probability sampling of discrete populations, areas, and bulk materials. It provides an overview of common probability sampling methods employed by users of ASTM standards. 1.2 Sampling may be done for the
-
Supplier: ASTM International
Description: 1.1 This guide defines terms and introduces basic methods for probability sampling of discrete populations, areas, and bulk materials. It provides an overview of common probability sampling methods employed by users of ASTM standards. 1.2 Sampling may be done for the
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAMPLING AGGREGATES *** ALSO SEE ASTM D75 (S) ***
-
-
Supplier: ASTM International
Description: Standard Practices for Sampling Water
-
Supplier: ASTM International
Description: Classification for Fish Sampling (Withdrawn 2021)
-
Supplier: Accuris
Description: STANDARD GUIDE FOR INSPECTING MECHANICAL COAL SAMPLING SYSTEMS THAT USE CROSSCUT SAMPLE CUTTERS FOR CONFORMANCE WITH CURRENT ASTM STANDARDS
-
Supplier: Accuris
Description: ASTM ELEARNING: D4057 Microlearning: Spot Sampling: SINGLE-USER LICENSE
-
Supplier: Accuris
Description: ASTM ELEARNING: D4057 Microlearning: Running and All Levels Sampling: SINGLE-USER LICENSE
-
Supplier: CANNON Instrument Company
Description: ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and
- Dynamic Viscosity Range: 9,000 to 150,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: Hilliard Corporation (The)
Description: HILCO Laboratory Services provide a full suite of rigorous world-class test capabilities to support industrial filtration and fluids analysis. Our Laboratory Services are used in product development, evaluating potential customer problems or needs, and competitor performance. Our laboratory houses
- Test / Certify To: ASTM, ISO
- Capabilities: Evaluation and Analysis
- Industry: Fuels / Gas & Oil, Hydraulics / Pneumatics, Industrial
- Services: Oil Analysis / Fluids Testing, Performance Testing
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide the best quality
-
Supplier: SKS Science Products
Description: These clear glass shorty sample vials are part of the aqueous series and come with solid-top black phenolic closures with 14B white rubber liners. Both cap and liner are autoclavable and have substantial resistance to chemicals, acids and bases. This combination is ideal for general sampling
-
Supplier: SKS Science Products
Description: manufactured from Wheaton 33® low extractable borosilicate glass, (meets ASTM Type I Class A and USP Type I standards)
- Connection Type: Screw Thread
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reference / Chemical Standard, Specialty / Other
- Applications: Water Treatment
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Function: Biocide / Cidal Agent, Insecticide / Pesticide, Reference / Chemical Standard, Specialty / Other
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Applications: Water Treatment
-
Supplier: SKS Science Products
Description: ASTM Type I Class A and USP Type I standards)
- Connection Type: Screw Thread
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Port Plastics, Inc.
Description: The Port Plastics family offers a broad range of plastics for direct contact with food. We offer the widest range of plastics that meet both FDA compliance & EU compliance. Whether you are baking at high temperatures or moving high volumes of product at room temperature we have compliant food grade
- Features: Other
-
Supplier: Restek
Description: These solutions are prepared from a single source (one refinery) product. The weathered materials indicate the percent weight loss from the original material. Samples of regular and premium grade unleaded gasoline were collected, then blended in equal volumes. There are four general types of
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working principle Circular fabric sample under a certain pressure, and standards such
-
Supplier: Gilson Company, Inc.
Description: ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: Cole-Parmer
Description: • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test sample at an elevated temperature. Compare the tarnish color of the strip to a
- Function: Reference / Chemical Standard
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Description: ASTM D1765, although OAN testing using paraffin oil on some speciality blacks and powder blacks might result in unacceptable differences as compared to OAN testing using DBP oil. While studies have shown the two oils to give comparable precision, paraffin oil offers the advantage of being
-
Supplier: CSA Group
Description: ASTM D1765, although OAN testing using paraffin oil on some speciality blacks and powder blacks might result in unacceptable differences as compared to OAN testing using DBP oil. While studies have shown the two oils to give comparable precision, paraffin oil offers the advantage of being
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining whether a sample of sealant will cause staining of the substrate when in the contact with masonry, concrete, or stone (marble, limestone, sandstone, granite, etc.).
-
Supplier: Adhesives.org
Description: This test method covers four types of laboratory tests to determine if a joint sealant has a probability of staining a porous substrate (such as marble, limestone, sandstone, and granite). The tests are on compressed samples and include (1) storage under standard laboratory conditions, (2) storage
-
Supplier: LECO Corporation
Description: minutes Complies to EPA Method 7473 and ASTM D6722 Windows®-based operating software Optional 45-position autoloader available
- Analysis Method / Detection Technology: Dry Combustion Analysis
- Sample Form: Liquid / Slurry Samples, Solid Samples
- Features: Other
-
Supplier: Mark-10 Corporation
Description: The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with concentric
- Test Standard: ASTM
- Application: Compressive
-
Description: This guide covers and describes the factors that influence laboratory immersion corrosion tests, particularly mass loss tests. These factors include apparatus, sampling, test specimen, test conditions (test solution composition, temperature, gas sparging, fluid motion, solution volume, method
Find Suppliers by Category Top
Featured Products Top
-
ASTM Standards for Flame Retardant Foam – What You Need to Know Industries that demand superior safety for people, equipment, or essential payloads require (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, and ASTM D8340 Automation options available to measure more than 500 samples unattended The OMNIS NIR Analyzer is fast! Built-in sample recognition, a rapid sample heating and cooling option directly at the sample, and the ability to predefine complete (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
. As a program participant, you receive different samples (representative of the product line) for each test cycle, electronic data submittal forms, and test instructions. Your laboratory performs the test that you normally conduct within your own facility using the specified ASTM methods cited in (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
To meet the UL 1203 requirements, samples of EP41S-6 were exposed to saturated vapors in air for the following chemicals: acetic acid (glacial), acetone, ammonium hydroxide (20% by weight), ASTM reference fuel C, diethyl ether, ethyl acetate, ethylene (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
start to finish: our rinsing process is another key differentiator for our semiconductor industry clients. Our work adheres to both semiconductor-specific industry standards (SEMI F19-0185) and general industry standards commonly used like ASTM B912. Able is also a ISO 9001 (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
Features Features and Benefits Conforms to ASTM D6728 - "Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry" No sample preparation 30 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
SpectrOil RDE-OES consists of three main components. These components are: Excitation Source - introduces energy to the sample. This includes a high voltage AC source that applies voltage (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
engine oil. Features & Benefits • Conforms to ASTM D8004 - "Standard Test Method for Fuel Dilution of In-Service Lubricants Using Surface Acoustic Wave Sensing" • Direct fuel (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Standard Method for Hydrogen Content in Fuels (ASTM D7171-16)
(NMR) offers the opportunity to monitor the hydrogen content of fuels rapidly, non-destructively and with minimal sample preparation.
-
On-Site testing of Spray Applied Polyurethane Foam (SPF)
feet or fraction thereof. These core samples must be tested for foam thickness, lift thickness, compressive strength (ASTM D 1621), density (ASTM D 1622), and cell structure (ASTM D 2856).
-
Effects of Graphite Type, Purity and Concentration on Grease Performance (.pdf)
from ASTM D2266 were augmented with graphs of coefficient of friction plotted as a function of time and optical micrographs of four-ball wear scars for each sample tested. Four-Ball Wear testing (D2266) shows that grease performance is a function of graphite type. There is very limited evidence
-
Biodiesel filtration with MaxFlo case study Filter Press
. There was initial particle bleeding through in the filtrate. Circulation of filtrate was conducted to help initial cake layer formation inside the filter press to prevent further particle bleed through. After 5 minutes circulation, the filtrate became clear visually. A filtrate sample was sent to the lab
-
Importance of Hardness Testing
measured, mixed, and cured properly. Adhesive Sample and Equipment for Hardness Testing. Master Bond hardness testing is based on ASTM D 2240 standards and requires a durometer, durometer stand and a fully cured test sample (at least 1/8" thick). Below are the models used by Master Bond. Tools used
-
CHEMEON TCP-NP Knowledge Base/FAQ
the processing time, increase output rate and lead to significant savings. Salt Spray Corrosion: Five (3x10 in2) 2024-T3 and five (3x10 in2) 7075-T6 panels were processed with CHEMEON TCP-NP at room temperature (65-75 °F) for 5 min and cured at room temperature for 24 hrs. Cured samples were subjected
-
Dielectric Materials for Use in Radomes
values (1 - 2) are often desirable for applications of materials intended for use as insulators. [3]. The standard test method for measuring the dielectric constant of polyurethane foam is ASTM D2520, which tests characteristics at microwave frequencies. It involves placing a sample of the material
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
In some cases, ASTM sampling and test methods are reproduced in regulations.
-
ASTM MONO9 - Spectroscopic Analysis of Petroleum Products and Lubricants
ASTM Sample LU 0605 Test Method D4628 AAS D4927 A WDXRF D4927 B WDXRF D4951 ICP-AES D5185 ICP-AES D6481 EDXRF LU 0705 D4628 AAS D4927 A WDXRF D4927 B WDXRF D4951 ICP-AES D5185 ICP-AES D6481 EDXRF LU 0801 …
-
Review of Standards for Surface and Dermal Sampling
[26] Ashley, K., Schlecht, P. C., Song, R., Feng, A., Dewalt, G., and McKnight, M. E., “ ASTM Sampling Methods and Analytical Validation for Lead in Paint, Dust, Soil, and Air,” in Sampling Environmen- tal Media, ASTM STP 1282; Morgan, J …
-
Review of Standards for Surface and Dermal Sampling
[26] Ashley, K., Schlecht, P. C., Song, R., Feng, A., Dewalt, G., and McKnight, M. E., “ ASTM Sampling Methods and Analytical Validation for Lead in Paint, Dust, Soil, and Air,” in Sampling Environmental Media, ASTM STP 1282; Morgan, J. H …
-
Combustion Byproducts Recycling Consortium
Figure 4.14 - Prepared ASTM samples for compression test .
-
Federal Register > Thursday, November 6, 1997 > [62 FR 60138] Coal Moisture; Republication
The expansion of the existing definitions to incorporate by reference specific ASTM sample collection methods and test procedures provides precise technical standards to facilitate operator compliance with OSM's requirements, and provides a consistent basis to calculate all excess moisture allowances.
-
Federal Register > Tuesday, December 3, 1996 > [61 FR 64220] Coal Moisture
The existing definition of inherent moisture would be expanded to incorporate by reference the specific ASTM sample collection methods and test procedures shown in §870.19, Table 2, Calculating INHERENT moisture percentage in HIGH-rank coal, and §870.20, Table 4, and …
-
Chapter 2—Techniques, Procedures, and Practices of Sampling of Concrete and Concrete-Making Materials
Others like fly ash ( ASTM Sampling and Testing Fly Ash or Natural Pozzolans for Use as a Mineral Admixture in Portland Cement Concrete (C 311)) involve the same problems that are found in cement sampling, but obviously are different from those for …
-
Techniques, Procedures, and Practices of Sampling of Concrete and Concrete-Making Materials
TABLEI-- ASTM Sampling Standards for Concrete and Con- crete-MakingMaterials.
Indicates content that may require registration and/or purchase.