Products/Services for Atlantic Plastic Stretch Films
-
Shrink Wrap and Stretch Films - (538 companies)...such as ASTM D4649 are used for selection and use of stretch wrap films. ASTM D5416 and BS 2782-6 discuss the methods of testing abrasion resistance and shrinkage on heating respectively. Image credits: ASI Atlantic Shrink Wrapping Inc. | U.S. Plastic... -
Plastic Sheet and Plastic Film - (858 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic... -
Stretch Wrappers - (328 companies)Stretch wrappers are machines that are used to wrap plastic foil around a pallet load. Stretch wrappers are machines that are used to wrap plastic film around a loaded pallet. The film provides extra support while the products are being transported... -
Sheet and Film Dies - (17 companies)Sheet and film dies, also referred to as slit dies, create large, thin expanses of plastic material from extruded polymers. Sheet and film dies transform extruded polymer into thin, malleable masses after extrusion. These dies process polymers...
-
Stretch Forming Machines - (11 companies)...a metal blank to both plastic and elastic deformation. First, the blank is positioned on a die table and locked into place with hydraulic holding jaws. A ram-driven punch then stretches the material over the die to produce the desired shape. When... -
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Polymers and Plastic Resins - (879 companies)...conscious environments. Tensile strength is the maximum stress a material can withstand while being stretched or pulled before necking deformation occurs. Material Types and Grades. Material types for polymers and plastic materials include cross-linked...
-
Photographic Films - (21 companies)How to Select Photographic Film. Photographic films are plastic sheets used to capture images by exposing the layers of plastic to light for specific periods of time, depending on the quality. They consist of sheets of plastic coated...
-
Film Cameras - (14 companies)Film Cameras use photographic film, usually a plastic coated with a light-sensitive emulsion, that when exposed to light, forms a latent image. A chemical process called film developing is later applied to the film to produce visible images.. Film...
-
Film Capacitors - (282 companies)Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator...
Product News
-
ExxonMobil - Polyethylene Products
Alliance Films boosts Pre-Stretch Film Performance Alliance Films, based in Wisconsin, collaborated with ExxonMobil Signature Polymers and Cloeren to develop a high-performance pre-stretch film designed to deliver strong holding force, high stretchability, and reliable puncture and tear resistance. Using advanced 67-layer NanoLayer TM coextrusion technology, the 12.7-micron film combines Exceed TM metallocene polyethylene and Vistamaxx TM performance polymers to achieve exceptional mechanical strength and a wide operating window. Produced... (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ExxonMobil - Polyethylene Products
Stretch film incorporating PCR content Exceed TM Tough m 3812.CB performance polymer is an excellent post-consumer recycled (PCR) content blend partner. As demonstrated in ExxonMobil testing, it helps enable the incorporation of up to 20% PCR content in a machine-wrap stretch film solution, with reduced impacts from gels and improved wrapper consistency. (read more)Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
ExxonMobil - Polyethylene Products
Stretch hood packaging for the cement industry Working together, Zhejiang Bili, BEUMER and ExxonMobil created a stretch hood film with Exceed TM Tough+ m 0512 metallocene polyethylene and Vistamaxx TM 6102FL performance polymers for the palletization of bagged cement. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ExxonMobil - Polyethylene Products
Palletization logistics using stretch hood Helping to improve palletization logistics using stretch hood at Tiong Huat. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Atlantic Rubber Company, Inc.
Stretch Your Budget with Top Gum Rubber Tubing! Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Advance Lifts, Inc.
Series 200 Semi Automatic Stretch Wrappers Series 200 Semi Automatic Stretch Wrappers. This series of semi-automatic stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. The Series 200 pallet stretch wrapper is a feature rich machine which goes a long way toward automating the stretch wrapping procedure and producing very consistent loads. Built-to-last, our pallet wrapper machines are suitable for a wide range of applications. Inquire about our semi-automatic stretch... (read more)Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
Atlantic Rubber Company, Inc.
Atlantic Rubber to Expand Product Offerings Atlantic Rubber Company, Inc. is excited to announce a new partnership with Monarch-McLaren, LTD, a leading manufacturer of high-quality leather and synthetic sealing products. This collaboration strengthens Atlantic Rubber 's commitment to delivering innovative sealing solutions to a wide range of industries. Monarch-McLaren, LTD specializes in manufacturing a diverse array of sealing products, including leather gaskets, hydraulic seals, pneumatic packing, leather washers, cup piston flange... (read more)Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
MarsMetal
Mars Metal Heads to DEFSEC Atlantic 2026 Mars Metal Company is heading east. From October 6 to 8, 2026, Company President Kevin Milne and Bill Souter, Custom Keel Sales & Design, will be at DEFSEC Atlantic at the Halifax Convention Centre. Mars Metal is proud to join one of Canada 's largest networking events for the aerospace, defence, and security industries as a certified defence manufacturing partner. If you 're part of the supply chain for major Canadian Armed Forces procurements, this is your chance to meet the team behind... (read more) -
Golden Collar Technology Co., Ltd .
PTFE films Our premium PTFE films are engineered for industries requiring superior thermal stability, electrical insulation, and chemical resistance. Manufactured from high-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200 C to +260 C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE films are ideal for insulation... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
ExxonMobil - Polyethylene Products
Videplast & ExxonMobil create cast silage film Silage stretch films protect bale in the field, help to keep nutritious content of fodder, offer farmers opportunities to increase milk/meat quantity and quality. The toughness performance provided by Exceed TM m 3516.PA metallocene polyethylene prevented damage in the field and during handling maintaining integrity of bale wrap. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… century_N|393 education_N|50 journey_V|3 preach_V|9 lecture_V|10 open_air_N|8 museum_N|11 woods_N|29 wood_N|509 historic_J|10 firsthand_R|4 ocean_trip_N|1 body_of_water_N|51 atlantic _ocean_N|51 lock_N|33 canal_N|49 … … let_V|36 selling_price_N|4 limp_J|5 droop_V|58 weakening_N|7 concentration_N|55 thin_J|375 stunt_V|6 dilute_V|19 component_N|166 accessory_J|11 manufacture_V|51 decrease_N|45 strong_J|410 fluoride_N|6 water_supply_N|4 dental_J|8 decay_N|49 augment_V|3 electronics_N|28 voltage_N|57 current_J|179 volume_N|125 scope_N|62 aperture_N|17 dilation_N|13 lengthen_V|7 widen_V|9 stretch _V|59 tight_R|5 discrepancy_N|2 noticeable_J|21 … … extreme_N|23 harsh_J|53 contrast_N|23 photographic_ film _N|16 strengthen_V|57 solute_N|3 mixture_N|157 … … jackknife_N|2 knife_N|46 stick_in_V|3 contain_V|1075 abruptly_R|34 scramble_V|11 boo_N|1 pillow_N|14 pretended_J|3 bottle_N|65 kiss_V|7 forfeit_V|6 chaser_N|1 plastic _J|12 playing_card_N|39 deck_of_cards_N|2 …
-
IV. - Works of Committees
… d ~ tail of mle start the successive r ~ gressions of the layer of ice, on … … ~ h the pressure of a portion of the ~corce having a comparable extension h cel! e … … however the Earth sour accompagn~es of corresponding ddplacements and of physical modifications of plastic deep masses and … … of altitude that had out the deep d ~ pressure of the North- Atlantic and on the …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… soccer_player_N|2 referee_N|4 strike_back_V|2 retaliate_V|2 hamas_N|1 get_even_V|1 third_base_N|4 mothproof_J|1 outplay_V|1 dark_horse_N|1 chicken_soup_N|1 expend_V|1 magnetic_field_N|1 plastic _bag_N|3 centennial_J|1 repose_V|4 … … sheer_V|1 pull_over_V|1 colorado_river_N|2 newark_N|2 get_around_V|1 administrator_N|4 revisit_V|1 haunt_V|7 cruise_V|5 tour_V|1 provence_N|1 antarctic_J|1 sledge_V|2 atlantic _N|5 trek_V|2 sled_N|1 … … alight_V|2 misfortune_N|2 beach_V|1 disembark_V|1 touch_down_V|1 istanbul_N|1 undershoot_V|1 rear_back_V|1 drop_open_V|1 lotus_position_N|1 bristle_V|2 fall_over_V|1 right_V|2 stretch _out_V|2 sag_V|3 comfortably_R|5 … … aide_N|3 task_V|1 second_V|1 overseas_R|3 parks_N|3 nominate_V|2 borough_N|1 peasant_N|5 civil_defense_N|1 tenure_V|1 kick_upstairs_V|1 archangel_N|1 baronetize_V|1 film _director_N|1 lionize_V|1 knight_V|1 …
-
wn_g.pl (finlayson-gwc2014.zip)
… a sharp prow, flat bottom, and triangular sail; formerly used along the northern Atlantic coast of the … ) with a flexible upper of leather or plastic and a sole and heel of heavier material'). g … … association with some sacred thing or person'). g(104210591,'the clinging transparent plastic film that is used … … 104216013,'the grounds at either side of a house'). g(104216106,'a short stretch of railroad track …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… platoon_N|8 glued_J|2 signpost_N|1 doorman_N|3 sawhorse_N|1 haberdashery_store_N|1 entranceway_N|1 scrape_V|6 fringed_J|2 epaulet_N|1 spic_J|1 visored_J|1 fingerprint_man_N|1 fingerprint_N|5 killer_N|8 top-grade_J|1 piano_player_N|1 staccato_J|1 broadly_R|1 exaggerated_J|2 act_out_V|2 bucket_N|2 snap_N|1 pantomime_V|1 cleanly_R|2 ballet_dancer_N|1 cinch_N|2 stretch _pants_N|1 twine_V|4 cavort_V|3 murdered_J|1 … … roll_up_V|1 revised_J|3 louse_up_V|2 battlefield_N|3 film _V|2 check_out_V|7 manpower_N|4 see_eye_to_eye_V|1 … … limp_V|3 eastward_R|1 onboard_R|3 seaman_N|2 journal_N|3 prejudiced_J|1 enigma_N|1 far_east_N|2 north_pole_N|2 geographer_N|1 fit_out_V|1 westward_R|3 middle_ atlantic _J|1 northwest_J|1 leak_out_V|4 … … greenwich_time_N|2 seismic_J|1 alaska_N|15 arizona_N|1 longitude_N|1 military_service_N|1 freighter_N|1 maroon_V|1 geology_N|1 buried_J|2 restlessness_N|1 overemphasize_V|2 unsolved_J|3 plastic _J|2 twisting_J|1 dynamite_N|1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… the United States |sailboat_N sharp_J prow_N flat_J bottom_N triangular_J sail_N formerly_R use_V northern_J atlantic _coast_N united_states_N 04185529_N| … … fit the foot (below the ankle) with a flexible upper of leather or plastic and a sole … … or person |place_of_worship_N hallowed_J association_N sacred_J thing_N person_N 04210591_N| the clinging transparent plastic film that is used … … 04216013_N| the grounds at either side of a house |grounds_N ground_N side_N house_N 04216106_N| a short stretch .
-
noun.artifact (finlayson-gwc2014.zip)
… a sharp prow, flat bottom, and triangular sail; formerly used along the northern Atlantic coast of the … … fit the foot (below the ankle) with a flexible upper of leather or plastic and a sole … … some sacred thing or person) } { shrink-wrap, film2,@ (the clinging transparent plastic film that is used … … either side of a house) } { siding1, railroad_siding, turnout3, sidetrack, railroad_track,@ (a short stretch of railroad track …
-
https://www.duo.uio.no/bitstream/handle/10852/15412/Shammas.pdf?sequence=2
… until 1952; some know the place from Henri Charrière’s Papillon and the 1972 film by the same … The British had their Saint Helena in the South Atlantic Ocean, where Napoleon Bonaparte was sent as … … though it does not always stop them from trying: In 2011, six Mexican inmates made newspaper headlines around the world as they tried to swim a 70-mile stretch from the low- security … … about 60 miles with plastic bottles as flotation devices …
-
Evaluation and suitability of biomaterials for modified atmosphere packaging of fresh salmon fillets
… Germany), ensuring the use of dry materials and with extrusion conditions and bubble stretching (blow-up ratio … * http://www.european-bioplastics.org/: (a) Compostable plastics certified according to EN13432 and based on renew- able … … was good and comparable to standard low- density polyethylene (LDPE), with a stable film bubble allowing monolayer … The fish used were Atlantic salmon (Salmo salar L.), reared at the west coast of Norway by …
-
Effects of UV‐B radiation on soybean yield and seed quality: a 6‐year field study
This planting density is within commonly used sowing practices for the mid- Atlantic region. Tbe entire lamp support system was suspended from guide wires stretched between 3 m tall poles at … Lamps were filtered eitber with 0.13 mm thick cellu- lose diaeetate (transmission down to 290 nm) for sup- plemental UV-B radiation or 0.13 mm Mylar Type S plastic film (absorbs all radiation below 320 nm) as a control (Murali …
Indicates content that may require registration and/or purchase.