Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: low-power, Embedded Microcontroller MCU, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-ATM90B62A-RY can be used for catalog matching and
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: AOP ATM OAM PROCESSOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFW720ATM can be used for catalog matching and distributor lookup.
- Features: MOSFET
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: equipment safety, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-ATM-FHID can be used for catalog matching and distributor
- Approvals / Standards: RoHS Compliant
-
System on a Chip (SoC) - Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- PXB4330EV2.1Supplier: Acme Chip Technology Co., Limited
Description: AOP ATM OAM PROCESSOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-1 can be used for catalog matching and distributor lookup.
-
Supplier: DigiKey
Description: Embedded systems, Console/Set-Top boxes PMIC 48-TQFN (6x6)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Intelligraphics, Inc.
Description: ATM, T1/E1/J1, xDSL and others. Intelligraphics’ development team possesses broad development expertise in all areas of network driver development and system level software to support PC, embedded systems, and telecommunications hardware. Our data networking driver
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
-
Supplier: Global American, Inc.
Description: The BluStar DS-7701, Configurable Mini-ITX Embedded System, with 2nd Generation Intel® Core™ processors featuring 1 x GbE LAN, DVI-D and VGA dual display, up to 16GB DDR3 memory, 2 x 2.5” HDD/SSD or 1 x 3.5" HDD and 5 x RS232, x 1 RS232/422/485. The new 2nd Generation Intel® Core™
- RAM: 16 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Aaeon Systems Inc.
Description: There is a Mini card for expansion purposes as well. "The AEC-6635 supports a wide variety of operating systems, including Windows® XP Embedded, Windows® XP, Windows® 7 and Linux Fedora 2.4." says Godfrey Chang, Product Manager of AAEON's Panel Appliance & Automation Division.
- Operating Temperature: -4 to 122 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Moxa Inc.
Description: MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial
- Number of ports: 4
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection box used by most other products, the CP-204J multiport serial
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Features: Other
- Network / Bus: PCI
-
Supplier: AAEON Electronics, Inc.
Description: Channels Full Remote Function Via WindowsR IE Browser Self-Diagnosis For Abnormal System And Hard Disk Drive Conditions Optional Mobile Surveillance With Your PDA Or Smartphone Easily Integrated With NAS, ATM, POS, Access Control Complete Fanless Design With 5 International Patents
- Number of Video Inputs: 4
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Image: Color
-
Supplier: Moxa Inc.
Description: The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: IC Realtime, LLC
Description: surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR. Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: of a modern industrial or commercial environment. Its compact small size design, enable WL-R200 Router easy to be embedded into other equipment or system. With optional GPS capability, enable the router ideal for fleet tracking or access management. The WL-R200 with Ethernet
- Number of Ports: 2 #
- Data Rate: 0.15 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
-
Supplier: ZyXEL Communications, Inc.
Description: system temperature goes higher than the configured threshold, thermal cutoff protection kicks into action and the system will shut down automatically. Sophisticated OAM&P Element Management System (EMS) The IES-5000 provides various management methods: local console port,
- Network Equipment: Gateway
-
Supplier: Electro Standards Laboratories
Description: PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals, ATMs and serial communications in harsh environments. The Model 4152 / 4153 Fiber to Multi-Point Converter is designed to operate from -40°C to
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: from virtually anywhere over a LAN/WAN or internet connection. Typical devices include PLC, motor controls, power monitoring, multi-drop data collection devices such as POS, barcode readers, time clocks, scales, data entry terminals, ATMs and other remote serial communications devices.
- Network: 100Base-T, 10Base-T, RS232/422/485
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator, Rack Mountable
-
Supplier: ZyXEL Communications, Inc.
Description: when the system temperature goes higher than the configured threshold, thermal cutoff protection kicks into action and the system will shut down automatically. Sophisticated OAM&P Element Management System (EMS) The IES-5005 provides various management methods: local console
- Network Equipment: Gateway
-
Supplier: Security Camera Warehouse
Description: Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens Fixed Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in
- Camera Function: Video
-
Supplier: ZyXEL Communications, Inc.
Description: worldwide. A side-slip plug-in and pull-out mesh filter, which is cleanable and reusable, is equipped to make it dust-proof and suitable for open-air installations. Moreover, the rotational speed of the fan module is automatically adjusted according to the system temperature. The feature not
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
The Swissbit N7000 is a versatile PCIe Gen4 NVMe SSD platform developed to balance performance, power efficiency, and cost in embedded and industrial systems. More than 30 configurations are available to support different capacity, feature, endurance, and operating (read more)
Browse Memory Modules Datasheets for Swissbit AG
Conduct Research Top
-
High Speed OC-3/12 and STM-1/4 Test Platforms for Channelized and UnChannelized Applications
wire-speed processing on optical ports for functions such as BERT, Recording, Playback, Monitoring of Channelized and UnChannelized applications, such as Asynchronous Transfer Mode (ATM), Packet over SONET (PoS), and Channelized Applications for embedded T3s, E3s, T1s, and E1s
More Information Top
-
Subject Index
Grover, W.D., T-NTW Aug 99 558-574 Electric variables control; cf. Power control Electromagnetic interference; cf. Radiofrequency interference Embedded systems ATM reassembly, parallel embedded-proc. archit.
-
Modeling UI agents for public environments to enhance the V2oIP embedded ATM access point services
The embedded ATM system has two major process scenarios: one is the physical operation service and the other is the wireless operation service.
-
Kernel Clusterand SVMs-Based Algorithm for Iris Rough Classification in Massive Databases
The application of iris recognition has already been employed in some countries, such as an ATM - embedded system by Siemens Nixdorf, a system of iris recognition in JFK international airport in New York and Logan airport in Boston.
-
Immune-Inspired Adaptable Error Detection for Automated Teller Machines
ATMs are embedded systems for financial-related services, such as dispensing cash, bank account enquiries, printing of balances, and cheque deposits.
-
A parallel embedded-processor architecture for ATM reassembly
Index Terms— ATM , embedded systems , medium access con- trol, segmentation and reassembly.
-
Service convergence using MPLS multiservice networks
PE1 advertises the IP addresses that are reachable through PE2 into the ATM network using IP embedded ATM end system addresses (AESA) as externally reachable addresses.
-
Hardware/software codesign and rapid prototyping of embedded systems
Typical examples of today’s complex embedded systems are ATM switch- ing fabrics, Internet Protocol network routers with Quality of Service requirements or switch- ing centers, and base stations for mobile com- munication.
-
Supporting high‐performance I/O in QoS‐enabled ORB middleware
His research focuses on design patterns, implementation, and experimental analysis of object-oriented techniques that facilitate the development of high-performance, real-time distributed object computing systems on par- allel processing platforms running over high-speed ATM networks and embedded system interconnects.
-
Developing next-generation distributed applications with QoS enabled DPE middleware
His research focuses on design patterns, implementation, and experimental analysis of object-oriented techniques that facilitate the development of high-performance real-time distributed object computing systems on parallel process- ing platforms running over high-speed ATM networks and embedded system interconnects.
-
An overview of the Real-Time CORBA specification
His interests include object-oriented techniques for developing high-performance, real-time distributed-object com- puting systems on parallel processing platforms run- ning over high-speed ATM networks and embedded system interconnections.
Indicates content that may require registration and/or purchase.