Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: ATR-FTIR spectrometer integrated into a custom-built sample line, which branched off from the exhaust pipe of a diesel engine. Lacquers were deposited on the diamond prism at 100 °C or less, while no lacquer was deposited at 120 °C. Time-dependent ATR-FTIR spectra were
-
Supplier: Arcoptix S.A
Description: The 3rd generation FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of FTIR has reduced sensitivity to temperature fluctuations and vibrations. High sensitivity of the
- Spectral / Wavelength Range: 2,000 to 12,000 nm
- Resolution: 2,500,000 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
-
Supplier: SAE International
Description: microscopy (ATR-FTIR: Attenuated-Total-Reflection Fourier-Transform-Infrared-Spectroscopy) or mass spectrometry (TOF-SIMS: Time-of-Flight Secondary-Ion-Mass-Spectrometry), a direct analysis of the original deposit material is possible. In order to analyze the chemical composition of
-
-
Supplier: Accuris
Description: Styrene-butadiene rubber (SBR) - Determination of the microstructure of solution-polymerized SBR - Part 2: FTIR with ATR method
-
Supplier: Accuris
Description: Styrene-butadiene rubber (SBR) - Determination of the microstructure of solutionpolymerized SBR Part 2: FTIR with ATR method
-
Supplier: Accuris
Description: Styrene-butadiene rubber(SBR) - Determination of the microstructure of solution-polymerized SBR - Part 2: FTIR with ATR method
-
Supplier: Arcoptix S.A
Description: especially developed with process-monitoring applications in mind, using fibered ATR probes. The Arcoptix FTIR-FC can be equipped with both 4-stage thermo-electrically (TE) cooled or liquid-nitrogen cooled MCT detectors. The TE-cooled detectors in the FTIR-FC are the most
- Spectral / Wavelength Range: 2,000 to 16,000 nm
- Resolution: 2,500,000 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Cooled Detector
-
Supplier: Accuris
Description: Standard Test Method for Determination of Biodiesel (Fatty Acid Methyl Esters) Content in Diesel Fuel Oil Using Mid Infrared Spectroscopy (FTIR-ATR-PLS Method)
-
Supplier: CSA Group
Description: ISO 21561-2:2016 specifies procedures for the quantitative determination of the microstructure of the butadiene and the content of styrene in solution-polymerized SBR (S-SBR) by Fourier Transform Infrared Spectrometry (FTIR) with Attenuated Total Reflection (ATR) method. The styrene
-
Supplier: ASTM International
Description: will cause a negative bias. Note 1: Using the proper ATR sample accessory, the range maybe expanded from 1 to 100 volume %, however precision data is not available above 20 volume %. 1.2 The values stated in SI units of measurement are to be regarded as the standard. The values given in
-
Supplier: ASTM International
Description: will cause a negative bias. Note 1: Using the proper ATR sample accessory, the range may be expanded from 1?% to 100?% by volume, however precision data is not available above 20?% by volume. 1.2 The values stated in SI units of measurement are to be regarded as the standard. The values given
-
Supplier: Electro Optical Components, Inc.
Description: Sterilizable ATR Fiber Probe is a new product of art photonics’ FlexiSpec® product line. This ATR Probes are produced with any type of ATR element and for any type of FTIR spectrometers. Unique Shaft-in-Shaft design enables use of Flexispec® ATR Probe in Bioprocess
- Wavelength: 1,500 to 17,000 nm
- Bending Radius: 130 mm
- Operating Temperature: -150 to 140 C
- Cable Type: Duplex
-
Supplier: Electro Optical Components, Inc.
Description: High throughput at Mid Infrared range On-line absorbance spectroscopy of liquids, pastes & soft solid surfaces Compatible with all FTIR, QCL and IR- Filter spectrometers Cost effective alternative to more expensive ATR-IR-fiber probes Replaceable ATR Loop PIR-Fiber Tips
- Probe Length: 4.724412 inch
- Probe Diameter: 10.000000000000002 mm
- Probe Type: Immersion
- Probe Application: VIS / NIR
-
Supplier: Electro Optical Components, Inc.
Description: photonics is the latest generation of Attenuated Total Reflection. Near & Mid IR-fiber ATR-Probes produced for any type of FT-NIR, FT-IR and other IR-spectrometers, photometers and IR-LED or QCL spectral sensors. ATR immersion fiber optic probes with patented design are suitable for
- Fiber Core Diameter: 500 to 1,000 µm
- Probe Length: 11.81103 inch
- Probe Diameter: 12 mm
- Wavelength Range: 1,500 to 17,000 nm
-
Supplier: Electro Optical Components, Inc.
Description: probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from
- Fiber Core Diameter: 500 to 1,000 µm
- Probe Length: 11.81103 inch
- Probe Diameter: 12 mm
- Wavelength Range: 1,500 to 17,000 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The IRAffinity-1S FTIR spectrophotometer has been designed with teaching and general research laboratories in mind. Despite its compact design, it offers full functionality for all FTIR techniques, including transmission, diffuse reflection, and attenuated total reflection
- Spectral / Wavelength Range: 1,282.05128205128 to 28,571.4285714286 nm
- Resolution: 625,000 nm
- Operating Temperature: 59 to 86 F
- Operating Humidity: 70 %
-
Description: Retardants • Product Failures • Surface Blooms on Rubber, Plastic and TPEs • Unknown Materials, Blends and Contaminants • UV Degradation • Waxes, Ester Plasticizers and Oils Testing Available at ARDL Includes: • Attenuated Total Reflectance (ATR) & Fourier Transform Infrared Spectroscopy
- Standards (Test / Certify To): ASTM, MIL-SPEC
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Inorganics, Plastic / Rubber, Polymers / Organics, Textiles
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Microscopy / Metallography, Particle Size / Sieve Analysis, Property
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Legal / Forensics, Military
Find Suppliers by Category Top
Featured Products Top
-
results are comparable to both ASTM D7371 and EN 14078, laboratory methods that require expensive FTIR Spectrometers. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate for immediate results. The analysis can be done by non-technical personnel with no formal (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
EVALUATING THE RETENTION OF VISCOELASTIC PROPERTIES FOR EXTREME AND LONG TERM SERVICE: A CASE STUDY IN POTASSIUM FORMATE.
impact, high density, and its ability to retard corrosion. We. reviewed physical aging using o-ring seals (ASTM D1414) and compressive stress relaxation. Chemical changes within the elastomers were monitored using Fourier Transform Infr. ared Spectroscopy (FTIR) with attenuated total reflectance(ATR
More Information Top
-
Evaluating Applications of Field Spectroscopy Devices to Fingerprint Commonly Used Construction Materials
Appendix I ATR FTIR Spectra 125 .
-
Application of a Novel, Heated, Nine-Reflection ATR Crystal and a Portable FTIR Spectrometer to the Rapid Determination of Total Trans Fat
P t bl ATR FTIR Hi h L .
-
ATR‐FTIR Kretschmann spectroscopy for interfacial studies of a hidden aluminum surface coated with a silane film and epoxy II. Analysis by integrated ATR‐FTIR ...
ATR ) FTIR has the advantage of being applicable to thick films and opaque solutions.[16–18] By using ATR-FTIR in the Kretschmann geometry, the interface between a metal and a polymer coating can be studied.
-
The Solubility of Phenanthrene in Toluene: In‐situ ATR‐FTIR, Experimental Measurement, and Thermodynamic Modelling
ATR FTIR spectrum of phenanthrene in toluene Solution.
-
Service Life Prediction of Polymeric Materials
… be obtained by depth profiling using either the analyses of mechanically separated layers of the aged material or by surface/near surface analyses by various non-destructive methods, such as attenuated total reflection Fourier transform infrared spectroscopy ( ATR FTIR ), electron spin resonance imaging …
-
Hydrolytic Stability and Hydrogen Peroxide Activation of Zirconium‐Based Oxoclusters
After the treatments, the compounds were collected and analyzed by ATR FTIR , Raman, and EXAFS spectroscopy.
-
An attenuation total reflectance fourier transform spectroscopic study of crystallinity in the bulk and on the surface of aqueous and aqueous salt cryogels of ...
Recently, we have developed a method for quanti tative estimation of the degree of crystallinity of PVA in its cryogels via attenuation total reflectance Fourier transform infrared ( ATR FTIR ) spectroscopy [7].
-
FTIR spectroscopy of Ti-chondrodite, Ti-clinohumite, and olivine in deeply subducted serpentinites and implications for the deep water cycle
Attenuated total reflectance ( ATR ) FTIR was used to analyse the hydrous minerals Ti-chondrodite and Ti-clin- ohumite.
-
Application of Micro‐Attenuated Total Reflectance Fourier Transform Infrared Spectroscopy to Ink Examination in Signatures Written with Ballpoint Pen on Questi...
Micro‐ ATR FTIR spectra for signatures written with 63 ballpoint pens available commercially in Korea were obtained and used to construct an FTIR spectral database.
-
Encyclopedia of Biophysics
Protein secondary structure content in solution, films and tissues: Redundancy and complementarity of the information content in circular dichroism, transmission and ATR FTIR spectra.
Indicates content that may require registration and/or purchase.