-
Supplier: Sealevel Systems, Inc.
Description: and dual BIOS support. The carrier board includes connectors for digital and analog video, USB, Ethernet, SATA, serial and audio interfaces. Specific features are COM Express module dependent. The Express-BASE6 simplifies software development and prototyping while the target application
-
Supplier: WINSYSTEMS, INC.
Description: The ATX-M-CC462-T6 is a fully featured COM Express Type 6 carrier board designed for use with the WINSYSTEMS Intel® Tiger Lake UP3 COM Express and other COM Express Type 6 modules. The carrier implements the full capabilities of the Type 6 connectors extant on the WINSYSTEMS
- Module Voltage: 12 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: XTX Carrier Board Main Feature Supports XTX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB Port x 3, COM Port x 4 PCI Express [x1] Slot x 2, PCI Slot x 1 ExpressCard Slot x 1, Mini-PCI Slot x 1,
- Features: Other
-
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial control Factory Automation Industrial Automation Networking Security Gaming DVR / Surveillance Application Server Features 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible
- Mounting Style: Rack Mounted
-
Supplier: Aaeon Systems Inc.
Description: 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB Port x 3, COM Port x 4 PCI Express [x1] Slot x 2, PCI Slot x 1 ExpressCard Slot x 1, Mini-PCI Slot x 1, Mini Card Slot x 1,LPC Connector x 1 AT/ ATX Power
-
Supplier: Aaeon Systems Inc.
Description: customers to adapt for use with their motherboards. Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 7-Slot Wallmount Chassis ATX, Micro ATX Form Factor Motherboard Standard PS2 AT/ATX
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Trenton Systems, Inc.
Description: 14-slot form factor supports PCI-Express, PCI-X and PCI option cards
- ISA Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
- VME / VXI / MXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 14-slot form factor supports PCI-Express, PCI-X and PCI option cards
- ISA Slots: 0
- PCI Slots: 10
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Aaeon Systems Inc.
Description: 1, Mini Card Slot x 1 AT/ ATX Power Input LPC Connector x 1, microATX Form Factor
-
Description: Ethernet connector Two USB 2.0 connectors Two DB-9 serial connectors One Mini DisplayPort connector One eSATA connector One PCIe Edge Card site Three internal SATA connectors Two internal USB 2.0 connectors Technical Specs COM Express® Supports
- Features: Other
- Backplane Bus: PCI
- CPU Slot: Two
-
Supplier: Xoxide
Description: additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor ATX 12V 2.2 Dimension 5.5 x 5.9 x 3.3 inch (L)x(W)x(H) 140 x 165 x 86 mm (L)x(W)x(H) Warranty 5
-
Supplier: Xoxide
Description: CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector
-
Supplier: Indocomp Systems, Inc.
Description: 256-Level Watch Dog Timer On-board PS/2 Keyboard/Mouse connectors IrDA TX/RX pin header. Multi-Mode (SPP/EPP/ECP), Bi-Directional High Performance Parallel Port On-Board Buzzer & External Speaker Interface Build-in System Monitors CPU/system temperature and voltage Power connector:
-
Supplier: Xoxide
Description: certified. SPECIFICATIONS: GENERAL: Wattage 750 Watts Fan 140mm fan 1900RPM ± 10% Efficiency up to 90% PFC Active PFC Hold-Up Time 18 ms Switches Push-On Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors are made of high (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
usability and flexibility of Metral® connectors that are designed according to Futurebus+ standards. Metral® accessories support capabilities that allow the connector form midplane configurations and are equipped with multiple designs (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
PC 100 Systemboard m747 - Free Drivers Download | Request and Support Forums
I believe these are on an ATX Form Card Connector (containing 2 sets of USB ports, PS/2 Mouse and Infrared Connectors).
-
http://dspace.mit.edu/bitstream/handle/1721.1/40317/191825177-MIT.pdf?sequence=2
The board uses an Extended ATX form factor and fits in a standard E- ATX PC chassis. Note that the daughtercard connector (Q) is not installed in this picture so the USB interface card is not shown.
-
ATX and Mini ATX
… eliminates the clearance problem with baby AT style motherboards and allows full length cards to be used … • Better Power Supply Connector : The ATX motherboard uses a single 20-pin connector instead of the confusing pair of near-identical 6-pin connectors on the baby AT form factor.
-
http://www-cs.intel.com/Assets/PDF/manual/320249.pdf
The development board conforms to the ATX form factor. A list of add-in card connector and slot locations is provided in Section 4.1 Internal and rear panel system I/O connectors are described in Section 4.2.
-
BWI Product Information for Intel BOXD945GNT
○ One PCI Express x16 bus add-in card connector Form Factor: ATX .
-
Searching for Transient Pulses with the ETA Radio Telescope
The ML310’s form factor allows mounting inside PC ATX motherboard cases. The adapter board to the right provides a MICTOR connector to a 3 m Precision Interconnect “Blue Ribbon” coaxial cable coming from an … … a 7 ft black cable going to an EDT PCI CDa data acquisition card in a PC node.
-
LPX and Mini LPX
However, if the user wants to upgrade to a new video card , this can cause a problem … LPX motherboards also usually come with serial, parallel and mouse connectors attached to them, like ATX . While the LPX form factor can be used by a manufacturer to save money and space in …
-
FPGA Cluster Computing in the ETA Radio Telescope
The ML310's form factor allows mounting inside PC ATX motherboard cases. The adapter board to the right pro- vides a MICTOR connector to a 3 m "Blue Ribbon" brand coaxial cable coming from an S25 … … a 7 ft black cable going to an EDT PCI CDa data acquisition card in a PC node.
-
Intel® Core i7 Desktop Processor — Integration Overview (LGA1366-Land Package)
Power supplies must comply with the ATX12V 2.2 design guidelines (see the Form Factors Web site for details) and supply additional current on the 12V power rail through a 2x2 connector . … Intel® Core™ i7 Processor-based systems require either the standard 2x10, 20-pin ATX power connector or … Each motherboard/platform may have additional requirements based on graphics cards , TV tuners, ADD2+, HDD, ODD, chassis fans …
-
Integration of the Boxed Intel® Pentium® Desktop Processor
Power supplies must comply with the ATX12V 2.2 design guidelines (see the Form Factors website, for details) and supply additional current on the 12V power rail through a 2x2 connector . All Intel Pentium processor-based systems require either the standard 2x10, 20-pin ATX power connector or … Each motherboard/platform may have additional requirements based on graphics cards , TV tunners, ADD2+, HDD, ODD, chassis fans …
Indicates content that may require registration and/or purchase.