-
Supplier: WINSYSTEMS, INC.
Description: The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. Features Wide
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 10 amps
- Number of Outputs: 3 #
-
Supplier: TPS Elektronik GmbH
Description: Reliable 250 W ATX PSU—active PFC, quiet 120 mm cooling, versatile voltage rails, Pentium 4/Athlon CPU connector, standard C14 inlet, and compact ATX size. Ideal for industrial PCs, legacy systems, or embedded applications. Shop now for dependable power solutions!
- DC Output Power: 250.00000000000003 watts
-
Supplier: Huntec, Inc.
Description: BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet
- Type: Computer Power Supply
-
-
Supplier: Xoxide
Description: Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large Molex 4-pin
-
Supplier: Computer Network Accessories, Inc.
Description: under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W, (4) 12V connectors; Over voltage
-
Supplier: Computer Network Accessories, Inc.
Description: Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x 4-Pin Floppy Drive Connectors: 1 x 4-Pin SATA Connectors: 2 Fans:
-
Supplier: Xoxide
Description: many of the popular perks of larger standard ATX power supplies, such as Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection. It is also meets or exceeds UL, CUL, CE, CB, FCC part 15J Class B 115VAC, and CISPR 22 230VAC certifications. All this and a
-
Supplier: Huntec, Inc.
Description: ATX-3001-C P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 100~240VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 328W +3.3V AND +5V OUTPUT: MAX 180W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 40C
- Type: Computer Power Supply
-
Supplier: Indocomp Systems, Inc.
Description: Switching power supply Standard ATX power supply form factor with P4 connector. Input range from 90-265V AC, internal 12V DC fan included Power output 460 Watts Active Power Factor Correction Output over voltage, short circuit, and over current protections,
-
Supplier: Indocomp Systems, Inc.
Description: The IND-PS350 is ideally suited for system integrators and end users who require a cost effective power supply. It complied with AT and ATX 12V standard for Active Power Factor Correction. The IND-PS350's unique design outputs low noise and ripple ,which is a perfect solution
-
Supplier: Huntec, Inc.
Description: ATX-3005-M P4 ATX 300W UL/CSA, Hot Swappable SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 300W +3.3V AND +5V OUTPUT: MAX 150W MTBF: 100,000 HRS AT 80% LOAD OPERATING
- Type: Computer Power Supply
-
Supplier: Supermicro Computer, Inc.
Description: Supermicro's signature server level quality and reliability; in a variety of form factors (ATX, slim, short depth). Supermicro's power supplies are designed for enterprise level applications where high quality and reliability are critical, and where the highest power
- Type: Computer Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 350W ATX power supply with active PFC
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 350 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: American Portwell Technology Inc.
Description: 350W 2U ATX power supply with active PFC
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 25 amps
- DC Output Power: 350 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: American Portwell Technology Inc.
Description: 350W ATX mini-redundant with active PFC power supply
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 350 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1174034-RPS-300ATX-ZE Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Type: Enclosed Features: Standby Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 385W Voltage - Input: 100 ~ 240 VAC
- Output Power: 385.00000000000006 watts
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Supermicro's signature server level quality and reliability; in a variety of form factors (ATX, slim, short depth). Supermicro's power supplies are designed for enterprise level applications where high quality and reliability are critical, and where the highest power
- Type: Computer Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 90W DC/DC PSU (12V/input, ATX/output), cable type
- DC Input Voltage: 12 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 7 amps
- DC Output Power: 90.00000000000016 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 250 WATT, 1U, ATX SWITCHING POWER SUPPLY, FOR INTEL PENTIUM 4, 100X215X40MM . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard All I/O ports, buttons, LEDs, drive bays, AC inlet located on the front side Supports ATX/Micro ATX MB with CPU TDP up to 120W Built-in 500W single or redundant power supply 350mm short depth Optional
- Output Rating: 700 watts
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Tri Map International, Inc.
Description: 4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options
- Form Factor: ATX, MicroATX
- CPU Slot: One
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: RS Components, Ltd.
Description: 8in ATX12V 4 Pin P4 CPU Power Extension
-
Supplier: Advantech
Description: Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard Compact 4U rackmount chassis, with only 348mm depth Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard Shock-resistant disk drive bay holds one internal 2.5", and two front-accessible 3.5" drives,
- Output Rating: 700 watts
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Controls & Indicators: CPU Fan Failure Indicator, HDD Indicator, Power On/Off Indicator, Temperature Alarm Indicator
-
Supplier: Advantech
Description: 4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 3.5"
- Cooling Fans: 1
- Form Factor: ATX, MicroATX
- Certifications: CE / FCC Certified
- Mounting Style: Rack Mounted
-
Supplier: Xoxide
Description: has officially leapt miles ahead of their competitors with the Ultra X4 600w Modular Power Supply. Using less electricity and generates less heat than most other power supplies, the X4 is a shining example of everything a super efficient component should be. The cooling provided
-
Supplier: Radwell International
Description: 20-PIN ATX TO AT (P8 6PIN + P9 6PIN) ADAPTER CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 4U Rackmount / Tower Chassis for EATX/ATX/MicroATX Motherboard with 8 Hot Swap Drive Trays for storage server deployments. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides eight hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Certifications: CE / FCC Certified
- Mounting Style: Rack Mounted, Tower
-
Supplier: Xoxide
Description: Features: Efficiency 87% Manufacturer Thermaltake Technology Co., Ltd Input Voltage 110 V AC/220 V AC Manufacturer Part Number W0223RU Standard Warranty 5 Year Limited Number of Fans 1 ATI CrossFire Support Yes Output Power 750 W Connections 1 x 20+4-pin ATX Motherboard 1 x 4-pin
-
Supplier: DigiKey
Description: Enclosed AC DC Converters 5 Output 3.3V 5V 12V -12V 24A, 30A, 60.9A, 500mA, 4A 100 ~ 240 VAC Input
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- Features: Power Factor Correction
-
Supplier: ByteSpeed
Description: ByteSpeed BL647 tool-less slim micro-ATX chassis saves space and energy without reducing performance and capabilities. This lightweight compact form factor offers extreme portability, especially when coupled with the ByteSpeed all-in-one stand. The BL647 slim chassis is equipped with a 300W
- Features: Other
-
Supplier: Integrated Device Technology
Description: eco-system and is flexible and transparent to the user. The P9147 has been designed for systems with high voltage supplies, like 12V ATX based or multi cell battery stack systems.
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.6 to 12.6 volts
- Features: Other
- Package Type: QFP
-
Supplier: Ant Computer, Inc.
Description: 5-PCI slot Backplane FEATURES 1 PCI System Bus; 4 PCI expansion Bus Slots AT compatible 12-pin power input connector (P8/P9) 20-pin ATX power connector With LED power indicators for +5V, +12V, +3.3V 4-layer PCB for high noise immunity construction Dimensions: 175mm x
- PCI Slots: 5
- Power Connectors: AT Standard Power Connector, ATX Power Connector
- Board Function: Passive Backplane
-
Supplier: Industrial PC, Inc.
Description: passive backplane to get up to fourteen expansion slots. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power
- RAM: 16 to 64 GB
- Processor: Intel®
-
Supplier: SIE Computing Solutions, Inc.
Description: Two to Eight Slots Standard Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Bridgeable with Center CPU IPMI Supported
- ISA Slots: 0
- PCI Slots: 8
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
Find Suppliers by Category Top
Featured Products Top
-
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
250 W Flex ATX (1U) Power Supply – FSP250-50FEB The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90–264 VAC (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0 (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The 1050p.com LED Power Supply is a vital component designed to ensure stable and efficient operation of LED lighting systems by converting mains AC voltage into a consistent DC output tailored for LEDs. By (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
, http://www.us.tdk-lambda.com/lp/products/rfe-series.htm, or by calling 800-LAMBDA-4. Product availability for the RFE2500 power supplies can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock”) at (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
beverage, mining, oil and gas, and water. Modular and optimum power supplies are primarily appreciated for their extreme compactness. These power supplies conform to EN62368-1, ENIEC61010-1/2-201, ENIEC61204-3, EN61000-6-1/2/3/4, EN61000-3-2-3, UL62368-1, UL61010-2-201/-1-201, CSAC22.2No (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
psu
just want to know if you can use an atx p4 ready power supply on an ordinary atx board without the second connector?
-
BWI Product Information for Commell LV-676-BND
• Power Requirement: Standard 24-pin ATX power supply and P4 4-pin 12V.
-
View Single Post - iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply - Bigbruin.com
Topic: iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply .
-
iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply - Bigbruin.com
iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply .
-
Logic Supply Newsletter October 2004 - Bigbruin.com
We carry the Opus ITX Automotive 90W DC-DC mini-ITX Power Supply and the Opus SFX Automotive 150W DC-DC Power Supply ( ATX / P4 ).
-
View Single Post - Logic Supply Newsletter October 2004 - Bigbruin.com
We carry the Opus ITX Automotive 90W DC-DC mini-ITX Power Supply and the Opus SFX Automotive 150W DC-DC Power Supply ( ATX / P4 ).
-
View Single Post - iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply - Bigbruin.com
Topic: iBest 650W Aluminum Dual Fan P4 AMD ATX Power Supply .
-
Techist - All Things Tech - Need criticism on my new system!
Enlight ATX 420W P4 Power Supply , Model "EN-8420934" -RETAIL .
-
Helps please? (: - Techist - All Things Tech
P4 12V 4 Pin ATX Power Supply Adapter Connector Cable .
-
Power supply issues? - Free Drivers Download | Request and Support Forums
It's an atx power supply , the cpu is a P4 1.8ghz.
Indicates content that may require registration and/or purchase.