-
Supplier: Qualitrol Company, LLC
Description: The Betalarm 4 control room alarm annunciator allows operators to visually capture important identifiers through color and text. This product uniquely matches any operating needs and site specifications to easily configure to your control room needs and in the future. The most
-
Supplier: Envirco
Description: Introduction Setra’s SRAN annunciator allows remote indication of room status at monitoring or nurses’ station. A GREEN LED indicates a normal room condition, a RED LED and audible alarm signal a breach in room pressure status. Other Related Products
- Visual Indicators: Audio / Visual Alarm Combination
- Specialty Applications: Medical
-
Supplier: Patlite (USA) Corporation
Description: The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's free
- Sound Level: 95 dB
- Operating Voltage: 24 to 100 volts
- Supply Voltage: AC Voltage, DC / Battery
- Mounting: Flush Mount
-
-
Supplier: Allied Electronics, Inc.
Description: The panel-mount BDV Series is field programmable with MP3 sound files and Optional SD Card. Adjustable sound level from 0 dB to 87 dB at 1 m with front control acess for easy adjustments and changes to the messages. Can stop up to 15 messages in binary input and playing time up to 63.5 seconds.
-
Supplier: Honeywell Analytics, Inc.
Description: The 301AP remote annunciator provides an efficient interface between gas transmitters and external alarming. It features visual indicators, multiple alarm levels and failure alarm within a secondary control location, allowing users to “listen” in to the gas network. 3 DPDT relay
- Supply Voltage: AC Voltage, DC / Battery
- Specialty Applications: Fire, Smoke
- Features: Other
- Control Output: Switches / Relays
-
Supplier: Allied Electronics, Inc.
Description: MP3 ANNUNCIATOR, NPN, 24VDC, DARK GRAY
-
Supplier: DigiKey
Description: AUDIBLE ALARM ANNUNCIATOR (BUZZE
- Frequency: 2,900 Hz
- Sound Pressure Level: 95 dB
- Operating Temperature: -30 to 65 C
- Tone: Non-continuous
-
Supplier: PMC Engineering LLC
Description: The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and
- Operating Voltage: 12 to 265 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Audio / Visual Alarm Combination, Programmable
- Mounting: Chassis / Rack / DIN Rail
-
Supplier: RS Components, Ltd.
Description: Indicator Buzzer, Flicker Annunciator 16
- Alarm Type: Buzzer
- Supply Voltage: DC / Battery
- Agency Approvals: RoHS Compliant
-
Supplier: Slaughter Company (SCI)
Description: The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing.
- DC Voltage: 30 to 1,000 volts
- Resistance Range: 100 to 200,000,000 kohms
- Features: Audible Alarms, Built-in Calibration, Buzzer or Annunciator, Memory / Storage, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: UL Standards & Engagement
Description: cover annunciators that identify functions of a fire or emergency signaling system or relate information concerning portions thereof. Annunciators are covered under the Standard for Control Units and Accessories for Fire Alarm Systems, UL 864.
-
Supplier: Seaward Group USA
Description: A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests.
- AC Voltage: 8 to 3,750 volts
- AC Current: 0.1 to 25 amps
- DC Voltage: 500 volts
- Resistance Range: 0 to 100,000 kohms
-
Supplier: Seaward Group USA
Description: The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating
- AC Voltage: 100 to 5,000 volts
- AC Current: 0.02 to 25 amps
- DC Voltage: 100 to 6,000 volts
- DC Current: 0.01 amps
-
Description: annunciator -- now driven by an alarm sequence of eight steps -- along with revisions to the frequency of sweep and tone, and the prealarm sound specification A new low power source warning signal reflecting the introduction of rechargeable batteries to SCBA/PASS alarms A new
-
Supplier: Lake Shore Cryotronics, Inc.
Description: independently for each input, and alarm events can activate the unit’s relay outputs for hard-wired triggering of other systems or audible annunciators. Activate relays on high, low, or both alarms for any input. Model 224 features Lake Shore’s most capable cryogenic
Find Suppliers by Category Top
More Information Top
-
Advanced conceptual design report: T Plant secondary containment and leak detection upgrades. Project W-259
The signals from these systems will be fed to the PLC at the new 2706-T control panel and will provide operator notification of leaks through visual and audible alarm annunciators at the VCP.
-
MFD 5200 colour AMLCD MultiFunction Display
… distance and ETA at destination Picture graphics of airports, VORs, vector airways, intersections, man-made obstructions, latitude/longitude grid lines, and other user-defined waypoints MORA (Minimum Off-Route Altitude) and obstruction proximity display system data Audible alarm annunciator for obstruction and special …
-
Utility/user requirements for the Modular High Temperature Gas-Cooled Reactor Plant
Fixed audible alarm annunciator points shall be restricted to those critical parameters which can lead to initiation of protective action for major plant components or the loss of electrical production.
-
Hanford Facility Dangerous Waste Permit Application for T Plant Complex
The leak detection systemsprovide immediate operatornotification,via visible and audible alarm annunciators ,of liquid enteringthe secondary containment.
-
Liquid and gaseous waste operations section. Annual operating report CY 1997
Seutember Installed sound cards in the new consolesto increasevolume of audible alarm annunciators .
-
ICPP Fluorinel Dissolution Process (FDP) Plant Protection System (PPS) baseline criteria evaluation
When a trip occurs the PPS activatesan audible alarm annunciator ,turns on an alarm indicatorlight, prints an alarm message, and displaysa message on the CRT.
-
100-N technical manual. Volume 2A: Systems descriptions
Because high noise levels i n the 109 Turbine Bay may mask a local control panel annunciator audible alarm , a centrally-mounted illuminated "signboard" i s located on both operating levels.
-
Draft audit report, human factors engineering control room design review: Saint Lucie Nuclear Power Plant, Unit No. 2
* The annunciator audible alarms are only marginally louder than the ambient noise in thecontrol room.
-
Waterford SES unit No. 3 control room design review/audit technical evaluation report
The annunciator audible alarms are automatically terminated after 3-5 .
-
Human-factors engineering control-room design review/audit: Waterford 3 SES Generating Station, Louisiana Power and Light Company
The Annunciator audible alarm systems do not provide sufficient localization cues to direct the operator to the appropriate alarm source (e.g., CP-1, CP-2, CP-8).
Indicates content that may require registration and/or purchase.