-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
-
Supplier: Tradeport Electronics Group
Description: Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square waves. The oscillation
-
Supplier: Transcat, Inc.
Description: Product Highlights Producing up to 3 watts of power Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to improve the detection of buried utilities which may not have a naturally occurring traceable signal on them. Four
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: GVS7116C Automatic sweep signal generator is an instrument designed for detecting various electroacoustic components (Rattle & Buzz) as well as for their dynamic tests. It is suitable for use in the R&D department, quality control department and production line of manufacturers of
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: Lockout Contact Closure Multitone Test Signals Audio/Video Delay Signals CCITT 0.33 Signals Tektronix Autosequences Balanced, Loopthrough Operation Programmable Output Impedance The two-channel ASG 100 is for situations where the generator is inserted in-line with
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
- Features: Other
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: NTi Audio AG
Description: The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless Connectivity: n/a
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tradeport Electronics Group
Description: Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2080 MHz Output: +10 dBm output< with 0.001% frequency accuracy The WaveTek 3520 Signal
- Minimum Frequency Range: 2,080 MHz
- Maximum Frequency Range: 2,080 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The LAG-120B is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 1 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®UPZ audio switcher is a multichannel switcher for audio channel inputs and outputs. Used with Rohde & Schwarz audio analyzers, it opens up further application fields. Wide variety of applicatons for all kinds of audio measurements Surround applications in homes,
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: Rohde & Schwarz USA, Inc.
Description: analog generator (R&S®UPV-B3) for generating different sinewave signals on the two analog output channels Simultaneous pickup of measurement values for up to 16 analog channels with the R&S®UPV-B48 option (eight channels each) 192 kHz R&S®UPV-B2 digital audio I/O with digital
-
Supplier: Audio Precision
Description: The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers.
-
Supplier: Audio Precision
Description: Audio Precision offers three models of the SWR-2755 audio switchers, which expand the 2-channel input and output capabilities of Audio Precision 2700 series and ATS-2 audio analyzers, as well as older System One and System Two instruments. SWR-2755 switchers replace the
-
Supplier: Cirrus Logic, Inc.
Description: WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones,
- Clock Speed: 260 MHz
- Operating Temperature: -40 to 85 C
- DMA Channels: 32
- Data Bus: 24-Bit
-
Supplier: Silicon Labs
Description: Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation,
- Operating Temperature: -40 to 125 C
- Pin Count: 16
- Features: Audio Amplifiers, Class D, Other, Single Supply
- Operating Range: Automotive, Industrial
-
Supplier: Tradeport Electronics Group
Description: ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block
-
Supplier: Cirrus Logic, Inc.
Description: 32-bit High Definition audio decoding plus post processing Supports high definition audio formats including: Dolby Digital Plus Dolby TrueHD DTS-HD High Resolution Audio DTS-HD Master Audio DTS Express Framework™ Applications Library in ROM Dolby Digital® EX, Dolby® Pro
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Visual Sound, Inc.
Description: outputs to your house reference video signal (or black burst). If you have a sync generator or central piece of video equipment to use for synchronizing other video equipment in your studio, then connect its composite output here. When XENA outputs video it locks to this reference
-
Supplier: UL Standards & Engagement
Description: Audio-Video Products and Accessories UL 1492 1.1 These requirements cover audio and video products intended for use on supply circuits in accordance with the National Electrical Code, NFPA 70. 1.2 These requirements, where applicable, cover: a) Audio products and accessories
-
Supplier: Visual Sound, Inc.
Description: front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and
-
Supplier: Cirrus Logic, Inc.
Description: control, fully parametric EQs Tone, noise, PWM, haptic control signal generators Multi-channel asynchronous sample rate conversion Integrated 6/7 channel 24-bit hi-fi audio hub codec 6 ADCs, 96 dB SNR microphone input (48 kHz) 7 DACs, 120 dB SNR headphone playback (48 kHz)
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Visual Sound, Inc.
Description: front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and
-
Supplier: Visual Sound, Inc.
Description: and output, EtherSound network audio input and output, AES/EBU digital audio input and AES/EBU digital audio output.
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An
-
Supplier: Unigraf
Description: microphone. Its purpose is to measure latencies for video and audio signal transmission. The ULT-01 is an auxiliary tool for Unigraf UCD pattern generators equipped with a synchronization connector: UCD-323 Gen2 for example. ULT-01 Product Features • Video latency measurement. •
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: UL Standards & Engagement
Description: SUPPLY APPARATUS intended to supply other apparatus covered by the scope of this standard; - ELECTRONIC MUSICAL INSTRUMENTS, and electronic accessories such as rhythm generators, tone generators, music tuners and the like for use with electronic or non-electronic musical instruments;
-
Supplier: Cirrus Logic, Inc.
Description: The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output path includes a digital signal processing engine with various fixed-function controls, such as tone
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
MSO7000X Series Mixed Signal Oscilloscope: Bigger, Greater, & More Powerful. (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI® test and analysis solutions with the upcoming release of Unigraf Vision Intelligence™ (UVI™), available in first quarter 2026 on the (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
. Laboratory Instruments: In scientific research and industrial labs, precision is paramount. Instruments like oscilloscopes, signal generators, and spectrum analyzers require stable and precise voltages to function correctly. Linear power supplies are preferred in these environments because they (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Audio / Signal Generators
Contacta Loop-TSG - Audio Signal Generator .
-
Audio / Generators / Waves
SG9100 - Audio Signal Generator .
Indicates content that may require registration and/or purchase.