-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt is an authorized distributor for Sifam VU in the United States. This classical styled meter features contemporary construction at an affordable price. Taut band core movement allows the series to be used in portable or fixed audio applications with no calibration effect
- Display Type: Analog
- Features: Other
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This square vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications and
- Display Type: Analog
- Features: Other
-
Supplier: Sifam
Description: offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers: Distinctive ‘retro’ styling with
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Current Range: 0.00005 to 25 amps
- Width: 36.576 mm
-
Supplier: Visual Sound, Inc.
Description: Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and
-
Supplier: Sifam
Description: The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu
- Scale Length: 1.85 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 49.276 mm
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on phoenix locking
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The EZ-AFC2 is a stereo bi-directional audio format converter with level controls. Unbalanced to Balanced Audio Conversion Balanced to Unbalanced Audio Conversion Unbalanced RCA Connections on Front Panel Balanced XLR Connections on Rear Panel Front-Panel
-
Supplier: Visual Sound, Inc.
Description: Dual-LED VU Meter for Each Channel Gold-Plated Connectors Front-Panel Stereo Audio Metering Knob for Easy Level Adjustment
-
Supplier: NTi Audio AG
Description: broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up to 96 kHz are supported.
-
Supplier: Sifam
Description: Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with
- Scale Length: 3.15 inch
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Width: 82.804 mm
-
Supplier: Harman Pro North America
Description: balanced Up to 5 stereo FX returns Main meters can be BBC/DIN PPM's or VU's On-Air signalisation Many internal jumper links for user
-
Supplier: TMP Pro Distribution
Description: in a professional-grade preamp: 48V phantom power, an 80 Hz high-pass filter, -20 dB pad to control hot input signals, and a polarity-reverse switch. Each channel has an illuminated VU meter so you can visually monitor your input levels. A Tube Drive control provides a wide range of
-
Supplier: Grommes~Precision Electronics, Inc.
Description: channels), the GTE Series is able to deliver 60/100/125 watts of continuous RMS power. To provide total control over the outputs, it’s armed with a 10-band graphic equalizer, speech filters, volume limiter, loudness contour switch, master gain, and a big analog VU meter, which takes
-
Supplier: TMP Pro Distribution
Description: MH4 desks allows the GB8 to be used on FOH or monitor duties, with fader control of group or aux outputs. Additional features over the GB4 include a 1kHz oscillator and a meter bridge with three led meters that very closely emulate the ballistics of VU meters. Four mute
-
Supplier: TMP Pro Distribution
Description: MH4 desks allows the GB8 to be used on FOH or monitor duties, with fader control of group or aux outputs. Additional features over the GB4 include a 1kHz oscillator and a meter bridge with three led meters that very closely emulate the ballistics of VU meters. Four mute
Find Suppliers by Category Top
More Information Top
-
VU Meter
AM-50 - Audio VU Meter .
-
Audio / Meters / Signal
AM-50 - Audio VU Meter .
-
Audio / Meters / Signal Meters
AM-50 - Audio VU Meter .
-
Testers or Instruments Electronic Circuits, beginning with S
Audio VU Meter - A VU meter with 20 LEDs.
-
Audio / Meters
AM-50 - Audio VU Meter .
-
Audio Amplifiers Circuits - Audio Accessories, page 3
Audio VU Meter - LM324, This circuit uses two quad op-amps to form an eight LED audio level meter.
-
Decibel Meter Electronic Circuits
Audio VU Meter - LM324, This circuit uses two quad op-amps to form an eight LED audio level meter.
-
:: New Materials Zone ::
…support for the latest Adobe software, Matrox Axio release 2.0 will include realtime multi-camera editing, realtime SD clip upscaling in an HD timeline, an accelerated shine effect, voice-over recording in the timeline, audio VU meters on capture, and WYSIWYG…
-
TEF6901A
audio VU - meter mode[1] .
-
Smart Graphics
…projected spectral bands in zones, corresponding to the microphone capture regions and thereby retaining the notion of played pipe location, 3. to visualize the energy of each spectral band in the shape of a classical audio VU - meter (as in many audio…
Indicates content that may require registration and/or purchase.