-
Supplier: Piezo-Metrics
Description: 4-20 mA 0-10 V analogue outputs, relay outputs for control or alarm functions, for example, in crane overhead alarms, and also for, in-flight compensation commonly used in silo bag filling applications. The RS232 or RS485 options provide for digital communications (including setup) and
-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter with the
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Columbus McKinnon Corporation
Description: Our sophisticated XLTX bellybox incorporates the latest wireless control technology in a lightweight, comfortably contoured, yet durable case. It’s available with several options to meet the needs of a variety of applications and industries; including Crane and Hoist, Fluid Power, and
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
-
Description: controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio Controls
- Number of Transmitters: 13
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection
- Number of Transmitters: 6
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Description: interferences Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio
- Number of Transmitters: 8
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad
-
Supplier: R. STAHL, Inc.
Description: Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished
- Number of Transmitters: 2 to 54
- Number of Inputs / Outputs: 2 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: R. STAHL, Inc.
Description: available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure
- Number of Transmitters: 1 to 54
- Number of Inputs / Outputs: 1 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
Supplier: R. STAHL, Inc.
Description: for use up to SIL 2 and SIL 3, respectively The control device system ConSig Series 8040 makes it possible to assemble different control units in a clear layout. Due to the three available sizes and the modular design, the devices can be used for almost every application. As an option,
- Number of Transmitters: 1 to 2
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 104 F
- Transmitter Interface: Analog Indicators
Find Suppliers by Category Top
Featured Products Top
-
Since key crane parameters — such as the payload or trolley position — influence the measured values, the monitoring system must be able to distinguish between different operating conditions for accurate alerting and diagnostics. The iba system uses an auto (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
switches, encoders, HMI screens, and remote monitoring Designed to enhance system safety, automation, and repeatability in aerospace environments Magnetek Control Systems for Aerospace Automation (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
can be quickly identified so corrective actions can be taken and equipment returned to operation faster. Easy to integrate with other Magnetek-brand diagnostic support tools, automation solutions, radio remote controls, and more, these VFDs provide efficient operation, improved facility connectivity, and enhanced safety benefits for overhead crane and hoist applications worldwide. (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
performance for crane operations. STEP 2: Connection The Series 5 VFDs can adapt to any field wiring needs. Regardless of your speed control method—stepped, stepless, or analog—we have a solution. Easily connect digital, analog, or (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
manufacturing and MRO operations require precise, real-time control of hoists and cranes to ensure safe and efficient material handling. The Magnetek Flex EX2 radio remote control system enhances operator flexibility and safety by allowing remote operation of lifting equipment in complex aerospace (read more)
Browse Pendant Stations Datasheets for Columbus McKinnon Corporation -
. They are available from 7” to 36” long with square, hex, or round/keyed openings from 3/8” to 2-3/8”. The reversing control is located at the end of the handle for remote accessibility. These tools also incorporate the “bolt-thru design”. The (read more)
Browse Wrenches Datasheets for Lowell Corporation -
' Navigation. Standard Features includes Fully automated operation SMART vehicle control logic Auto-return to battery charge area when battery is low Onboard diagnostic mode for fast, easy troubleshooting Easy access to user controls (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
, ensuring seamless transport of fuselage sections, aircraft components, and precision parts throughout production facilities. We also supply variable frequency drives, radio remote controls, and linear actuators that enable rapid, precise movement when safety and efficiency are critical. Whether (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
power density in a 1U chassis (up to 5 kW) or a 2U chassis (up to 10 kW) Intuitive touch panel control Available in either Fixed or Autoranging output Multi-language display for global operation Auto paralleling for higher power Full remote control (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
simulation Full OVP/OCP/OPP/OTP multi safety protection + front remote sensing to offset cable voltage drop Galvanic isolated 15Pin Analog + USB-A/USB-B/Ethernet standard onboard communication ports SCPI & ModBus RTU compliant, compatible with EA Power Control & LabView driver for automatic test equipment Front USB for saving/loading user test profiles & arbitrary PV/battery simulation curves (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
USN selects Mini-Typhoon for ROSAM Mod 1 project
Intended for use by the USN, US Special Operations Command and the US Coast Guard, the ROSAM Mod 1 performance specification promulgated by NSWC Crane in early 2008 called for a stabilised remote - controlled weapons mount, an auto -tracker and a weapons …
-
Sell P7000 HD 720P IR night vision car DVR car black box
… Camera Recorder,HD 720P Security Car recorder,Cycle AV Car recorder,Portable Car driving recorder,car camera video recorder,720P Car Camera with Remote Control ,vehicle accidents Evidence Recorder,car portable webcame, Auto DVR,MINI DV,Travelling Crane Recorder-Multifunctional,Surveillance camcorder …
-
Denel Land Systems 155 mm T5 Condor self-propelled artillery system
… Ordnance (barrell) auto-frettaged mono block auto-frettaged mono block (breech mechanism) semi-auto screw type semi- auto swing and slide type … … primer loading) manual electronically controlled via remote control (magazine) not applicable … … with three ready rounds ( crane ) not applicable option of …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
-
Interim design status and operational report for semiremote handling fixtures: size reduction system
A control pendant [Fig. 4(5)] hangs from a self-winding drum on the crane platform and contains all the controls for the remote part of the fixture operation. The pendant has a main power switch, a "hand/ auto " switch, and two pairs of momentary …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
-
Plant Services Products
Remote control and monitoring innovations are driving greater productivity, efficiency, and safety on crane systems. Cranes are critical in a number of industries, including aircraft/aerospace, auto manufacturing, chemicals and minerals, pulp and …
Indicates content that may require registration and/or purchase.