Products/Services for AutoCAD Electrical Wire Ducts
-
Wiring Ducts - (190 companies)Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit, wireways, and cable carriers, are often used as basic components of a cable management system. The bulleted...Wire Duct Slot StyleAdhesive Backing -
Tubing - (2416 companies)...are designed around electrical cables, wires, or hose to provide protection from abrasion, ESD, and environmental effects. These tubes are typically have good electrical insulating properties. Fluid transport - Tubes are designed to carry fluids (gas... -
Electrical Power Wires - (645 companies)How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select... -
Duct Heaters - (99 companies)Image Credit: Wattco. Tubular. Tubular elements have a protective sheath that provides electrical insulation as well as a protective barrier. Duct heaters with tubular elements are capable of achieving higher temperatures and can accommodate higher... -
Drawing Software - (22 companies)There are different types of drawing software to choose from depending on the application. Some of the most well-known drawing software options include: computer-aided design (CAD). mechanical computer-aided design (MCAD). computer-aided manufacturing (CAM). AutoCAD...
-
Inductors, Coils, and Chokes - (1114 companies)...and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly proportional to the number of turns in the coil. Inductance also depends on the radius of the coil and on the type...
-
Electrical Connectors - (3300 companies)...in industry. These were defined by various companies under the support of the National Electrical Distributors Association (NEDA). * Wire-to-board or subassembly-to-subassembly level * Box-to-box or input/output level * IC chip or chip-to-package...
-
Wire Terminals - (428 companies)...in assembly. Solderless connectors are wire terminals that provide an electrical connection between two components without permanently soldering them. They are tiny connectors with wires that can plug into a connector housing and can be removed when desired...
-
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
-
Magnet Wire - (56 companies)Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
Product News
-
Altech Corp.
Altech Wire Ducts for Clean Routing Altech Wire Ducts are built for organized cable routing in industrial and electrical applications. Available in slotted or solid PVC designs, they support clean panel layouts, easy installation, and flexible wire management across a wide range of sizes and profiles. Slotted or solid PVC designs for organized wire and cable routing. Fingers remove easily without cutting tools, with sidewall breakout for added flexibility. Base slots to EN50085-2-3 / DIN 43659 for easy installation. Wide range... (read more)Browse Wiring Ducts Datasheets for Altech Corp. -
Suzhou Ele Mfg Co., Ltd.
OEM Wire&Cable Solutions for Electrical Equipment Simplify Wire and Cable Sourcing with an Integrated Manufacturing Solution. Selecting wire and cable for electrical equipment often involves balancing application requirements, product consistency, customization needs and delivery schedules. Working with multiple suppliers for different production processes can also increase sourcing complexity. ELEGRP provides an integrated wire and cable solution designed to help manufacturers and OEM customers simplify sourcing while meeting... (read more)Browse Electrical Power Wires Datasheets for Suzhou Ele Mfg Co., Ltd. -
WATTCO
Industrial Duct Heaters designs and configures your electric heating element according to your specifications. Our team is dedicated to research and development, using the latest technologies while striving to meet every customer 's needs by manufacturing high quality industrial heating products. Since 1969, WATTCO TM has expertise in developing and manufacturing electrical heating elements that make Wattco duct heaters, the most easily adaptable industrial heating solution for most non-pressurized, air-heating systems. (read more)Browse Duct Heaters Datasheets for WATTCO -
New York Blower Company (The)
Industrial Duct Fans The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New Yorker Electronics Co., Inc.
Wire-to-Wire Connectors Adam Tech 's Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Pelonis Technologies, Inc.
New duct fans that save space Commercial and residential ductwork rely on inline duct fans. These duct fans save space and stay out of sight while effectively facilitating airflow in the HVAC system. Several applications benefit from using inline duct fans instead of other systems. These applications include: HVAC systems. Fresh air systems. Air purification. Communications equipment. Selecting the right duct fan units for your application is essential because different ducts feature different designs. We have created a new... (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Tempco Electric Heater Corporation
Tempco’s Industrial Duct Heaters But when dealing with large air volumes, the situation changes significantly. Processes requiring substantial energy to heat significant airflow, whether for drying parts, curing inks, or burning off carbon emissions through pollution control, make duct heaters the preferred solution. Designed for scale, Tempco 's duct heaters are commonly specified at individual capacities up to 45 kW. In a recent installation, four units were combined to provide nearly 200 kW of heating power, enabling... (read more)Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Norlok Technology, Inc.
The preferred choice for duct metal fabrication HVAC - Sheetmetal - Job Shop. Norlok clinching machines are the preferred choice for duct fabrication, general sheet metal and job shop metal fabrication. Our machines are a clean alternative to spot welding and riveting and offer faster and quieter clinching that does not produce fumes or surface damage. Products like the SURELOK III, SURELOK II, LETTERLOK and WATSON are clinching machines unique to our brand and major manufacturers and small shops from all over the world rely on these leading... (read more)Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
ELANTAS North America LLC
Leading the charge for electrical Innovation With the acquisition of Von Roll, ELANTAS continues to innovate and drive sustainability in the insulation materials market, leveraging our combined strengths to create value for customers and make a decisive contribution to the energy and mobility transition. Our integration unlocks vast opportunities, marked by significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation. United in leading the charge for electrical innovation... (read more)Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
E-Z-HOOK, a division of Tektest, Inc.
Instructional Lab Electrical Components E-Z-HOOK & IEC: See It In Action. Explore how E-Z-Hook for IEC Simplify and streamline electrical training environments. Get a firs-Hand look at the tools that make lavs faster, safer, and more effective. Features and benefits. Optional test lead terminations: select from our 0.080" standard stacking pin plug, ring terminal, fork spade, or any other standard terminal connections to mate with your electrical system training devices from transformers to solid state relays. Customized pin... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
-
Building on the past | News | The Engineer
Built on top of Autodesk Architectural Desktop 3.3 and AutoCAD 2002 software, the new applications bring a model-based design approach to mechanical and electrical engineering disciplines, enhancing design co-ordination, particularly during design development and construction documentation. The specialised content of Autodesk Building Mechanical and Autodesk Building Electrical allows engineers to design with objects like ducts , pipes, or wires that 'know' their form, fit, and function and behave according to real-world properties.
-
Global Transformer Design Optimization Using Deterministic and Nondeterministic Algorithms
… FEM)]; 10) detailed thermal performance evaluation based on FEM; 11) link to automated AutoCad routines in order … … conductor type: five choices are pro- vided, single or double circular or rectangular wire and sheet; 11 … … transformer input parameter frame are sufficient for the derivation of the rest of the transformer characteristics since the software implements calculations that define a significant number of other electrical and mechanical data (e … … type, number of cooling ducts , details of the tank …
-
Electrical Power & Energy Systems
Research Institution of Special Electrical Machines, Shenyang University of Technology, China 2 The AutoCAD , Gambit and ANSYS software are used to establish transformer oil flow-temperature rise model and … A method that calculates temperature rise distribution of transformer winding regional wire and oil by FLUENT software … The cooling oil duct of power transformer winding is shown in Fig. 1, oil flow of each …
-
Bentley Introduces promis•e V8i Software At Automation Fair 2008
The intelligent, easy-to-use promis•e software, which can be used on MicroStation, MicroStation PowerDraft, or AutoCAD platforms, reduces electrical design time by more than 30 percent. … specifically AutoPLANT P&ID V8i, Bentley Building Electrical Systems V8i, and Bentley Instrumentation and Wiring V8i featuring FOUNDATION … … automatically select the optimum Panduit component part numbers for items such as wire duct , wire ties, and …
-
Bentley Introduces promis•e V8i Software At Automation Fair 2008
The intelligent, easy-to-use promis•e software, which can be used on MicroStation, MicroStation PowerDraft, or AutoCAD platforms, reduces electrical design time by more than 30 percent. … specifically AutoPLANT P&ID V8i, Bentley Building Electrical Systems V8i, and Bentley Instrumentation and Wiring V8i featuring FOUNDATION … … automatically select the optimum Panduit component part numbers for items such as wire duct , wire ties, and …
-
A living laboratory
• Documentation: The construction process was docu- mented with video, still images, AutoCAD drawings, structural calculations, and … … air leaving the air handling unit passes through a single, 5-ft-diameter duct on its way … … of this standard piece of heating, ventilating, and air conditioning (HVAC) equipment. b) Electrical : Although not accessible … … crafted to become an architectural design element. c) Communications: Much of the network wiring runs in cable …
-
RSMeans Illustrated Construction Dictionary, Student Edition
A piece stamped out of sheet metal or other sheet material. cutout box A metal box used in electrical wiring to house circuit breakers, fuses, or a disconnect switch. cutting in A painting technique used to paint around the edges of an … … dwg, DWG drawing DWV drain waste vent DX deluxe white, direct expansion DXF AutoCAD Drawing Interchange Format … A blade or louver within an air duct , inlet, or outlet that can be adjusted to regulate …
-
Industry Stakeholder Recommendations for DOE's RD&D for Increasing Energy Efficiency in Existing Homes
… audit of the White House 5 4) Affordable IR camera 3- 5) Notepad wireless assessment sheet - universal handheld device to facilitate assessments 6) Delta Q - blower door for ducts 3- 7) Inexpensive blower … … GIS, PC, IR camera, AutoCAD for client home 3 … 8) Virtual office to eliminate commuting to office 2 9) Smaller houses, closer together (or attached) 2 10) Oversize wires by one gauge to reduce resistance losses 3- 11) Accessible plumbing/ electrical closets for flexibility of upgrades 6 12) Kitchen/yard waste classification …
-
CR4 - Thread: RELAY M60 G.E
I NEED THE TYPICAL WIRING DIAGRAM IN AUTOCAD PAGE 38 OF THE CATALOGS You might be interested in: Relay Boards (Multiple Relay Modules), Wiring Ducts , Fiber Optic Wiring Accessories Electrical Engineering: .
-
Integrating Environmental Sustainability into Airport Contracts
… system that complies with NFPA 96, CBC, and CHC requirements, including hood design, duct design, equipment mounting … • Electrical – General. Terminal 2 will have 277/480v, 3 phase, 4 wire electrical service. … prepare and distribute Tenant Lease Outline Drawings and Point of Connection Drawings in AutoCAD format to enable …
Indicates content that may require registration and/or purchase.