-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air circulating pipe which is necessary
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
-
Supplier: DynaQuip Controls
Description: sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Motor Power (Refrigerated Style): 0.25 to 5 HP
- Dryer Technology: Desiccant, Membrane, Refrigerated
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: JORC Industrial LLC
Description: compressed air lost during the condensate discharge cycle. The POD will save compressed air and electricity costs Key features • Zero air loss during the condensate discharge • No electricity required to operate the drain • Condensate level indication,
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: zero air loss during the condensate discharge cycle. Key Features: • Electricity not required • Zero air loss during the condensate discharge• Maximum pressure 230 psi • Direct operated valve - not diaphragm type • Large (2.0 mm) valve orifice • The direct acting
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: zero air loss during the condensate discharge cycle. Key Features: • Electricity not required •Zero air loss during the condensate discharge •Maximum pressure 230 psi •Direct operated valve - not diaphragm type •Large (2.0 mm) valve orifice •The direct acting valve
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Festo Corporation
Description: Fully automatic condensate drain with independent electrical controller Interface for communicating with master control device Reliable thanks to non-contacting capacitive sensor Can be used with air preparation units or simply in piping systems Ready status and switching status
- Pressure Rating: 11.603016 to 232.06032 psi
- Media Temperature: 140 to 33.8 F
- Features: Air, Compressed Air, Drain Valves
- Actuation: Electric
-
Supplier: Festo Corporation
Description: Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Compressed Air
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: JORC Industrial LLC
Description: space is limited. A robust 2/2 way capacitive level sensing actuator operates a direct acting valve to discharge condensate without losing any valuable compressed air. An integrated mesh strainer protects the valve from blockage and a test button provides immediate
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast
-
Supplier: BelAire
Description: Automatic Drain Valve Ambient Air Condenser Filter 1 Year Warranty
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 13.79308527 to 239.99388219 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 6.90379452 to 104.99279103 psi
- Media: Air, Compressed Air
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC
- Body Material: Stainless Steel
-
Supplier: Central Air Compressor Co.
Description: inter stage air temperature shutdown Water cooled aftercooler Moisture separator for aftercooler Automatic drain trap for separator Automatic water throttle valve
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: F.C. Kingston Inc.
Description: Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air equipment. It is designed for use on all
- Media: Air, Compressed Air
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from
- Drying Capacity: 60 to 75 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.26497245048577 HP
-
Description: valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 103,825.218 SCFM
- Operating Temperature: 14 to 140 F
- Material: Aluminum
-
Supplier: Aircel
Description: The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step
- Drying Capacity: 70 to 5,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 70 to 120 F
-
Supplier: Air Power Products Limited
Description: Coalescing pre-filters with automatic timed auto drain valves. Housings have internal corrosion resistant electroplating. Optional stainless steel housings are available. Particulate after filters to remove desiccant fines and contaminants. Activated carbon final filters remove
-
Supplier: Air/Tak, Inc.
Description: AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive pneumatically
- Maximum Pressure: 150 psi
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Nex Flow Air Products Corp.
Description: separators sometimes used upstream to remove liquid but it does not prevent downstream condensation due to the temperature difference between the inside and outside of the compressed air line. The X-Stream™ Super Liquid Separator is installed at the end of a compressed
- Drying Capacity: 64 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Champion
Description: air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The regulator transforms a
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 200 psi
- Port Size: 0.25 to 0.5 inch
- Media: Air, Compressed Air
-
Supplier: Aircel
Description: Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 58.3 CFM @ 90 PSI Quiet, 15 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network. Pressure dew point down to -94 °F Network-capable SIGMA CONTROL SMART controller KAESER
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply,
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply,
- Body Material: Stainless Steel
-
Supplier: Eaton
Description: automatic drain traps are not suitable for draining solid materials, use of a rotary valve is recommended for this purpose. This type of valve will allow the solid material to be removed while releasing a minimum amount of air, gas, or steam from the system. When
- Filter Size Rating: 10 microns
- Connection: 2" NPT
- Drain: Automatic
- Filter Type: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Float Drain Regulator is engineered to efficiently remove liquid condensate from various components of a cooling system, including evaporators during their defrost cycle, reheat returns, condenser drains, and system traps. It features an oversized seat orifice specifically designed for rapid liquid removal. (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
, ensuring code compliance and minimizing water waste. Installed directly into drain lines, the ITV uses ThermOmegaTech’s exclusive Thermoloid® thermal actuator to automatically inject cold water when effluent temperatures are above the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
GURU® DL2.1 CH and CHS Plugs are automatic drain valves used for water-cooled air compressor head freeze protection. They have almost a full one inch bore to rapidly drain the compressor before damage can occur. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
Tips: Preparing Sprinkler Systems For Winter -- Environmental Protection
Manual drain valves, automatic drain valves and the compressed air blowout method are the three most common ways to drain pipes.
-
Failure Prevention of Plant and Machinery > COMPRESSED AIR VALVE FAILURES
Figure 23.5 shows an automatic drain valve , which is fitted, below a compressed air reservoir.
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > 020 - Rules Governing the Safety of those Emplo...
12.5.b. Compressors and compressed - air receivers shall be equipped with automatic pressure relief valves , pressure gauges, and drain valves.
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > [56 WVCSR 3] 003 - Rules and Regulations Govern...
(b) Compressors and compressed - air receivers shall be equipped with automatic pressure relief valves , pressure gauges, and drain valves.
Indicates content that may require registration and/or purchase.