-
Supplier: Transcat, Inc.
Description: no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely Automatic resetting to the starting position Lightweight yet robust and corrosion-resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected
- Features: Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with
- Drive Size: 0.5 inch
- Length: 25.9055258 inch
- Weight: 2.9547 lbs
- Torque: 612 to 3,096 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights 10-50 N m, with tool carrier for insert tools For tightening ZF switch-gear and adjustment brake belt BW 65 on automatic gearbox To use with ratchet insert tool No 735/10 Scale Range 10-50 N m Scale Range 7-37 ft.lb Scale Division 5 N m Scale Division 1 ft.lb Fine scale
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. 1" square drive with pin-locking mechanism DIN 3120 - B25, ISO 1174 Automatic short-path actuation with tactile
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Automatic Short-Path Actuation with Tactile Impulse and Audible Signal Classified to DIN EN ISO 6789:2003 Type II Class A, with a Factory Certificate Working Accuracy: +/- 3 % Tolerance of Scale Set Torque (Exceeds Specification of The Standard, +/- 4 %) Lightweight
- Torque: 5,309.73451327434 to 13,274.3362831858 In-lbs
- Features: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Stahlwille North America
Description: 713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range (5% to 100%
-
Supplier: DEPRAG, Inc.
Description: Maximum flexibility Powerful Economic and reliable Operator friendly The high powered cordless impact wrench for industrial use enables fast screw assemblies with the very slightest reaction torque. The tightening and loosening of screw connections in the range from M12 to M18 can thereby be
- Drive Size: 0.5 inch
- Length: 7.41 inch
- Weight: 2.42 lbs
- Power: Electrical Tools, Power Tools
-
Supplier: Mountz, Inc.
Description: over upon reaching preset torque and resets automatically. Easy-to-read single scale models protected by a display window. Graduation collar on the torque handle. Extenally adjustable tool that offers different setting options for applications that require more than one torque
- Drive Size: 0.3149608 inch
- Length: 8.66 inch
- Weight: 8.66 lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: flexibility to adapt to different applications with ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are are
- Length: 4.1 inch
- Weight: 4.1 lbs
- Torque: 9 to 89 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are
- Drive Size: 0.6299216 inch
- Length: 11.9 inch
- Weight: 11.9 lbs
- Torque: 89 to 575 In-lbs
-
Supplier: Mountz, Inc.
Description: flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are
- Drive Size: 0.6299216 inch
- Length: 10.4 inch
- Weight: 10.4 lbs
- Torque: 44 to 221 In-lbs
-
Supplier: Stahlwille North America
Description: 730D - Basic wrenches with tool carrier for insert tools Service work & series production MANOSKOP® - indicating and cut-out tactile and acoustic trigger signal mount for interchangeable insert tools QuickRelease safety lock fast setting using convenient keypad automatic compensation
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 11.946902654867255 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 101.76991150442477 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 50.44247787610619 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 25.66371681415929 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
- Torque Range: 140.117994100295 to 737.463126843658 Ft-lbs
- Rated Free Speed: 75 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
- Torque Range: 1,106.19469026549 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster.
- Torque Range: 368.731563421829 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Bluetools
Description: SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW and CCW, from
-
Supplier: Bluetools
Description: MULTITEST Torque, Force and Tension "Premier" Calibration System CDI's All Inclusive Calibration System - Part Number 539-2000-1 Our most comprehensive calibration system for torque and force Calibrate torque wrenches up to 2000 ft. lbs. Check the accuracy and calibrate
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92 Electric Actuators have an output
- Actuator Torque: 700 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 75 (%)
- Features: Electric
-
Supplier: DataPhysics Instruments USA Corp.
Description: system. A consistent packing density of powders and fibers can be ensured using a torque wrench. The ZPA 20 features high precision measuring probes for voltage, current, conductivity, pH value, pressure and temperature. With its powerful stepping motor the ZPA 20 can create an oscillating
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4543A 6 Piece 4wd Spindle Nut Socket Set Chrome vanadium steel sockets cover most SUV and light truck applications. Sockets have 1/2" square drive, allowing use of a torque wrench, ratchet, or breaker bar. Contents of Set: No. 4543-1 -- Toyota 4-lug locknut socket. Services
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain water,
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
Conduct Research Top
-
Why Tension, NOT Torque?
Most fasteners are tightened using traditional methods such as manual torque wrenching, pneumatic impact wrenching, or automatic torque cutoff tools. These traditional methods have a well-known drawback - for a given torque there can be large variations in the actual tension produced
-
The Torque-Tension Relationship Gets Stretched
Most fasteners are tightened using traditional methods, such. as manual torque wrenching, pneumatic impact wrenching,. or automatic torque cutoff tools. As a result of this trend, a common question from many engineers, mechanics, maintenance personnel and assemblers is: "How. much torque do I need
More Information Top
-
Rig-Automated Drilling: A New Concept Is Being Proven
There have been significant improvements in the elements of automated drilling systems, from the sensors and computers needed to control them, to the automatic torque wrenches and power swivels which manipulate the drill string coupled with the versatility of automated pipe handling…
-
Utilizing Top Drive for Casing Running System Reduce Well Construction Costs and Increase Safety
[5] Kinzel, H. and Pietras, B.-G.,"The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs", IADC/SPE 23893, presented at the 1992 IADC/SPE Drilling Conference in New Orleans, February 18-21, 1992.
-
Top Drive Casing Running and Drilling Tools Reduce Well Construction Costs and Increase Safety.
[5] Kinzel, H. and Pietras, B.-G.,"The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs", IADC/SPE .
-
Mechanized Pipe Handling in the Gulf of Mexico Correlates to Safety Performance Improvements
[7] Kinzel, H. and Pietras, B.-G.,"The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs", IADC/SPE 23893, presented at the 1992 IADC/SPE Drilling Conference in New Orleans, February 18-21, 1992.
-
Efficient System for Hands-off Makeup of New Drillstrings for Extended-Reach, Deep, and Highly Deviated Wells
Kinzel, H., and Pietras, B.: “The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs,” paper IADC/SPE 23893 presented at the 1992 IADC/SPE Drilling Conference, New Orleans, Louisiana, 18-21 February.
-
Improving Safety Performance Through Rig Mechanization
Kinzel, H. and Pietras, B.G., “The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs”, IADC/SPE 23893, presented at the 1992 IADC/SPE Drilling Conference in New Orleans, February 18/21,1992.
-
Equipment for Mechanized Running of Tubulars on a Fifth-Generation Semi Submersible—Commissioning and Field Experience
[7] Kinzel, H. and Pietras, B.-G.,"The Designing and Building of an All Purpose Automatic Torque Wrenching Machine for Drilling Rigs", IADC/SPE 23893, presented at the 1992 IADC/SPE Drilling Conference in New Orleans, February 18-21, 1992.
-
Field Testing of Environmentally Friendly Drilling System
40 Kinzel, B.G.: ―Designing and building of an all purpose automatic torque wrenching machine for drilling rigs,‖ SPE/IADC paper 23893 presented at SPE/IADC Drilling Conference in New Orleans, Louisiana, 18–21 February, 1992.
-
Ultrasonic torque wrench
Manual and semi automatic ultrasonic torque wrenches for tightening flared tubing connections .
-
The Torque-Tension Relationship Gets Stretched
Most fasteners are tightened using traditional methods, such as manual torque wrenching, pneumatic impact wrenching , or automatic torque cutoff tools.
Indicates content that may require registration and/or purchase.