Products/Services for Automotive Chrome Plating Bumpers
-
Bumpers - (222 companies)...by a worker. Automobile bumpers have been a feature on cars for almost as long as cars were sold to the public. They were invented in 1901 in the United Kingdom. They used to be simple items made of chromed steel, maybe with a couple of black neoprene... -
Plating Services - (658 companies)...resistance, an important consideration in some electrical and electronic applications. Plating services are located across the United States and around the world. Many meet International Standards Organization (ISO) requirements or automotive, aerospace... -
Plating Chemicals and Anodizing Chemicals - (109 companies)Electroplating places a substrate in a container of metallic salt solution and passes an electric current through the container. Plating and anodizing chemicals and supplies include chrome stripper solutions, nickel activator solutions... -
Plating and Anodizing Equipment - (155 companies)...and anodizing equipment is used in the manufacture of computers, mobile phones, and electronic devices. Other systems are designed for general-purpose surface treatment applications. Plating and anodizing equipment that applies nickel plating or chrome... -
Bolts - (1302 companies)It is mostly used for aesthetic purposes. Chrome coating is a bright, reflective finish that is decorative and very durable. It is applied via electropating. Zinc plated coatings act as a sacrificial anode, protecting the underlying metal. It is applied... -
Automotive Services - (307 companies)Automotive services provide design, engineering, testing, maintenance, repair, and manufacturing services to the automotive industry. Some support the manufacturers of automotive parts and automotive equipment. Others support the end-products...
-
Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another...
-
Automotive Electrical Connectors - (139 companies)Automotive electrical connectors are designed to be used specifically in vehicles. Automotive electrical connectors are specifically used in automobile electrical systems. Basic Information. Electrical systems have experienced increased prominence...
-
Plating and Coating Fixture Services - (8 companies)Plating and coating fixture service providers create durable finishes on racks, bins, trays, and other holding devices for use in painting and coating operations. p class="lm-text" >Plating and coating fixture service providers create productive...
-
Wheels - (379 companies)Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Product News
-
Fairlane Products, Inc.
Rubber bumpers and urethane bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Fairlane Products, Inc. We... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
GGB
Hard chrome alternatives are here. Hard chrome alternatives are here. GGB 's TriboShield (R) polymer coatings deliver an eco friendly, high performance replacement for toxic chrome -- without compromising durability or corrosion protection. Key benefits: * Low brittleness and excellent wear resistance. * Superior corrosion protection. * Self lubricating -- reduces need for external lubrication. * No post machining required. Ready to make the switch? Contact GGB to explore our TriboShield (R) and TriboMate (R). The future... (read more)Browse Industrial Coatings Datasheets for GGB -
Pratt & Whitney Measurement Systems, Inc.
Control your plating bath inline PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more) -
National Bolt & Nut Corporation
Fastener Material Selection & Plating Guide . National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including: Mining. Heavy equipment. Construction. Transportation. Automotive. Energy and alternative energy. Watch > > >Fastener Material Selection and Plating Guide. Learn how to choose the best Fastener Material & Finish for your project, what are the different Materials... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Competition Chemicals, Inc.
Hit your chrome pipes with a shot of Simichrome Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Essen Magnetics Pty Ltd
Threaded-Neck NdFeB Pot Magnets, Plating Options installation into pre-drilled holes. Designed for use with washers and nuts, simplifying assembly and saving installation time. Multiple corrosion-resistant plating options for harsh environments. Plating Options. Magnet: Nickel or Zinc plating. Steel cover: Nickel, Zinc, or Chrome plating. Applications. Construction. Mining. Agriculture. Civil engineering. Please contact us to discuss pull force, size, and plating options for your project. Get in Touch. Contact ESSEN Magnetics today to discuss pot... (read more)Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
Automationdirect.com
ASO Safety Mats, Edges, and Bumpers ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more) -
Fairlane Products, Inc.
Industrial Rubber & Urethane Protective Bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Rollers & Bumpers. Fairlane... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
MP Metal Products
O-105 Chrome 5 " Lighting Bezel Ring O-105. 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Roll Formed Rings. Rings are rolled and bent into circular patterns from angles, channels... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
Fairlane Products, Inc.
Material Handling Bumpers. Guard, stop, align. These rubber bumpers and urethane bumpers are designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc.
-
ZSA373
Applications: VAN QN (80) can provide weight savings by thickness reduction for such automotive parts as wheels, bumpers ( chrome plated and painted), control arms, reinforcement components, and dif&cult-to-form items including small diameter tubing and parts fabricated from tubing.
-
Measuring the Phenomenon of Bumper Impact
INTRODUCTION Many of the early automotive bumper systems were designed as chrome - plated , steel leaf springs, spaced ahead of the vehicle body by mounting brackets.
-
ZCP2005SMT100
Comparable test conditions are utilized by the automotive industry for life-cycle expectancy of chrome plated bumpers and accessory items where minimum ten year life is required.
-
Robotics Case Studies - Kuntz Electroplating Automated Wh...
Kuntz Electroplating Inc. of Kitchener, Ontario is one of the world’s largest independent OEM chrome plating suppliers, producing millions of plated automotive wheels, bumpers and other components annually.
-
Material properties influence performance, quality and cost - [a look back]
Some examples include: greater impact automotive bumpers covered with plasticthatreplacedmassive,rustprone, steel bumpers plated with Chrome and Nickel; plastic engine parts; and ceramic body armor.
-
Suppliers to the new Citroën C5
) molding Rehau Basecoat BASF Bumper system Faurecia Chrome door side protectors Maier Clearcoat BASF Door hinge tapping plates Cosma Door latches ArvinMeritor Electrocoat PPG … … Locksets (china) Valeo Primer BASF Rear bumper Plastic Omnium Rear door AGC Automotive Europe Rear door fix …
-
Who supplies to the new Jaguar F-Type?
… System) Image Vision System Door Inner Panels Front & Rear Bumpers Pillar Trims Rear Quarter … … SCAPA Wiring Harness SMR AUTOMOTIVE Exterior mirrors SOLE SPA … … Bonnet Vent (painted or chromed ) Exterior Fender Vent (painted … … Tailgate Handle with licence plate light STABILUS 2 x …
-
Who Supplies Whom
… the antenna system as tier 2 Hirschmann Car Communication EXTERIOR Bumper assembly front & rear … … handles (painted and paint/ chrome ) Huf Hülsbeck & Fürst … … mirror Gentex Fog lamps Automotive Lighting Front & rear … … c.75% of friction plate requirements for Mercedes 7G …
-
The new BMW X5
… Hülsbeck & Fürst Multifunction seal Metzeler OE ex-works towbar accessory Bosal Panorama roof system Inalfa Primer BASF Rear bumpers Plastic Omnium Rear lamps … … Rear window cappings Röchling Automotive Rocker panels Plastic Omnium … … Donnelly Parts with satin chrome Siegel-Robert Passenger airbag … … cover hinges Cimos Exhaust gas regulation gasket Dana Forged crankshafts ThyssenKrupp Gerlach Friction plates BorgWarner Front and …
-
Mercedes R-Class
… sensors Continental Automotive Systems EXTERIOR Antenna cover Decoma Basecoat BASF Betaseal adhesive for glass bonding Dow Bodyside moldings Decoma Bumper assembly front & rear … … handles (painted and paint/ chrome ) Huf Hülsbeck & Fürst … … Fog lamps Magneti Marelli Automotive Lighting Front & rear … … V6 diesel engine Hydro Aluminium Aluminum underbody heatshields Lydall Approximately 75% of friction plate requirements for Mercedes …
Indicates content that may require registration and/or purchase.