-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite AMC series of thick film chips are compliant with AEC-Q200 specifications. This qualification makes the AMC series ideal for automotive applications. The AMC series resistors are available is sizes from 0201 to 2512. If you are in need of surfacemount AEC-Q200
- Resistance Range: 1,000,000 to 22,000,000 ohms
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.02 to 1 watts
- Operating DC Voltage: 200 volts
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 3,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.1 watts
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: 0402 4.3 ohms 1% automotive grade chip resistor
- Resistance Range: 4.3 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.063 watts
-
-
Supplier: Utmel Electronic Limited
Description: 0402 2.4k ohms 1% automotive grade chip resistor
- Resistance Range: 2,400 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Newark, An Avnet Company
Description: SHUNT RESISTOR AUTOMOTIVE GRADE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: Chip Resistor Automotive Grade Thick Film 0402 681kOhm 1% Paper T/R
- Resistance Range: 681,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Utmel Electronic Limited
Description: Chip Resistor Automotive Grade Thick Film 0402 191kOhm 1% Paper T/R
- Resistance Range: 191,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, Thick Film Chip, Automotive Grade, AC Series, 0603 Size, 5% tol Product overview: AC0603JR-07750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 750 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Chip Resistor Automotive Grade Thick Film 0603 215Ohm 1% Paper T/R Product overview: AC0603FR-07215RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 215 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Chip Resistor Automotive Grade Thick Film 0603 196Ohm 1% Paper T/R Product overview: AC0603FR-07196RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 196 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Chip Resistor Automotive Grade Thick Film 0805 130Ohm 5% Paper T/R Product overview: AC0805JR-07130RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 130 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 150 volts
- Operating AC Voltage: 150 volts
-
Supplier: ROHM Semiconductor GmbH
Description: DTA143TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor GmbH
Description: DTC143TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: DTA123YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor GmbH
Description: DTC124XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Automotive Grade High Voltage Low VCR Th
- Resistance Range: 0.012 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.5 watts
- Mounting / Packaging: 2010, Surface Mount (SMT / SMD)
-
Supplier: Nexperia B.V.
Description: NEX1316X-Q100 is an AEC-Q100 Grade 1 qualified 16-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for configurable depending on application requirements in automotive lighting systems. NEX1316X-Q100 supports 8-bit
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nexperia B.V.
Description: NEX1324X-Q100 is an AEC-Q100 Grade 1 qualified 24-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for configurable depending on application requirements in automotive lighting systems. NEX1324X-Q100 supports 8-bit
- Form Factor: Integrated Circuit (IC)
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (Σ-Δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology.
- Rise Time: 0.005 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: Infineon Technologies AG
Description: TC38xQP BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9243QK | OPTIREG™ PMIC SAL-TC375TP-96F300W AA | AURIX™ Family –
-
Supplier: Infineon Technologies AG
Description: designed with TLF11251EP | OPTIREG™ PMIC BSS84PW | Small signal/small power MOSFET IAUC100N04S6N022 | Automotive MOSFET IAUC120N04S6L009 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7030-2EPA | PROFET™ +2 12V |
-
Supplier: Infineon Technologies AG
Description: | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA |
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V |
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Automotive Grade, -0.7-C Temperature Sensor with Resistor-Programmable Temp Switch 8-TSSOP -50 to 125
-
Supplier: Nexperia B.V.
Description: nOEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable
- TJ: 85 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: CoorsTek
Description: Ceramic microelectronic components are used in active and passive devices that enable high-performance electronics to be used in all kinds of environments and applications — in aerospace, automotive, communications, computers, medical, and a large variety of electronic instruments, industrial
- Mounting: Fuse Block
- Standard Fuse Size Accomodated: Other Fuse Type or Size
Find Suppliers by Category Top
Featured Products Top
-
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Suitability of commercial components (e.g. automotive-grade electronics) Many modern COTS and government aerospace (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
The DLA-Approved Series of Precision Power Resistors (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Vishay introduces the new TSM41 series that offers compact, industrial-grade multi-turn surface-mount cermet trimmers ideal for harsh, space-constrained environments. With a 4 mm x 4 mm footprint and IP67 sealing, these trimmers operate across a wide -55 °C to +140 °C temperature range (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Quality & Eco-Info - Content & Schedule Search
Automotive Grade , Resistor -Programmable, up to 18V-Capable Temp Switch and Analog Out Sensor .
-
Electrical webs
Can by direct current vehicles with step resistances this are used also for the resistance brake provided they are thermally laid out for it.
-
Electrical webs
Can by direct current vehicles with step resistances this are used also for the resistance brake provided they are thermally laid out for it.
-
Email Alert Signup - TI
TMP300-Q1 Automotive Grade , Resistor -Programmable, up to 18V-Capable Temp Switch and Analog Out Sensor .
-
Vehicle drives for the electromobility
Efficiency vehicle mass drag coefficient cross sectional area rolling resistance coefficient .
-
Design and calibration of a flow-following sensor prototype for operation up to 175°C
Both Susumu resistors are automotive - grade and are guaranteed to function continuously for 10,000 hours at 155°C with negligible drift in specifications.
-
Energy management in the motor vehicle
transverse spant-surfaces A as well as resulting products cW × A are listed that 5.2 for some current vehicle examples of different vehicle classes corresponding drag coefficients cW.
-
Yageo - Ultra-Low Resistance Current Sensor Targets Miniature Portable Device Application
• Yageo launches the automotive grade thick film chip resistor to penetrate the automotive market 16th November 2010 .
-
Yageo Releases Five Screw Type Ecaps Targeting Industrial Applications
• Yageo launches the automotive grade thick film chip resistor to penetrate the automotive market 16th November 2010 .
-
Current Sensor Series Targets High-End Mobile Applications
• Yageo launches the automotive grade thick film chip resistor to penetrate the automotive market 16th November 2010 .
Indicates content that may require registration and/or purchase.