Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Features: Hydraulic Pumps
-
Supplier: Danfoss A/S
Description: Complete range of manual, electric and hydraulic displacement controls and electrical automotive controls.
- Maximum Discharge Pressure: 6,961.8096 psi
- Features: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Bosch Rexroth Corporation
Description: Often used in hydraulic power steering units and automatic transmissions, Rexroth has made major investments in refining vane pump technology to meet the demanding requirements of the global automotive industry. The vanes are in slots in the rotor. When the rotor spins,
- Features: Hydraulic Pumps
-
-
Description: Reliable and highly efficient, Parker Compact Piston Pumps provide fixed-displacement power in a unique miniature design. Engineered for open-circuit systems, they bring flexibility to your operation. Compact Piston Pumps handle a variety of fluids including hydraulic oil, brake
- Maximum Discharge Flow: 0.8 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 122 F
- Pump Housing Material: Cast Iron
-
Description: Electric proportional with hydraulic override • Automotive Applications: • Harvesters • Feeder mixers • Drill rigs • Tunneling equipment • Shuttle cars • Trenchers • Pavers • Vacuum trucks • Deck cranes • Winches • Feller bunchers • Skidders • Telehandlers Technical Characteristics: •
- Maximum Discharge Flow: 102 GPM
- Maximum Discharge Pressure: 6,090 psi
- Media Temperature: -13 to 194 F
- Pump Housing Material: Cast Iron
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.
- Features: Hydraulic Pumps
-
Supplier: Zinko Hydraulic Jack
Description: Hand Pump, 18 cu.in. single speed Designed to be used in many different fields with a vast selection of hydraulic components. Industrial quality, general purpose hand pump. Designed for use in shop, agricultural, automotive/truck service, and construction maintenance.
- Pump Type: Hand / Foot Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many
- Maximum Discharge Flow: 1.2144000000000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster Jr.
- Pump Type: Hand / Foot Pumps
-
Supplier: SAE International
Description: This SAE Standard defines the expectations for free-standing, nonintegral, nonpressurized reservoir, flooded inlet type, industrial hydraulic power units used on machine tools and equipment for the automotive industry. These exclude power units used for intermittent and/or
-
Supplier: KTR Corporation
Description: Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features Lateral
- Diameter: 11.023628 inch
- Length: 13.8582752 inch
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203876 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Universal Pump - DOES NOT include drop tube. Add your own drop tube to it. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping force
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: KTR Corporation
Description: The brake caliper M-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to
- Diameter: 19.7637902 inch
- Length: 13.4645742 inch
- Weight: 379.26 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Mile-X Equipment, Inc.
Description: Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: SAE International
Description: This paper discusses the optimization of an automotive hydraulic steering pump pulley design for improved in-vehicle pump NVH performance. Levels of steering pump whine noise heard inside a vehicle were deemed objectionable. Vehicle and component transfer path
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications Automatic transmission hydraulic system Automotive body control module (BCM) Automotive electric pumps and fans 12 V Electric vehicle (EV) drivetrain system Transfer case brushless DC (BLDC) Designers who used this product also designed with
- VGS(off): 2 to 4 volts
- rDS(on): 0.0052 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: ContiTech Roulunds Rubber A/S
Description: pump. The tension of the V-ribbed belt is adjusted for the respective strains by means of a mechanical or hydraulic belt tensioning system. Idler pulleys are used to route the belt around the various accessories. Used as damper idlers, they can also help control belt span vibration
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: SAE International
Description: Power steering pump is heart of entire hydraulic power steering system. Failure of the pump and/or its related sub-assemblies is a threat to the safety of the entire vehicle and its occupants during various maneuvering events on the road. Power steering pump is coupled to
-
Supplier: Zinko Hydraulic Jack
Description: 15 ton Hydraulic Press- Manual Type Welded steel with fast return springs Designed for use with automotive, industrial, and general shop work for pressing, bending, straightening, and assembling jobs. Optional air pump or electric pump available upon request.
- Capacity / Operating Force: 15 tons
- Technology: Hydraulic
- General Types: Shop Press
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic Valve
-
Supplier: National Bronze & Metals Inc.
Description: Pin Bushings, Forging Press Toggle Lever Bearings, Hydraulic Press Stuffing Box, Hydraulic Press Main Lining, Pump Impellers, General Purpose Bushings, Fittings, Pump Fixtures, Insert Bearings, Bearing
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Non-stick surface: prevents the accumulation of debris and contaminants Applications PTFE wiper seals are utilized in a variety of industries due to their versatile properties: Hydraulic Systems: Prevents contamination and enhances the performance and lifespan of hydraulic cylinders
- Operating Temperature: -328 to 500 F
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 4.5275615 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: KC Seals, Inc.
Description: Our V stacks are widely used in all types of reciprocating pump and hydraulic cylinder applications and are available in a number of compositions covering an exceptionally wide range of operating conditions. We stock standard reinforced fabric V’s and also carry a wide variety of
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance to motor oils
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: Tesmec USA, Inc.
Description: maneuverability. These building-site service vehicles are characterized by: - Two independent circuits for transmission and working movements - Hydraulic system for the arm movements driven through a variable displacement pump - Transmission to wheels in closed circuit -
- Horsepower: 100 HP
- Load Capacity: 3,748.5 to 11,025 lbs
- Operating Weight: 21,168 lbs
- Features: Other
-
Supplier: SAE International
Description: This test procedure is intended to apply to hydraulic pump suction filters and strainers used in automotive automatic transmissions that include hydraulic power pumps. The various paragraphs of Section 5 , "Test Procedures," include a variety of tests and
-
Supplier: GGB
Description: TriboShield™ product range. TYPICAL APPLICATIONS Solenoid armatures Seat mechanisms, struts and shock absorbers... Compressors and radial piston pumps Hydraulic pumps and motors UNIQUE CHARACTERISTICS Excellent performance in dry Good performance in lubricated condition Very low
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: KTR Corporation
Description: The brake caliper XL-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
- Shaft: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Applications Compressors, rotary pumps, and vacuum pumps Pneumatic systems Automotive technologies, including ride leveling and air-conditioning systems Learn more on the Dechengwang (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f...
(read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
with compressed air, ensuring optimal performance in all conditions. Learn how to keep your pump system running efficiently (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
GET ASME LEARNING & DEVELOPMENT’S AUTOMOTIVE GD&T GUIDE (read more)
Browse Datasheets for ASME Learning & Development -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump. (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc.
Conduct Research Top
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, it is also used in automotive applications Application includes adjustable parameters and as part of a strategy to eliminate belts and hydraulic two selectable starting methods to match the systems, to provide additional functionality and to particular load. improve fuel economy. The continuing
More Information Top
-
SAE Standard Procedure J2747 for Measuring Hydraulic Pump Airborne Noise
This standard was developed by a committee of industry representatives from OEM's, suppliers and NVH testing firms familiar with NVH measurement requirements for automotive hydraulic pumps .
-
Influence of Internal Leakages on Hydraulic Pump Noise Generation
INTRODUCTION Most of the noise produced by automotive hydraulic pumps is transmitted by the fluid through the power steering hydraulic circuit.
-
SAE Standard Procedure J2747 for Measuring Hydraulic Pump Airborne Noise
This standard was developed by a committee of industry representatives from OEM's, suppliers and NVH testing firms familiar with NVH measurement requirements for automotive hydraulic pumps .
-
Annular Nozzle in Fixed Displacement Transmission Pump
INTRODUCTION An attribute of all automotive transmission hydraulic pumps is a condition called cavitation.
-
Pulley Optimization for Improved Steering Pump Airborne Noise Performance
INTRODUCTION Automotive hydraulic steering pump noise is typically categorized either as steering pump “moan” or steering pump “whine” [1].
-
CR4 - Blog Entry: Tom Kasmer and the Hydristor
Pathfinder Tags: automotive transmissions hydraulic pump hydraulics hydristor .
-
Application of DOE Methods to RPM-Domain Data for Hydraulic Steering Pump NVH Improvement
EXPERIMENTAL APPROACH OVERVIEW OF THE TEST ARTICLE The Visteon CIII automotive hydraulic steering pump , the article of interest in the present work, is a fixed-displacement balanced design pump which uses ten vanes, or pumping chambers.
-
Simple Application of DOE Methods to Reduce Whistle Noise in a HPAS Pump Relief Valve
EXPERIMENTAL APPROACH OVERVIEW OF THE TEST ARTICLE The Visteon CIII automotive hydraulic steering pump , the article of interest in the present work, is a fixed-displacement balanced design pump which uses ten vanes or pumping chambers.
-
Multivariate Statistical Methods for the Analysis of NVH Data
In the present work, PCA was used not to examine DOE data, but rather in an NVH benchmarking study to assess the NVH performance characteristics of a large number of automotive hydraulic steering pumps .
-
Pulley Optimization for Improved Steering Pump Airborne Noise Performance
This paper discusses the optimization of an automotive hydraulic steering pump pulley design for improved in-vehicle pump NVH performance.
Indicates content that may require registration and/or purchase.