-
Supplier: PPG TrueFinish
Description: Designed to be sprayed wet-on-wet, excellent adhesion
- Coverage: 849 to 881 ft²
- Wet / Applied Thickness: 0.0024 to 0.003 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Other, Primer, Sprayable
-
Supplier: Valspar Corporation (The)
Description: Performance and Value that nobody can match In the Valspar Automotive Group, our mission is to provide the highest performing products at great values, while constantly striving to meet the changing needs of our customers. Through our De Beer, Valspar Refinish, and Plasti-Kote brands, we
- Industry: Automotive
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 433.00000000000006 to 465.00000000000006 ft²
- Wet / Applied Thickness: 0.0048 to 0.0055 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Description: Industrial, commercial, and institutional buildings Suitable for use in USDA inspected facilities Acceptable for use direct to metal or over acrylic or alkyd primers. Acceptable for interior use Part of a system that conforms to AWWA D102-03 Outside Coating System #3. Acceptable for use in
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 155 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system.
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Low Friction / Lubricious, Powder Coating, Primer, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Hubbard-Hall Inc.
Description: Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Kansai Paint (America), Inc.
Description: The Kansai Paint Group develops products based on its rich experience and outstanding technical strength. Here is an overview of products that provide our customers with satisfaction in a variety of arenas such as solvent borne paints, waterborne paints, product workability and cost
- Industry: Automotive
- Features: Base Coat, Clear Coat / Top Coat, Primer
-
Supplier: Hubbard-Hall Inc.
Description: 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change No build up on threaded parts TYPICAL APPLICATIONS Sporting Arms Gun Bluing Black Body heat absorption Optics, non-reflective
- Operating / Use Temperature: 282 to 290 F
- Industry: Automotive, Military Specification, OEM / Industrial
- Chemistry: Conversion Coating
- Form: Liquid
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 816.0000000000001 to 1,632.0000000000002 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Passivates, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Form: Liquid
-
Supplier: Chase Products Co.
Description: electrical connections. Includes a polyethylene extension tube for spraying hard-to-reach places. Waterproofs Rustproofs Prevents sticking Stops squeaks Clean, non-staining Extension tube for hard-to-reach places Recommended uses Use on wood, metal, rubber, leather, and some fabrics in
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
- Substrate: Metal
-
Supplier: Whitford Corporation
Description: Great water-based primer suitable for all Resilon coatings.
- Cure / Dry Temperature: 68 to 248 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global manufacturing leader of automotive refinishing products. With a vast array of products to fit every need, Sherwin-Williams Automotive Finishes has you covered.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Industry: Automotive
- Features: Base Coat, Enamel Paint, Primer, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
-pack primer that dries at normal temperatures so "wet-on-wet" coating is possible. · Appropriate for coating and bonding almost all paints and adhesives and all types of PP. · Suitable as a primer for coating (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
automotive. We believe that imagination and innovation are the fuel for forward progress. We are intensely focused on our customers and their challenges—always looking for new possibilities and ways to help them win. The crucial factor for our success as a technology leader is (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
rolled pickled and oiled, galvanized, pre-painted and the varieties of stainless. Economical production lots begin around 5,000 lineal feet. To reduce waste and handling the angles can be cut to custom lengths. The gauges range from 0.005" to 0.165" depending on the availability of coil. Sometimes slots (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, palletize, and ship your custom parts, on time and on budget. Roll forming is not right for every application, but it does have some distinct advantageous over casting, machining, etc. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability (read more)
Browse Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48 (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products
More Information Top
-
Non‐metallic inorganic coatings
To prevent corrosive parts such as hood. trunklid, door and side sill in an automotive body from corrosion, a new per- forafion corrosion … … lapped and cold formed por- tions was conducted on cold rolled , galvanized and Zn-rich primer coated steels.
-
Metal coatings
To prevent corrosive parts such as hood. trunklid, door and side sill in an automotive body from corrosion, a new per- forafion corrosion … … lapped and cold formed por- tions was conducted on cold rolled , galvanized and Zn-rich primer coated steels.
-
Ferrous Materials
In the automotive industry, the primer coat is often applied to a metal-coated strip in order to speed up the final painting step after processing. If scratch and wear resistance are required in addition to corrosion pro- tection, this can be achieved by enamelling at a temperature between 800 and 850℃ to produce a ceramic coating on components made of cold- rolled strip, e. g. DC 04.
-
Feasibility of Modifying an Existing Semi-Trailer Air Suspension Into an Anti-Rollover System
REFERENCES 1 Winkler, C.B. , “A primer on the mechanics of commercial vehicle rollover,” Society of Automotive Engineers Safety TOPTEC , Atlanta, Georgia , April 29-30 , 1993 . 2 Winkler, C.B. “Independent characterization of the roll stability qualities of tractors and semi-trailers,” …
-
Non‐metallic inorganic coatings
tamination of cold rolled steel is shown to influence adversely the corrosion perfor- mance of phosphate coatings and paint primer systems in the automotive industry. The presence of carbonaceous residues on steel surfaces is found to interfere with the production of uniform …
-
Applying Taguchi Designs to EMMAQUA Weathering Experiments
Although all the listed materials were subject to this experiment design, this presentation presents only results for a clear coat automotive coating, commercially available and currently used on American automobiles. The top coat is a clear coat polyester acrylic melamine applied over a chrome yellow basecoat and E-coat primer on top of cold rolled steel.
-
New Generation Conversion Coatings for the Automotive Industry
Panels were coated with the new generation coatings on cold- rolled steel, Ni-flash cold-rolled steel, galvanized steel, and aluminum. A standard automotive paint system consisting of electrocoat, primer , basecoat, and clearcoat was then applied to the panels.
-
Suppliers to Ford Explorer
… Cooper-Standard Quick connector Miniature Precision Components Rear brake disc corner module Bosch Rear Coil Spring NASCO Rear Slinger SKF Roll -over Valve Eaton Several small stampings AZ Automotive Spare Tire Locator/ Heat … … Park Detect Switch used on gear shifter SAIA-Burgess … … Asy Cwl Top Otr LH Tower Automotive Pnl Asy W/Shld Hdr Tower Automotive Primer (at Louisville, KY …
-
Organic coatings
tamination of cold rolled steel is shown to influence adversely the corrosion perfor- mance of phosphate coatings and paint primer systems in the automotive industry. The presence of carbonaceous residues on steel surfaces is found to interfere with the production of uniform …
-
Update on the Developments of the SAE J2334 Laboratory Cyclic Corrosion Test
The CTF initiated test development by establishing a reservoir of standard test materials, including cold- rolled and coated steel sheet products, which were phosphated and painted with a full automotive coating system (standard primer and topcoat) to yield ten (10) material variables. … world performance of these materials was then determined, through real-time North American on -vehicle tests conducted …
Indicates content that may require registration and/or purchase.