Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PAC Machinery Group
Description: Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and reducing labor costs. These heavy-duty sealers are available in two
- Rate: 30 Pieces / Min
- Type: Automatic, Manual
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Umicore Materials
Description: Reliable protection for technical precious metal surfaces Umicore Sealing is a post-treatment process specially designed for technical precious metal surfaces. The result is a protective, transparent layer just a few nanometers thick. Depending on the application, this layer specifically
-
Supplier: Umicore Metal Deposition Solutions
Description: Reliable protection for technical precious metal surfaces Umicore Sealing is a post-treatment process specially designed for technical precious metal surfaces. The result is a protective, transparent layer just a few nanometers thick. Depending on the application, this layer specifically
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties.
- Applied Thickness / Gap Fill: 0.003 to 0.007 inch
- Viscosity: 100,000 to 150,000 cP
- Use Temperature: -100 to 550 F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: SAE International
Description: vehicle that are rarely assessed through numerical or analytical analysis. An example is the modeling of sound transmission through vehicle sealing systems. In this case, most of the investigations have been done experimentally, and the analytical models available are not sufficiently
-
Supplier: Master Bond, Inc.
Description: Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2.
- Viscosity: 200,000 to 250,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 9,000 to 10,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Automotive: Found in automotive engines, transmissions, and hydraulic systems to prevent fluid leaks. Industrial Machinery: Used in pumps, compressors, valves, and hydraulic machinery to maintain pressure integrity. Oil and Gas: Applied in equipment used in the oil and gas
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Master Bond, Inc.
Description: Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature.
- Applied Thickness / Gap Fill: 0.00009 to 0.0001 inch
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 921 is a single component multiple purpose anaerobic adhesive gel for locking, lubricating and sealing threaded fasteners and pipe fittings.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: NSF/ANSI Standard 61 for use in commercial and residential potable water systems not exceeding 82°C (180°F). Dripstop® 923 is recommended for sealing metal tapered pipe threads and fittings up to 2 inches (5cm) NPT for industrial applications in the chemical processing, petroleum
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation.
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 945 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 945 will seal pipe threads, standard nuts and bolts, fittings for hydraulic and
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 946 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 946 will seal pipe threads, standard nuts and bolts, fittings for hydraulic and
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
- Features: Specialty / Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Aerospace: Laminar sealing rings are used in aircraft engines and other critical systems where reliable sealing and minimal weight are essential. Automotive: Found in automotive engines, transmissions, and hydraulic systems to prevent fluid leakage.
- Ring Type: External
-
Supplier: Essentra Components
Description: Air Conditioning Chargeport Sealing Caps cover thread sizes and styles for both the high pressure and low pressure side of the automotive air conditioning system. The durable caps are made of heat stabilized 6/6 glass filled nylon with a neoprene, nitrile or HNBR seal.
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 912 is a pourable, addition-curing, 2-part silicone rubber that cures to a soft silicone gel when mixed with ELASTOSIL® CAT PT, ELASTOSIL® CAT PT-F or ELASTOSIL® CAT UV. Special features two-part, 10 : 1 mixing ratio low viscosity modular system allows flexible adjustment of pot
- Viscosity: 1,000 cP
- Dielectric Strength: 584.2000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Index of Refraction: 1.404
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors ASSY FOR SUPPORT PLATE AND SEALING Product overview: 1813123-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Connector Type: Automotive Connector
-
Supplier: Can-Do National Tape
Description: TPE materials. 3M WT4112 Tape offers the following key features: Excellent adhesion to a wide variety of automotive paints, including the new scratch-and mar-resistant, low surface energy, and traditional paint systems. Combination of high initial adhesion with a stress handling core
- Carrier / Backing: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Automated Packaging Systems
Description: The Autofulfillment SPrint System operates at speeds of 12 to 15 completed bags per minute. This modular and fully customizable system integrates with existing Warehouse Management Systems to pull order paperwork and shipping labels once an LPN or SKU has been scanned. The
- Rate: 15 Pieces / Min
- Dispense Rate: 15 Pieces / Min
- Type: Automatic
- Industry: Automotive, Garment, Household Product / Merchandise
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors SEALING F JPT+2,8 Product overview: 963293-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ASCO
Description: systems for press room lines. Design Features Diameter: 50 to 125 mm; Flat round cup; Material: Nitrile; Connection fitting vulcanized to suction cup; Designed to handle high vertical or horizontal holding forces; large area internal structured support; Soft and flexible sealing lip
- Diameter / Maximum Dimension: 50 to 125.00000000000001 mm
- Type: Flat
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: PAC Machinery Group
Description: The Dempack™ H22 is a single step machine incorporating seal, trim and shrink into a single operation. The H22 is unique in that it operates with a shrink hood instead of a tunnel. The hood is closed by an electronic hold-down magnet during the film sealing and heat-shrink wrapping
- Rate: 5 Pieces / Min
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Machine Type: Blister Pack Machines, Sealing Machines, Shrink Machines
- Goods: Consumer Packaging, Powder / Granular
-
Supplier: Liberty Robotics
Description: guidance systems. Installation, operation, adjustments, and maintenance are streamlined and cost-effective, making the Liberty Reach VFix a powerful solution for 3D vision-guided robot applications in industries like automotive and manufacturing.
- Applications: Assembly Quality, Electronics or Semiconductor Inspection
-
Supplier: ASCO
Description: thin metal body sheets used in the automotive industry, such as feeder systems for press room lines. Design Features Dimensions: 80 x 40 to 120 x 60 mm; Flat oval cup; Material: Nitrile; Connection fitting vulcanized to suction cup; Designed to handle high vertical or horizontal
- Diameter / Maximum Dimension: 80.00000000000001 to 120 mm
- Type: Flat, Oval
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: ASCO
Description: Suction area (Ø) from 40 mm to 125 mm This round 1.5 bellows cup is designed to handle thin walled curved sheet metal surfaces, such as pre-shaped parts. Examples include the handling of thin metal body sheets used in the automotive industry, such as feeder systems for press room
- Diameter / Maximum Dimension: 40.00000000000001 to 125.00000000000001 mm
- Type: Bellows
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: Thermal Press International, Inc.
Description: Custom Thermal Press Assembly Systems and Solutions. Custom applications and processes are a specialty of Thermal Press. Below are some specific examples using our existing Thermal Press format solutions for many different and very specialized applications. We develop custom systems
- Operation: Staking
- Technology: Thermal Press
-
Supplier: PAC Machinery Group
Description: systems in a compact, tabletop design. These small machines are easy to operate and have an excellent shrink result. No tools are need for a fast and easy setup. The patented Simpulse™ Heat System on the L-Sealer is an impulse trim sealer allowing for lower energy use and greater
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable
-
Supplier: PAC Machinery Group
Description: systems in a compact, tabletop design. These small machines are easy to operate and have an excellent shrink result. No tools are need for a fast and easy setup. The patented Simpulse™ Heat System on the L-Sealer is an impulse trim sealer allowing for lower energy use and greater
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable
-
Supplier: LaserStar Technologies Corporation
Description: welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique industrial applications for
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Waytek, Inc.
Description: ATV Series™ connectors further expand the proven reliability of the AT Series with a compact 18 position sealed flange design. The durable thermoplastic housings feature built-in contact sealing to eliminate individual wire-sealing grommets, while an integral interfacial seal protects
- Contact Size (AWG): 16 AWG
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: ATV Series™ connectors further expand the proven reliability of the AT Series with a compact 18 position sealed flange design. The durable thermoplastic housings feature built-in contact sealing to eliminate individual wire-sealing grommets, while an integral interfacial seal protects
- Contact Size (AWG): 16 AWG
- Current Rating: 13 amps
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine
- Connector Type: Automotive Connector
-
Supplier: All Packaging Machinery Corporation
Description: Nae Pac and APM have just released a new Complete Weigh Fill and Seal System. This system is great for various dry materials like food, coffee, electronic parts, candy, grains, pills, plastic pieces, seeds, and more. It’s easy to use and helps with filling and sealing these
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Pharmaceutical
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Powder / Granular
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Dymax
Description: including bonding, sealing, and encapsulating, and are ideal for use in the automotive, electronic, optical, and medical device assembly industries. Modular ECE series flood lamps consist of a power supply, reflector housing, and 400 Watt metal halide UV curing bulb. By adding
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5.0000027 inch
- Illuminated / Cure Width / Diameter: 5.0000027 inch
- Type: Flood
Find Suppliers by Category Top
Featured Products Top
-
USDA Approved horizontal band sealer with bag top trimmer, vacuum scrap removal, and optional compression assembly. Excellent for tortillas and bakery products! Superior performance and high speed production for “lay-flat” packages.
(read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
BAND SEALING SYSTEM VCBSDM-3/8- 6” x 5’ USDA-approved vertical band sealer with synchronized conveyor for continuous sealing of various materials. Features adjustable stainless steel guides, variable speeds up to 45 fpm, and consistent hermetic seals using Teflon bands (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
SBP-DS Simple, Clean and Neat Packaging System: With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
ZAGO sealing fasteners with rubber O-ring technology are used to seal equipment, lasers, and sensors, wherever LiDAR systems are present, including: Aerial, Ground and Underwater Drones Emergency Medical Delivery Drones Subsea Robots and Co (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Amphenol Sine Systems HYPERBUSS™ AT Connectors are a high-performance, cost-effective solution used in interconnect applications where a common “bussed” electrical pathway with superior environmental sealing is required—such as in heavy-duty, transportation, marine (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
The AT Series™ connectors are designed with performance in mind, featuring superior environmental sealing retention rated up to IP68/69K. Developed for the harshest conditions in marine, agricultural and heavy-duty equipment, they can be used interchangeably as a replacement for other (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
22-14 Ga. wire with size 16 contacts handling up to 13A. Available in 2 – 12 circuit variations Front and rear silicone, multi-sealing perimeter protects against environmental ingress Integral latching system ensures definitive electrical and mechanical connection (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
Conduct Research Top
-
How Sealing Strengthens Automotive Supply Chains
Automotive suppliers expect more than just a parts provider. They want the lowest prices, of course, but not if getting those prices means selecting a vendor who can't deliver on-time and according to product specification. And are you ready to be a proof-giver? For example, when an auto supplier
-
Structural Bonding Epoxy Adhesive Sealant Formulations for Durable Bonds in Automotive Aluminum
Structural bonding adhesives are made for use in different industries. These adhesives provide long-lasting and reliable sealing and bonding. This is especially in cases where structural conditions such as load bearing are needed. Many products are intended for different surfaces, applications
-
Economical Bonding to Ether and Ester Urethane Foams for Automotive, Electronics and White Goods Applications - FT 8327 (.pdf)
Designed for bonding to a wide variety of polyurethane and polyethylene foams used in gasketing, sealing and sound damping applications.
-
Innovation for Electric Vehicles: The Tightest of Seals
Weinheim (Germany), September 12, 2023. Freudenberg Sealing Technologies, the world's leading provider of sealing solutions, is launching a crucial product innovation for the automotive industry: an impermeable rectangular busbar overmold that seals reliably and helps prevent damage to an electric
-
Exhibitor Case Study: Thermal Press International, Inc.
Thermal Press International, Inc. offers the widest range of solutions and technologies for thermal assembly. Thermal Press specializes in precision heat staking, heat sealing, thermal insertion, and swaging solutions for the medical, automotive,. telecom, and consumer electronics industries
-
Taping for Rubber Seals and Gaskets
Taping keeps rubber profiles in place for temporary or permanent fastening. This joining technique isn't right for every sealing application, but taping is especially valuable when space is limited. For example, the automotive industry uses taped parts with car windows and cab profiles to form
-
Fundamentals of Adhesion & Why 3 Molecular Layers Matter
if the application is metal joint welding, gasket sealing with glue, implantable medical device coating, inkjet printing on plastic film or automotive painting, proper adhesion relies on the understanding and control of three distinct yet interrelated elements.
-
How UV LED Curing Reduces Manufacturing Line Downtime
UV curing is widely used by manufacturers to instantly "dry" inks, coatings, and adhesives via a polymerization process. Manufacturers in industries such as aerospace, automotive, electronics, medical device, converting and more find UV curing improves their functional coating, decorating, bonding
More Information Top
-
The North American Automotive Supplier Report
For instance, in the third quarter of 2013, the companyacquired Jyco Sealing Technologies business which supplies automotive sealing systems .
-
The North American Automotive Supplier Report
Sigit is said to supply sealing solution to automakers such as Fiat, Ford, GM, Renault and Volkswagen In June 2007, Cooper-Standard signed an agreement with Automotive Sealing Systems S.A. to acquire Metzeler Automotive Profile Systems (MAPS) sealing systems operations in …
-
The Japanese Automotive Supplier Report
*China: Guangzhou Nishikawa Sealing Systems Co., Ltd. (GNSS) – established in 2004, manufacturing automotive sealing systems .
-
The Indian Automotive Supplier Report
In particular, the group has emerged as one of the major suppliers of automotive sealing systems in Europe having acquired several companies in France, Germany and the UK.
-
The Employer Bill of Rights
Trujillo v. Henniges Automotive Sealing Systems NA, Inc.32 .
-
Nishikawa Rubber
*China: Guangzhou Nishikawa Sealing Systems Co., Ltd. (GNSS) – established in 2004, manufacturing automotive sealing systems .
-
Insight Weekly – 23rd December 2013
The alliance will focus on the designing, development and supply of automotive sealing system solutions to original equipment manufacturers (OEMs) in India.
-
Henniges Automotive forms strategic alliance with India’s Amee Rubber Industries
The alliance will focus on the designing, development and supply of automotive sealing system solutions to original equipment manufacturers (OEMs) in India.
Indicates content that may require registration and/or purchase.