Products/Services for Awm Flat Ribbon Cables
-
Flat Cables - (369 companies)How to Select Flat Cables Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. ...Product CategoryCable InsulationCable Conductor -
PV Ribbon - (11 companies)PV ribbon collects current from photovoltaic cells. PV tabbing or interconnect ribbon carries the current from the solar cells to the PV bus wire or PV busbar ribbon. PV ribbon is a hot-dip tinned copper conductor that collects current from...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Flat Belts - (242 companies)...for high speeds, small pulley diameters, and shock loads. Steel cables can also be used as they have higher capacity and lower stretch than fabric cord flat belts. Synthetic flat belts are made from nylon. Nylon offers flexibility, extremely high tensile... -
Computer Cables - (475 companies)...types of computer. Examples include: Parallel ATA (PATA) cables are used to connect storage devices such as hard drives and CD-ROM drives to a computer's motherboard. These ribbon cables have two or three connectors, only one of which plugs... -
Flat Panel Displays - (784 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Flat Springs - (104 companies)Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
-
Cable Clamps - (360 companies)There are four common types of cable clamps: U-type, edge, parallel, and J-type. U-type- The U-shape clamps are also called right-angle clamps. The support is attached directly to a steel beam via bolts that are threaded and fastened to a flat...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
Product News
-
BRIM Electronics, Inc.
Flat/Modular Telephone Cables BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/. MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS,. 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE. INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN 80 C SILVER SATIN COLOR. PVC JACKET OVERALL. DESCRIPTION: 4, 6 OR 8 CONDUCTORS OF 26AWG 7/34 OR 28AWG 7/36 TINNED COPPER, PP INSULATION, 80 C SILVER SATIN PVC JACKET OVERALL. SUITABLE FOR EXTENDING TELEPHONE LINES OR OTHER... (read more)Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuit Cables Termination Options. High Flex Life - Flat flex circuits are designed to flex and move throughout their life cycle. By virtue of their design, they will out-flex, or out-live, conventional wiring. Superior Heat Dissipation - Due to the larger surface-to-volume ratio and compact design of flat flex circuits compared to traditional round wire, a shorter thermal path is allowed. Light Weight - Compared to traditional round cables, flat flex circuits are extremely thin, making them considerably lighter. Low... (read more)Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
DigiKey
Premo-Flex Round Flat Cable (RFC) Jumpers for connectors or wire stripping. Available in a variety of pitches, circuit sizes, and terminations, Premo-Flex RFC jumpers are suited to virtually any industry. Features. Round flat cable design delivers superior signal integrity and high resistance to vibration. Voltage up to 300 V for 2.00 mm, 2.54 mm, and 5.08 mm (custom) pitches. Voltage up to 60 V for 1.00 mm, 1.25 mm, and 1.27 mm pitches. Plating material: tin. Withstands high temperatures: polyester up to +105 C; polyimide and aramid up... (read more)Browse Cable Assemblies Datasheets for DigiKey -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuits Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to traditional cabling. Flat flex circuits can be designed to hold any number of electrical components or simply as a connector between two circuits. Common industry applications include, but are not limited... (read more)Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Zeus
Aeos™ ePTFE Membranes & Ribbon Shaping Innovation with Porous Membranes & Ribbons. Advanced extrusion and expert processing enable Zeus to produce extremely thin membranes and thicker calendared ribbons. These customized products promote sophisticated medical innovation where ultra-thin membranes or thicker calendared ribbons are a must. Learn More (read more) -
Charles Ross & Son Company
Ribbon Blenders: A Best Practices Guide This white paper presents some basic best practices for efficient processing in a Ribbon Blender. The ideas discussed here are recommendations based on practical and technical experience gained by Ross over several decades as a leading supplier of Ribbon Blenders to the process industries worldwide. The objective of this paper is to provide a better understanding of the operating principles, important features and even the intrinsic limitations of Ribbon Blenders. While many proven applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
What to look for in a sanitary ribbon blender Technology Brief. Subtle differences in ribbon blender design and construction can significantly impact mixing performance and reliability. Especially in sanitary applications, certain blender features must not be overlooked in the specification process. Ribbon blenders in the process industries. The batch ribbon blender is a standard workhorse mainly used for solid-solid mixing. Its simplicity, functionality and affordability contribute to its widespread use in many industries including... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
Tips for liquid addition in a ribbon blender Mixing wet and dry ingredients in a ribbon blender requires an efficient and consistent method of raw material addition. This method depends on several factors including the properties of each liquid and solid component, how they interact, as well as the amount of fluid that needs to be added. This bulletin presents some useful techniques that may apply to your particular process. Versatile ribbon blender. Ribbon blenders are commonly used for blending dry powders, granules, pellets and other... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
Pesticide Production in a Ross Ribbon Blender Background. A manufacturer of pest control products was previously batching a granular pesticide for insect larvae in small quantities using a table-top kitchen mixer. This particular pesticide is in the form of pellets which are coated with oil and then mixed with the powdered bioactive ingredient until homogenous. As the product line grew, it became necessary to move the process to a large-scale blender. The company visited the Ross Test & Development Center to see if a Ribbon Blender can... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
Pressure Feed Vessels for Ribbon Blenders ROSS Ribbon Blenders custom-built for multi-phase mixing now come with an optional pressure feed vessel. Wherein minor liquid ingredients must be thoroughly blended into powder or other solids, a pressure feed vessel enables 100% discharge of the liquid component through a spray bar and into the blending zone, ensuring even mixing and consistent batches. In lieu of manually pouring liquids through an open blender cover or safety grating, utilizing a pressure feed vessel and spray bar... (read more)Browse Pressure Vessels Datasheets for Charles Ross & Son Company
-
Combined BOM Analysis - 5 Set-Top Boxes
Flat Flex Ribbon Cable - 0.05" Pitch, 20-Conductor, w/ 2 20-Position Socket Connectors. .... KFC AWM 2896 80C VW-1 .
-
BOM Analysis - Acer Aspire One ZG5 Netbook
Flat Flex Ribbon Cable - 0.5mm Pitch, 40-Conductor. .... Logo GREATLAND E304015 RU AWM 20624 80C 60V VW-1 .
-
Toshiba HD-A1 Bill of Materials Analysis Spreadsheet
Flat Flex Ribbon Cable - 80C, 60V, 25 Conductors, w/ Magnetic Filter. .... E66085 AWM 20624 80C 60V VW-1 BANDO-S -F- .
-
Bill of Materials Analysis Panasonic Toughbook CF29
Flat Flex Ribbon Cable - 80C, 60V, Halogen Free. .... SUMITOMO-C AWM 21147 80C 60V VW-1 -F-, Halogen Free .
-
Spreadsheet - NEC LAVie LL970 BOM Analysis
Flat Flex Ribbon Cable . .... AWM E118077 20706 105C VW-1 .
-
PDF - Parrot ASTEROID Car Receiver
Flat Flex Ribbon Cable - 40-Conductor, 80C, 60V, w/ Stiffener. .... SHS E188165 AWM 20798 80C 60V VW-1 .
-
Bill of Materials - Samsung SMT-H6106 Set-Top Box
Flat Flex Ribbon Cable - 0.05" Pitch, 20-Conductors, w/ 2 20-Position Dual Row Socket Connectors. .... AWM 2896 30V 80C VM-1 YOUNGSHIN .
-
Bill of Materials - Motorola VIP1216 Set-Top Box
Flat Flex Ribbon Cable - 0.05" Pitch, 20-Conductors, w/ 2 20-Position Dual Row Socket Connectors. .... FD 20P, WP, L, CABLEPLUS E96118 AWM 2651 28AWG VW-1 300V 105C CSA .
-
Thomson DSI4214C Set Top Box BOM Analysis
Flat Flex Ribbon Cable - 80C, 60V, Halogen Free. .... AWM 20798 80C 60V VW-1-HF SHS E188165 .
-
Bill of Materials - Samsung SyncMaster 2233BW LCD Monitor
Flat Flex Ribbon Cable - w/ Stiffener, Support Plate with Lock and Metal Bracket and Conductive Cloth Laminate w/ Foam Rubber Insert. .... P-TWO RU AWM 20696 E221612 80C 30V VW-1 .
Indicates content that may require registration and/or purchase.