-
Supplier: American Welding Society (AWS)
Description: This standard covers field welding by the metal arc-welding process of steel water pipe manufactured in accordance with AWWA Standard C201. Such field welding covers welding of circumferential joints of pipe and other welding required in field fabrication and installation
-
Supplier: McWane Plant and Industrial
Description: as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe – 3”-36”
-
Supplier: American Cast Iron Pipe Company
Description: and safety, although AWWA C115 currently allows both ductile iron and gray iron flanges. Pipe barrels and flanges have tapered pipe threads (NPT) in accordance with ANSI B2.1 adapted to the ductile iron pipe outside diameters. The flange is threaded onto the pipe
- Features: Flanged
- Material: Iron (Ductile)
-
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 8-1/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN.
- Pipe Size: 4 inch
- Maximum Load: 1,430 lbs
- Hanger Type: Clevis Hanger
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN supplies a complete line of 4" through 48" mechanical joint fittings meeting the requirements of ANSI/AWWA C110/A21.10 or ANSI/AWWA C153/A21.53, with the joint meeting the requirements of ANSI/AWWA C111/A21.11. Mechanical joint fittings have been
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: Non-restrained flexible pipe joint used where corrosion resistance is required Up to ½” | 13 mm intermittent axial movement Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | DN80 - DN2400 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 3 to 96 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: Restrained flexible joint for use where corrosion resistance is required Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | DN80 - DN2400 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 3 to 96 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: Flexible non-restrained expansion joint for aeration systems Up to 4″ | 102 mm axial movement Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | 80 - 2400 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 4 to 96 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Grinnell
Description: The GRINNELL Figure 72907 G-MINE Transition Coupling (G-MINE x Grooved) provides an efficient transition from G-MINE PVC Pipe to grooved steel pipe that meets AWWA C-606 IPS Groove Standards.
- English Size: 2 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: Designed for use where corrosion resistance is required Restrained flexible joint that allows for dynamic (in-service) deflection Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ |DN80 - DN2400 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 3 to 96 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: UL Standards & Engagement
Description: specified in ANSI/AWWA C900 for use with cast iron outside diameter (CIOD) or steel (IPS) pipe as applicable. 1.4 PVCO pipe covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), Expansion Ratio (ER) and Wall-Thickness-Ratio
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar)
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits T-Bolts/Nuts are produced from high-strength, low-alloy steel per ANSI/AWWA C111/A21.11.
-
Supplier: ASTM International
Description: Specification F714, or AWWA C906. 1.1.3 Polyethylene pipe in accordance with Table 3 is intended to be outside diameter compatible with cast iron/ductile iron, DIPS/DIOD outside diameter pipe in accordance with specifications such as Specification F714, or AWWA C906. 1.2
-
Supplier: Flomatic Valves
Description: PUSH-ON - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem. Ring-type (push-on PVC pipe) For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Primary Material: Ductile Iron
-
Description: TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE Lining system for the interior of
- Features: Liner / Lining System, Other
- Industry / Application: Pipes / Piping, Vessels (Tanks / Reactors), Water / Wastewater
- Function: Secondary Containment, Waterproofing
- Liner Materials: Specialty Cement
-
Supplier: Mueller Company
Description: secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service
- Valve Size: 0.75 to 2 inch
- Features: AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Description: approved. Outside Diameter Pipe Applications: Poly-Cote 110 Fast Set has a dry-to-handle time of 3 minutes. Recommended Usage Water Conveyance Piping Potable Water Pipes Pipe Stock Pipes Raw Water Pipes Wastewater Pipes Transmission Poles
- Wet / Applied Thickness: 0.02 to 0.5 inch
- Cure / Dry Temperature: 75 F
- Operating / Use Temperature: 0 to 160 F
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: AVK International A/S
Description: SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem PTFE Sealing Rings NF approved.
- Valve Size: 0.75 to 1.5 inch
- Media Temperature: 158 F
- Features: AWWA, DIN, Threaded
- Valve Type: Ball Valves
-
Supplier: Mueller Company
Description: special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems. NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: McWane Plant and Industrial
Description: stem and mate to actuator hub and key. 2. Shaft Extension - Transmits torque from actuator to valve Standard: Carbon steel Optional: T304 or T316 stainless steel. 3. Mounting Extension - Flanged, SCH 40 or SCH 80, carbon steel pipe. Protects stem from external
- Operating Temperature: 0 to 250 F
- Actuation Method: Manual
-
Supplier: Polyguard Products, Inc.
Description: temperature [175ºF(80ºC)] cathodic disbondment resistance. Fast touch, dry and cure times. Excellent adhesion characteristics (compliments FBE coated pipe) High abrasion suitable for horizontal drilling applications Impact resistant Can be used as ARO coating Meets AWWA C210-07 Liquid
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting pads
- Valve Size: 3 to 48 inch
- Features: Bolt Flange
- Valve Type: Gate / Knife Valves
-
Supplier: Advanced Valve Technologies
Description: non-typical pipe material. Consult AVT for special projects. Design Unique Concept An EZ assembly maintains pipe integrity while providing an easy-to-install, easy-to-use and easy-to-adapt solution. The full encirclement ductile iron casting design, narrow access resilient wedge valve,
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
and outer cover, matched with 4/6 layers of high-tensile steel wire spiral reinforcement structure. The optimized layered winding process greatly improves the hose's structural stability, enabling it to withstand a working pressure up to 35MPa and a minimum burst pressure of 138MPa. It effectively (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
ductile iron and protected with 12 mils of fusion?bonded epoxy coating inside and out, the CRF?100C offers excellent resistance to corrosion and wear. Maintenance is simplified through features like a reliable O?ring cover?to?body seal, stainless steel bolting for enhanced corrosion resistance, and (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
result. The 8C minimizes this problem because it gives a worker viable options for four specific applications. Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, has announced the launch of its AWWA C508 Swing Check Valve. This latest addition to MPI’s (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
ensures dependable operation with minimal maintenance. The top-entry design and field-replaceable seats simplify service, while advanced closure control options-lever and weight, lever and spring, air cushion, or oil cushion-provide flexibility for varied system requirements. Certified to AWWA C508 with (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
. Certified to AWWA C508 with AIS, BABA, and NSF compliance available, the CVS-6000 is ideal for both clean and dirty service applications. Learn more at www.DeZURIK.com. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial