-
Supplier: Trelleborg Sealing Solutions Americas
Description: Nexus Face Seal is an alternative to Mechanical Face Seals that provides extended service life. It offers a light and flexible barrier against external dirt and mud compression in slow-rotating applications, such as the excavators it was originally developed for. It can
- Features: Other
-
Supplier: Technetics Group
Description: designed for optimum performance where high speed and vibration are the norm. As the stationary portion of a seal assembly, contacting face seals are generally paired with a rotating mating ring, bearing or shaft. The seal face in the stationary portion provides
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: Technetics Group
Description: Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal bellows allow us to design and recommend the most
- Alternate Shaft or Rubbing Speed: 29,500 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
-
Supplier: Daemar Inc.
Description: washers. The seal operates by preloading the two rubber washers and floating the two polished steel faces between them within the seal chamber. The advantage of this design is uniform loading throughout the seal’s life, elimination of springs that can be jammed by
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: JETSEAL, Inc.
Description: designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity. Axial Seals are ideally suited to accommodate limited rotational or linear movements
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.31 to 8 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and
- Shaft Diameter (Nominal): 0.375 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: variances in axial bearing face location. Grease Seal types are offered for both inboard and outboard-of-bearing positions. They can also be designed specifically to aid their assembly as original equipment or insubsequent retrofitting.
- Features: Oil / Grease Seal, Other
-
Supplier: Radwell International
Description: AXIAL FACE SEAL, 40 MM SHAFT, 57 MM OD, 4.50 MM WIDTH, NITRILE RUBBER LIP. FREE 2 YEAR RADWELL WARRANTY
-
Description: The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf
- Shaft O.D. or Seal I.D.: 0.2362206 to 7.87402 inch
- Axial Cross Section or Thickness: 0.14173236 to 0.37401595 inch
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -328 to 500 F
-
Description: The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf
- Shaft O.D. or Seal I.D.: 0.2362206 to 7.87402 inch
- Axial Cross Section or Thickness: 0.09448824 to 0.37401595 inch
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -328 to 500 F
-
Supplier: Technetics Group
Description: rings which contact the shaft or rotor. Segments inside the seal housing are kept in the proper location by anti-rotation keys or pins. A secondary seal is formed by the axial spring loading of the seal rings against the internal surface of the housing face. During
- Alternate Shaft or Rubbing Speed: 40,000 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: -100 to 2,000 F
- Features: Balanced, Other
-
Supplier: CinchSeal
Description: C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges –50˚F/45.55˚C to 400˚F/204˚C Bolting pattern will accomodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
-
Supplier: Woodex MECO Industries
Description: The SEA-GARD provides an effective rudder post seal in abrasive, coastal waters. Wear materials are softer than those used in traditional mechanical seals, and permit the use of wide-radius seal faces. These easily tolerate severe eccentric rotation and permit wear to
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Seal Application: Marine Stern Tube (Propeller Shaft)
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: Palmetto, Inc.
Description: The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Senior Aerospace Metal Bellows
Description: application. Common materials of construction are stainless steel or high nickel alloys for higher temperature applications. Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals. Bellows Mechanical Face
- Applications: Aerospace
- Features: Hermetic Sealing
- Materials: Nickel, Stainless Steel, Titanium
- Shape: Round
-
Supplier: SAE International
Description: This recommended practice provides the design criteria for static elastomeric O-ring seal applications, axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered to formulate the design criteria are also
-
Description: The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Woodex MECO Industries
Description: grade stationary seal faces. The EP Type-1 is designed around its’ own fully split stuffing box type housing that utilizes external springs to close the seal faces. The entire package results in a rugged, runout tolerant design. When are EP Type-1 Seals The Best
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Flex-A-Seal, Inc.
Description: The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the
- Shaft Diameter (Nominal): 0.937 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Technetics Group
Description: Tolerance to unlimited shaft axial movement Very long life Very low heat generation Features: Rides on a buffer that centers the ring and minimizes seal-to-shaft contact Available in a wide variety of materials suitable to a broad range of applications Often paired with other
- Shaft Diameter (Nominal): 12 inch
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Spring & Metallic Bellows Materials: Bronze, Carbon Steel
- Features: Other
-
Description: rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A sufficient seating load ensures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Woodex MECO Industries
Description: does the OFS Type-1 Seal Work? The OFS Type-1 seal replaces stuffing boxes, lip seal housings, hard-face mechanical seals, elastomer-driven seals and unsplit seals. The split seal housing is fitted to your equipment, complete with a split,
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: SAE International
Description: This recommended practice provides the design criteria for static elastomeric O-ring seals used specifically in engine and engine control systems. It provides axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions
-
Description: high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A sufficient seating load ensures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals High-performance
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: resistance, wear resistance and other properties. SIC Ceramics Seal Ring Use The silicon carbide ceramic seal ring can be divided into shaft seal, hole seal, dust seal, guide ring, fixed seal and rotary seal according to its different functions. The
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Hartzell Air Movement
Description: Corrosion-resistant FRP construction Suitable for temperatures up to 200°F One-piece fiberglass propellers with resin coating Extended shaft, C-face, TEFC motors are standard Motor body enclosed in aerodynamic tube and protected from the airstream Neoprene shaft seal with sandwich-type
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Design: Axial
- AMCA Class: Class I
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Forsheda® V-Ring fits directly onto the shaft and seals axially against a counterface, such as shaft collar, thrust washer or bearing face. Its light lip pressure generates low friction.
- Shaft O.D. or Seal I.D.: 0.1181103 to 452.75615 inch
- Maximum Operating Speed: 3,543.307086614166 ft/min
- Operating Temperature: -40 to 392 F
- Features: Other
-
Supplier: Daemar Inc.
Description: Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface.
- Shaft O.D. or Seal I.D.: 2.48 inch
- Axial Cross Section or Thickness: 0.51 inch
- Radial Cross Section: 0.2 inch
- Seal Type: Exclusion Seal
-
Supplier: Clark Solutions
Description: relief valve are available upon request. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8” NPT female threaded. The pump is equipped with a built-in by-pass; a special balanced by-pass (able to maintain the set pressure for variations of the inlet
- Maximum Discharge Flow: 2.1166666666666667 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Horizontal mounting capabilities. Close-coupled, space saving design Standard carbon/ceramic faced mechanical seal with BUNA elastomers, 300 series stainless steel components. Optional seals available. Enclosed impeller design for high efficiencies. Motor is a close-coupled design.Ball
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
exposed to fire, corrosion, or other harsh chemicals. DFT has engineered and manufactured this tight sealing, non-slam, axial flow wafer check valve with a 1-piece solid-body construction (to prevent leak paths) and no exposed studs, which could affect the integrity of the valve in the event of fire (read more)
Browse Check Valves Datasheets for DFT Inc. -
seal is based on two main components: one “rotating” part and one “stationary” part. The “rotating" part of the seal is usually fixed on a shaft or hub; the “stationary" part of the seal is located at a static housing. The sliding faces (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
rate. C-Seals are also available in axial configurations. Our application engineers will work with you and your design team to develop a custom C-Seal cross-section and cavity for your specific application. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
• Infrequent axial thrust MECO EP Type - 3 The MECO EP Type-3 seal is a gas-purged, double-face seal built for harsh chemicals, handling shaft eccentricity and thermal and pressure (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
extreme high-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The AH seal is MECO’s work horse for industrial food processing equipment. It is highly versatile due to its low axial profile, affordability, and simplicity. The AH seal’s air purge helps to seal products with small particle sizes and is advantageous in cases where an air or inert (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-pressure, high-temperature, and ultra-vacuum environments Wide range of face seals, axial seals, and custom metal ring seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Modern Engine Technology from A to Z
Moreover, it is necessary to differ- entiate between various types of impellers and the lo- cation of the axial face seal on the intake or outlet side as well as the design of the drive.
-
A powerful duo: Diamond and ceramic | EurekAlert! Science News
Two examples demonstrate the advantages: With axial face seals that EagleBurgmann Germany inserted in pumps for critical environments, like the conveyors for oil, sand and gas mixtures, the diamond coating extends the durability for each application by a factor of 4 to …
-
Gasoline Engine Management
… 13 Pump barrel 14 Pump piston (hollow piston, fuel inlet) 15 Sealing ball 16 Outlet valve 17 Inlet valve 18 High-pressure connection to fuel rail 19 Fuel inlet (low pressure) 10 Cam ring 11 Axial face seal 12 Static seal 13 …
-
Tribology of Ceramics and Composites: Materials Science Perspective
Therefore, one key application for silicon carbide is as mechanical axial face seals used for sealing technological media with aggressive properties for steels and rubbers.
-
Evidence for Structural Changes of Amorphous Carbon Coatings on Silicon Carbide During Tribological Tests
The tribological measurements were performed on a ring- on-disk tribometer (Wazau SST) in order to simulate the exact conditions for the desired applications, such as slide bearings, axial face seals , and gas seals.
-
Federal Register > Thursday, May 10, 2012 > [77 FR 27417] Foreign-Trade Zone 220-Sioux Falls, SD; Notification of Proposed Production Activity, Rosenbauer Amer...
Components and materials sourced from abroad include: Actuator assemblies, foam compounds, extension hoses, docking gasket profiles, axial face seals , holding discs, non-return valves, anti-kink hoses, high-pressure rubber hoses, alloy suction hoses, V-belts, O-rings, shaft-seal rings, leak …
-
ZASMHBA0002311
… bushing annular seals, which separate the inner diameter of the backside of one stage from the inlet area of the following stage · Axial thrust-balancing devices, such as drums with a radial annular seal or disks with an axial face seal .
-
Tribological Characteristics of Elastomeric and Elastomeric/Thermoplastic Contacts under Conformal Sliding Conditions
To screen candidate materials, a test device was designed and constructed to simulate both the axial face seal configuration and the combined configuration containing both the face seals and rotors.
-
Operations and maintenance manual for the water/oil separator (F-2014)
Note: If the pump runs without water, the axial face seal can be destroyed.
-
Zeroth-order design report for the next linear collider. Volume 1
Seals reviewed in the study included axial face seals , radial face seals, radial labyrinth seals, axial labyrinth seals, and magnetic face seals.
Indicates content that may require registration and/or purchase.