-
Supplier: PCB Piezotronics, Inc.
Description: Multi-purpose ICP® force sensor, 5k lb comp., 500 lb tension, 1 mV/lb, axial conn.
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -65 to 250 F
- Device: Sensor / Transducer
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: Multi-purpose ICP® force sensor, 500 lb comp. 500 lb tension, 10 mV/lb, axial conn.
- Force / Load Rating: 500 lbs
- Operating Temperature: -65 to 250 F
- Device: Sensor / Transducer
- Force Measured: Tension
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1050 is an IEPE force sensor designed to measure dynamic forces up to 5,000 lbf over a wide frequency range. Offered in multiple sensitivities, this dynamic force sensor can measure up to 500 lbs full scale in tension mode. As an IEPE
- Features: Other Output
- Device: Sensor Element / Chip
-
-
Supplier: PCB Piezotronics, Inc.
Description: Multi-purpose force sensor, 5k lb comp., 500 lb tension, 18 pC/lb, axial conn.
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -300 to 400 F
- Device: Sensor / Transducer
- Force Measured: Tension
-
Supplier: Kistler Group
Description: into a process signal which can be evaluated, for example 0 ... 10 V. The particularly square shape of the sensor body and the force introduction at both ends via axial threaded bores bring advantages in special mounting situations. Tensile forces up to 10 % of the
- Force / Load Rating: 4,496 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 130.384 lbs
- Force Measured Along Y-Axis: 130.384 lbs
- Force Measured Along Z-Axis: 260.768 lbs
- Torque Measured Around X-Axis: 176.991150442478 In-lbs
-
Supplier: elobau U.S., Inc.
Description: General information The angular measuring range is between 20° and 120°. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There is a mechanical stop at approx. 180°. The angle sensor
- Maximum Angular Measurement: 10 to 120 degrees
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Tri-Axial Load Cell (Q10638) 10 Klb - Fx & Fy, 20 Klb - Fz, Bendiz Connector
- Output: Analog Voltage
- Device: Sensor / Transducer
- Technology: Strain Gauge
- Features: Temperature Compensated, Triaxial Measurement
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA119 , Mz = +/- 100 in-lb, Fx = +/- 50 lb, and Fy = +/- 50 lb , Multi Component w/ Flanges
- Force / Load Rating: 50 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA123 Custom Torque / Thrust Bi-Axial Sensor, 150 in-lb Mz, 2000 lb Fz, 5.5" ID, Operating Temperature Range of -65 to 160 F, 2x 10 ft long cables
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: Strainsert
Description: Bi-Axial Load Pins are designed for applications that measure a radially applied force (Pr) where the load direction is unknown and/or changing in direction. This is facilitated by the installation of 2 perpendicular strain gage bridges (Px and Py), instrumentation, and geometric
- Package: Load Pin
- Application: Other
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Interface, Inc. - AZ
Description: Capacity 10 kN Force and 10 Nm Torque • Compact design • Side cable exit The AT102 is an axial torsion transducer for measuring both torque and force in a single sensor. Typical applications include rheometry test machines for rubber testing.
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Electrical Output: Other
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: This is a high capacity tri-axial sensor used to measure the performance of a skid steer utility vehicle. High extraneous load handling capabilities.
- Force / Load Rating: 10,000 to 20,000 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.
- Force / Load Rating: 80 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1516 Axial Torsion Load Cell is the best in class: Capacities 100 lbf to 50 lbf-in (Axial/Torsion) Axial force torque Minimal crosstalk Fatigue rated More Information The 1516 is a low profile load cell designed for applications where axial
- Force / Load Rating: 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable
- Force / Load Rating: 200 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: ATI Industrial Automation
Description: version is also available (see Note below). High-torque performance. Floating axial compliance. The axial motion allows fast and simple programming of the robot. Optional sensors: All units are supplied with a Forward (-F) sensor to detect when the media is in contact
- Idle Speed: 5,600 rpm
- Operating Speed: 2,600 rpm
- Torque: 12 to 24 In-lbs
- Power: 0.5226859501121 HP
-
Supplier: Epsilon Technology Corp.
Description: Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Shear / Torsion, Tensile
- Test Fixture Type: Extensometer
-
Supplier: SAE International
Description: the new sensors and provide the validation testing and comparison with the current operational sensors. The new 7273GT sensors were mounted in molded earplugs and subjected to impacts as high as 300g with very short durations in multiple axes. The earplugs were mounted in
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Ranges from 360 lbs.-force to 70,000 lbs.-force Lateral forces with an angle of ±3° can be regarded as negligible which allows the 3000 Series to provide the highest degree of accuracy Accuracy levels range from
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration Standard with 59 kOhm Shunt Cal Data • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh
- Force / Load Rating: 500 to 2,000,000 lbs
- Operating Temperature: -50 to 212 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: OMEGA Engineering, Inc.
Description: • FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual
- Force / Load Rating: 100,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -50 to 212 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: construction More Information The 5200 Low Profile load cell is designed for applications where it is required to measure moment loads as well as axial load to determine center of gravity or misalignment.
- Force / Load Rating: 1,000 to 10,000 lbs
- Output: Analog Voltage
- Features: Other Output
- Package: Pancake
-
Supplier: Strainsert
Description: Dual Bridge Clevis Pins provide two independent strain gage circuits. Dual Bridge transducers may use both bridges for simultaneous control and measurement or use a single bridge for measurement with the other bridge reserved as a spare. Electrical terminations can be radial or axial using
- Technology: Strain Gauge
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Anton Paar
Description: The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Controlled Strain
- Features: Specialty / Other
-
Supplier: MotiCont
Description: one direction. Reversing the polarity of the applied voltage will move the motor to the opposite direction. The generated force is proportional to the current that flows through the motor coil. This force is almost constant in the specified stroke range of the motor. Voice coil motors
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: ATI Industrial Automation
Description: Features optional Lock/Unlock sensors. Suggested Payload Limit: 35 lb Locking Force @ 80 psi (5.5 bar): 240 lb Static Moment Capacity (X & Y): 220 lbf-in Static Moment Capacity (Z): 300 lbf-in Positional Repeatability - (X, Y, & Z): 0.0004 in Weight - when coupled: 0.83 lb Master
- Pay Load or Weight: 35 lbs
-
Supplier: Technetics Group
Description: organization noted for world-class cellular manufacturing, Technetics Group has built its reputation on a foundation of total quality achievement. FEATURES & BENEFITS Wide range of materials and configurations to choose from High spring rate, very low tolerance for axial displacement Low
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Epsilon Technology Corp.
Description: For tests in environmental chambers where the entire extensometer must be exposed to the heat. Designed for transverse or diametral strain measurement at temperatures up to 540 °C (1000 °F) without any cooling. The 3675 extensometer may be used simultaneously with Epsilon’s Model 3555 axial
- Test Temperature: 1,004 F
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Miba Industrial Bearings
Description: flow and creates a cooling effect by mixing cooler oil near the shaft with warmer oil near the bearing surface. Instrumentation Miba Industrial Bearings offers a wide range of instrumentation, including various sensor dimensions (cable length, sensor diameter), different types of
- Bore: 35 inch
-
Supplier: AGI - American Grippers Inc.
Description: never receive a false readiness signal with an AGO unit.Load Limiter Becomes Compliant - Non resistive compliancy upon impact offers better tool protection. The AGO Load Limiter removes the force from your tool and robot wrist. Large rotational and axial compliance during a crash
- Tool Weight: 0.4375 lbs
- Nominal Operating Pressure: 90 psi
- Applications: Assembly, Material Handling, Pick and Place
- Options: External Utilities, Internal Utilities
Find Suppliers by Category Top
Featured Products Top
-
simulate installed conditions, however, it is recommended that an in-place calibration be performed to account for any installation, tolerance, and/or alignment influences affecting sensor measurement. If the force F is applied to the pin at other than the specified direction, the (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
DOWNTHRUST MEASUREMENT IN VERTICAL PUMPS PREVENTS FAILURE - THE BENEFITS OF MEASURING AXIAL FORCE IN REAL-TIME. (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Motor Bearing Preload & Reliability Multi-layer wave springs provide precise axial preload between motor bearings (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
axial travel to accommodate the maximum expansion within the exhaust system, keeping the sensor securely seated under all operating conditions. (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Misalignment: Compensates up to 0.1° without force transfer Parallel Misalignment: Accommodates up to 0.5mm radial offset (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
applying excessive impact, bending, or axial force to the rotary head. Four Normally Closed Contacts The XCKMR54D1H29 has four poles arranged as two sets of two normally closed contacts, expressed in the datasheet as (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46699/41877213-MIT.pdf?sequence=2
An Axial Force Sensor For a Prosthetic Knee .
-
Electromechanical Reliability Testing of Three-Axial Silicon Force
Sensors
This paper reports on the systematic electromechanical characterization of a new three- axial force sensor used in di- mensional metrology of micro components.
-
Intelligent Robotics and Applications
It consists of a three-axial motion platform, a sensor mount platform, a link block, a three- axial force sensor , a signal conditioning electronic circuit board, a data acquisition card and a computer for data acquisition and analysis.
-
A Submillimetric 3-DOF Force Sensing Instrument With Integrated Fiber Bragg Grating for Retinal Microsurgery
[9] W.-T. Park, R. K. Kotlanka, L. Lou, M. Hamidullah, and C. Lee, “MEMS tri- axial force sensor with an integrated mechanical stopper for guidewire applications,” Microsyst.
-
Design of a decoupled MRI-compatible force sensor using fiber bragg grating sensors for robot-assisted prostate interventions
Tan et al. have developed a 3DOF axial force sensor with small coupling effects between DOFs.
-
Polymer-based flexible capacitive sensor for three-axial force measurements
We have developed a flexible-substrate-based three- axial force sensor , composed of finger-shaped electrode capacitors, whose operation is based on the measurement of a capacitance change induced upon applying a three-axial load.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8054/1/Seifabadi_Reza_201305_PhD.pdf
Tan et al. in [111] developed a 3-DOF axial force sensor with small coupling effects between .
-
Multi-Dimensional MEMS/Micro Sensor for Force and Moment Sensing: A Review
Schematic view of a micro tri- axial force sensor .
-
Design of low-cost tactile force sensor for 3D force scan
Calibration experiments were conducted, in which a smart 3- axial force sensor (Tec Gihan, Japan) was used as the verification measurement device.
Indicates content that may require registration and/or purchase.