-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore
- Width: 0.787402 to 1.2992133 inch
- Bore Diameter: 0.2362206 to 0.9842525 inch
- Outer Diameter: 0.6299216 to 1.7716545 inch
- Units: Metric
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore
- Width: 0.625 to 1.9375 inch
- Bore Diameter: 0.125 to 2 inch
- Outer Diameter: 0.625 to 3 inch
- Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005"
- Width: 0.625 to 1.9375 inch
- Bore Diameter: 0.125 to 2 inch
- Outer Diameter: 0.625 to 3 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
-
Supplier: Climax Metal Products Company
Description: Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece Clamping Collars are available
- Bore Diameter: 0.125 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Other
-
Supplier: Climax Metal Products Company
Description: Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric Shaft Collars fit shaft sizes ranging from 2mm to 80mm. Shaft Collars are made from mild steel, type 303 or 316 stainless steel, aluminum, or acetal. Steel Collars are
- Bore Diameter: 0.125 to 4 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Collar Type: One Piece (Clamp)
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined
- Width: 1.75 inch
- Bore Diameter: 2 inch
- Outer Diameter: 4.5 inch
- Axial Load Capacity: 20,607 lbs
-
Supplier: Myostat Motion Control, Inc.
Description: gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
-
Supplier: Stafford Manufacturing Corp.
Description: internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads. Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to
- Width: 2.953 inch
- Bore Diameter: 1.75 inch
- Axial Load Capacity: 27 to 1,277 lbs
- Units: English
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Description: The X-Series couplings offer a cost effective balance between couplings that are too stiff radially and those not stiff enough torsionally for servo-type applications. It features high torsional stiffness, low radial loads, one piece integrity, good flexibility, and zero backlash. Created for
- Bore Diameter: 0.094 to 1 inch
- Collar Material: Aluminum, Steel
- Units: English
- Collar Type: One Piece (Clamp), One Piece (Set Screw), One Piece (Threaded)
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: IKO International, Inc.
Description: Needle roller bearings with thrust roller bearings are also designed for thrust loads, but feature higher axial load ratings than versions using thrust ball bearings. Minimal elastic deformation of rolling contact surfaces under load. High rotational accuracy for both
- Bore: 0.393701 to 2.755907 inch
- Outside Diameter: 0.7480319 to 3.3464585 inch
- Seals: None (Open Bearing)
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: Miba Industrial Bearings
Description: thrust force distribution is achieved. Pad load location Load between journal pads orientation leads to the highest bearing load capacity or load on pad orientation can be chosen for lower bearing loads. Pivot Design Miba offers line contact or spherical contact
- Bore: 35 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial
- Bore Diameter: 1.375 to 12 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 1.86 to 13.835 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: keep them in the bearing. The use of retaining ring bearings The fixing of parts on the shaft is divided into axial fixing and circumferential fixing. Axial fixation methods include: shoulder or collar fixation, shaft end retaining ring or conical surface fixation,
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
. Oscillating Motion Compatibility: Suitable for applications with shaft or housing swing. Limited Axial Load Capability: Should be combined with other bearings for axial loads (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
specifications range from 2.5 to 25 Nm based on size and material selection, with runout tolerance maintained within 0.1 mm for precision requirements. Static load capacity reaches 5,000 N without deformation, supported by compliance with ISO 9001:2015 and RoHS standards. The global shaft collar market (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present, offering flexibility in its applications. Its design allows for minimal (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
components against axial movement and lateral shifting in demanding applications. Standard Fairloc® shaft collars are available in inch and metric configurations and manufactured in brass with black oxide finish or stainless steel for corrosion resistance and durability (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
describe. Belt tension introduces a radial load, acting sideways on the shaft. Depending on the installation, axial loads acting along the shaft also need consideration. These external forces must be accounted for when selecting the pump or motor and its shaft support. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Spring Energized Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings for axial pressure are system pressure energized, they require a high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
» Reversing loads, sudden starts and stops. » Required axial and angular positioning. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
applications. Their unique design allows them to handle both radial and axial loads with minimal friction, making them suitable for industries that require durable, reliable components. Ideal for heavy-duty applications such as construction, mining, and power generation, full complement cylindrical (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Three-dimensional simulation of rotary latch assembly in seismic response and interactions
…loads are resisted by the lower portion of the shaft in contact- ing with the lower housing An axisymmetrical model with 9444 ele- ments is sufficient for detail stress evaluation of the collar - shaft loaded with symmetric axial load with 5224 Ibs…
-
Experimental investigations to the problem of the anchorage of hip doh prostheses
Axial loads are transmitted over the prosthesis collar to the femoral shaft .
-
Single-stage high pressure (HP) turboexpander
A device is provided in the turboexpander to unload the bearings of axial forces from the impeller side by loading the shaft collar with oil pressure from one side.
-
A Dictionary of Mechanical Engineering
thrust collar A shoulder on a shaft that trans- mits an axial load to a thrust bearing.
-
ESDU 68002 A - Shafts with interference-fit collars. Part I: some factors affecting the design of an assembly.
It is required to assess the torque that could be transmitted, at an operating speed of 2000 rpm and under an axial load of 9000 lbf, from the shaft to the collar shown in Sketch 7.1.
-
ESDU 68002 - SHAFTS WITH INTERFERENCE-FIT COLLARS PART I: SOME FACTORS AFFECTING THE DESIGN OF AN ASSEMBLY
It is required to assess the torque that could be transmitted, at an operating speed of 2000 rev/min and under an axial load of 9000 lbf, from the shaft to the collar shown in the sketch below.
-
132. Specific biomechanical aspects of the hip joint replacement and new principle resulting from it the prosthesis anchorage
…demands on a physiological Kraftiiberleitung between bone and prosthesis become through following construction features of the new train gurtung prosthesis of erfiillt: Wide collar with a shaft - collar -angle of 65 ° to the fJbertragung of axial loads ; specific, on the lateral…
-
Machine tools construction and calculation
Through the low distance of the intersections of the lines of force action with the shaft axis , this arrangement is suited however not so well to receive the moments through Krag loads .
-
Fabrication of a stair climbing vehicle for industrial and rescue application using appropriate technology
Then the shaft is ran through a radial bearing which takes the axial load with the help of a collar set on the inner race of the bearing.
-
Brittle Failure of Locking Collar Produced From Rolled 4140 Grade Steel Plate
The locking collar on a machine failed suddenly when the shaft it restrained was inadvertently subjected to an axial load slightly higher than the allowable working load.
Indicates content that may require registration and/or purchase.