-
Supplier: Miba Industrial Bearings
Description: Analysis & Engineering Solutions Our engineering teams have decades of real application experience and are recognized as experts in the industry when it comes to identifying bearing and seal failures and offering an engineered solution: Bearing design and optimization Labyrinth seal
- Capabilities: Babbitt Bearings, Housed Bearings, Hydrostatic and Hydrodynamic Bearings, Large Bearings, Plain Bearings and Sleeve Bearings
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South / Central America Only, South Asia Only, Specialty / Other, United States Only
- Services: Component Remanufacturing / Rebuild, Field (On-site), OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting
-
Supplier: IBT Industrial Solutions
Description: MOUNTED BEARINGS Ball Bearings Roller Bearings Bronze Bearings Babbitted Bearings Nonmetallic Bearings Pillow Block Bearings Flange Units Cartridge Conveyor Hanger Take-Up Units Non-Corrosive Bearings Stainless Steel Bearings Split
-
Supplier: Accuris
Description: BOND TESTING, BABBITT-LINED BEARINGS
-
-
Supplier: Accuris
Description: BEARINGS - BABBITT
-
Supplier: Accuris
Description: BABBITTING OF BEARING SHELLS (METRIC)
-
Supplier: Accuris
Description: BOND TESTING, BABBITT LINED BEARINGS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers bearings of a leaded bronze cast on one or both faces of a steel backing with a layer of babbitt metal cast on the leaded bronze.
-
Supplier: SAE International
Description: This specification covers bearings of a leaded bronze cast on one or both faces of a steel backing with a layer of babbitt metal cast on the leaded bronze.
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: ASTM International
Description: 1.1 This specification covers eight typical white metal bearing alloys, in bar or ingot form, known commercially as "babbitt metal." The alloys are specified, covering the range commercially used, and are designated by the alloy numbers shown in Table 1. 1.2 The values stated in
-
Supplier: ASTM International
Description: This specification deals with eight typical white metal bearing alloys, in bar or ingot form, known commercially as "Babbitt metal." Covered in this specification are tin-based alloys, namely, UNS-L13910 (alloy no. 1), UNS-L13890 (alloy no. 2), UNS-L13840 (alloy no. 3), and UNS-L13870
-
Supplier: Kingsbury, Inc.
Description: maximum load-carrying capacity. Babbitt Face The thickness of the babbitt has also been optimized to increase compressive strength of the babbitt while maintaining the very desirable embedability characteristic of babbitt. This material allows small amounts of foreign
-
Supplier: Kingsbury, Inc.
Description: When you select Kingsbury's Repair & Service Division for a bearing repair or retrofit, you get more than an expert babbitted bearing solution from the company that invented fluid film bearings. You get better machine performance. A bearing upgrade or retrofit from
- Capabilities: Babbitt Bearings, Hydrostatic and Hydrodynamic Bearings, Large Bearings, Thrust Bearings
- Services: Bench (Off-site), Troubleshooting
- Features: Europe Only, North America, Northeast US Only, Southwest US Only
-
Supplier: RegalRexnord
Description: 1" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1 inch
- Center to Center Mounting Hole Distance: 3.25 inch
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 5/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
- Nominal Shaft / Bore Size: 0.625 inch
- Base to Bore Center Distance: 0.875 inch
- Center to Center Mounting Hole Distance: 3 inch
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
- Nominal Shaft / Bore Size: 0.875 inch
- Base to Bore Center Distance: 1 inch
- Center to Center Mounting Hole Distance: 3.25 inch
- Housing: Cast Iron
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may
- Design Units: Inch
- Ball Type: Plain Bearing
- Material / Plating: Plastic
-
Supplier: RegalRexnord
Description: 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
- Nominal Shaft / Bore Size: 0.5 inch
- Base to Bore Center Distance: 0.75 inch
- Center to Center Mounting Hole Distance: 2.375 inch
- Housing: Cast Iron
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may
- Extreme Environment: Extreme Environment
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various applications, it may
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
-
Supplier: Radwell International
Description: 7/8 PILLOW BLOCK, BABBITT SLEEVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waukesha Bearings
Description: smooth thrust surface. A compound taper design has taper in more than one direction and offers a higher load capacity than the simple taper design. Depending on size and predicted bearing temperatures under the designed load and oil viscosity, thrust plate bearing materials can include
- Rolling Element: Polymer
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric motors
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric motors
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric motors
-
Supplier: Gusher Pumps
Description: Gusher Molten Metal pumps handle lead, babbit, solder, tin, zinc, spelter, etc… at temperatures up to 1200°F. FEATURES Can be Furnished with A, F and H Insulated Motor Motor, Shaft or Pulley Driven Models Available with Fan-Cooled and Water-Jacketed Bearings Available in Stainless Steel,
Find Suppliers by Category Top
Featured Products Top
-
The selection of the bearing materials plays a significant role in the performance of fluid film bearings. Load, speed, operating temperature, insulation requirements, and lubricant type and cleanliness may all play into the material choice. Continuing materials development has expanded (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
thin fluid film thickness. Typically, babbitt (white metal) is the bearing lining material for most turbomachinery bearings but is limited in operating temperature (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation
More Information Top
-
CR4 - Thread: Re-babbitt bearing procedure
Re- babbitt bearing procedure .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Recent modifications for increasing the load capacity, lowering the temperature, and lowering the power loss include offsetting the pivots to 60–65% beyond the leading edge of the pad, replacing steel with copper for backing of the babbitt bearing material to give lower …
-
CR4 - Thread: Babbitt vs bearings
The babbitt bearings help to maintain oil pressure throughout the system.
-
CR4 - Thread: Babbitt Bearings Revisited
Babbitt Bearings Revisited .
-
Investigation of Bond Strength in Centrifugal Lining of Babbitt on Cast Iron
The ideal microstructure of a Babbitt bearing is a homogenous distribution of hard particles of Sb and Cu in a relatively soft matrix so that the Sb and Cu cuboids carry the load and the matrix provides a nonrigid support for the …
-
CR4 - Thread: Babbitt Bearing frosting or swelling?
Babbitt Bearing frosting or swelling?
-
CR4 - Thread: Babbitt
Babbitt is a avery low melting point alloy and any babbitt bearing can be repaired even without removing the worn out coating by the Thermal spray process using Babbitt wire and a wire spray gun, The only pre treatment is some prehea …
-
CR4 - Thread: Pouring a Babbitt Bearing
Pouring a Babbitt Bearing .
-
CR4 - Thread: Ancient Technology Babbit Bearings and marine propellor shafts
This bearing is a Babbitt Bearing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58157/33015083-MIT.pdf?sequence=2
Battery lead usually accounts for 65-70% of this, and recovery from cable coverings, babbitt ( bearing metals) and type metal accounted for another 15% in 19581.
Indicates content that may require registration and/or purchase.