Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smith & Loveless, Inc.
Description: High removal efficiencies originate from the PISTA® Grit Chamber’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that effectively separates grit from organics and the waste stream.
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Smith & Loveless, Inc.
Description: PISTA® 270™ Grit Chambers, improving grit removal to 95% of 100 mesh (150 micron). Designed by the team that created the PISTA® 270™, the OPTIFLOW 270®B baffle fits inside the grit chamber at the exit, directing the flow toward the hopper for an additional pass along the
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Newark, An Avnet Company
Description: Z BAFFLE, GLASS CHAMBER, SX-90/80, PK2; Accessory Type:Z Baffle; For Use With:Pace 1265-0011-P1 Glass Chamber; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: SAE International
Description: (FEM) have been used for the prediction of the TL of the muffler. Presence of perforated baffles necessitates use of the Integrated Transfer Matrix (ITM) approach for the one-dimensional analysis because the sound fields in the adjacent chambers would be multiply coupled with each
-
Supplier: Strongwell Corporation
Description: Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost
- Width: 12 to 24 inches
- Skin Type: Plastic / FRP
- Features: UV / Weather Resistant
-
Supplier: Thermotron Industries
Description: The SE-Series Environmental Chamber product line is the most fully-featured climatic chamber available on the market. Choose either temperature-only or temperature-humidity configurations with diverse compressor size options, enhanced air baffle, the patented universal port, and
- Chamber Capacity: 10.2 to 116 cubic feet
- Temperature Range: -70 to 180 C
- Temperature Control Accuracy: 0.3 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: CoorsTek
Description: Ceramic baffles provide more complete mixing of reactant gases in process tubes and chambers, improving uniformity and device yields. Traditional diffusion, LPCVD (Low Pressure Chemical Vapor Deposition), and other batch semiconductor applications require the thermal and purity
- Shape / Form: Fabricated / Custom Shape
- Features: Other, Specialty Ceramic
-
Supplier: Smith & Loveless, Inc.
Description: The PISTA® 360™ Grit Chamber is equipped with the V-FORCE BAFFLE™, which is an integral flow control baffle for both the inlet and outlet of the main chamber. The V-FORCE BAFFLE™ is designed to direct the inlet flow into the chamber in a manner ensuring the
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Tinius Olsen, Inc.
Description: chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: -100 to 350°C/-148 to 662°F Sample Time:
- Process Temperature: 350 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Tinius Olsen, Inc.
Description: chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: -150 to 600°C/-238 to 1112°F Sample Time:
- Process Temperature: 600 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Tinius Olsen, Inc.
Description: chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: Ambient to 600°C/1112°F Sample Time:
- Process Temperature: 600 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Tinius Olsen, Inc.
Description: chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: Ambient to 350°C/Ambient to 662°F Sample Time:
- Process Temperature: 350 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Haida International Equipment Co., Ltd.
Description: Production introduction Biochemical incubate test chamber is widely apply to Medical Treatment Public Health, epidemic prevention, animal husbandry researching, environment protection , agricultural scientific research, and other scientific research department. HD-E803 Biochemical incubator
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 50 to 95 % RH
- Width: 3 to 5 ± %RH
-
Supplier: Cole-Parmer
Description: built-in 12-hour mechanical timer with user-adjustable|safety thermostat allows for power cut-out in case of overtemperature. Ovens feature stainless steel interior, solid chamber floor, and easy-to-remove shelves for thorough, easy cleaning.
- Temperature Range: 59 to 617 F
- Capacity: 1 cubic feet
-
Supplier: Cole-Parmer
Description: built-in 12-hour mechanical timer with user-adjustable|safety thermostat allows for power cut-out in case of overtemperature. Ovens feature stainless steel interior, solid chamber floor, and easy-to-remove shelves for thorough, easy cleaning.
- Temperature Range: 59 to 617 F
- Capacity: 1 cubic feet
-
Supplier: Smith & Loveless, Inc.
Description: The PISTA® VIO™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet chambers. PISTA® VIO™ features a hydraulic vortex grit chamber design that utilizes a new
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200 °F / 649°C TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air
- Temperature Range: 1,200 F
- Capacity: 14.843734125435128 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: TelephoneStuff.com
Description: Flush-Mounted Ceiling Mounted Cone Speaker. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - Baffle has rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control on wall plate - Impedance: 8
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: Flush Ceiling Speaker with Back box. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - White epoxy, painted aluminum baffle with rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control and
- Application: Security / Paging
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 850 F
- Capacity: 1.1666654189815682 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Micro Air
Description: Micro Air's low-pressure, high efficiency spark arrestors are engineered to channel hot embers and sparks into a baffled drop-out chamber, diverting them away from the filters, thus reducing the risk of a fire. Spark arrestors can be mounted to the side of the dust collector or mounted
-
Supplier: Cole-Parmer
Description: surface to contain spills. Varaflow baffle system is designed to efficiently direct air through the chamber. Viewing sash is constructed of 3⁄16"-thick tempered safety glass with chemical-resistant PVC frame and track. Vaporproof light and exhaust blower, with polypropylene impeller,
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: surface to contain spills. Varaflow baffle system is designed to efficiently direct air through the chamber. Viewing sash is constructed of 3⁄16"-thick tempered safety glass with chemical-resistant PVC frame and track. Vaporproof light and exhaust blower, with polypropylene impeller,
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: filter installed in the rear baffle of the cabinet. Air is forced through the HEPA filter and then enters the chamber through a diffuser that distributes clean Class 100/ISO5 particle-free clean-air over the entire work surface.
- Hood Face Velocity: 60 to 100 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting
-
Supplier: Inductotherm Group
Description: optical pyrometer PLC based automated controls with full SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges Water cooled articulating mold chamber isolation valve (Vertical Units Only) Custom engineered and
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: SAE International
Description: dissipative elements). The muffler consists of three chambers, two of which are acoustically short in the axial direction. The chambers are separated by an impervious baffle on the upstream side and a perforated plate on the downstream side. The first chamber is a
-
Supplier: Industrial Air Filtration, Inc.
Description: Cyclone dust collectors are ideal for production applications with a large dust load, high temperature, and product recovery. The cyclone dust collection system uses centrifugal force to separate dust particles from the air. An air intake moves dirty air at an angle into the cyclone chamber,
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Collector Type: Stationary
-
Supplier: Verantis
Description: The rod or multi-throat venturi is suitable for high loadings of coarse particulate. The throat design utilizes a series of parallel rods or pipes to increase gas and liquid velocity for impingement of particulate. The gas exiting the throat section then turns horizontally into a baffle
- Airflow: 5 to 1,000 SCFM
- Efficiency: 99 %
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal
-
Supplier: Stoelting Cleaning Equipment
Description: electric, gas, or steam. Standard Features Stainless steel construction and piping for low maintenance and long life. Tank clean-out doors for easy maintenance access. Dragout sections with curtains between process zones to reduce solution carryover. Optional final rinse chamber for spot-free
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Visual Sound, Inc.
Description: better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 50 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Terra Universal, Inc.
Description: Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air Return that
- Cooling Capacity: 47,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Stoelting Cleaning Equipment
Description: contamination of wet stages. Heated blowoff chamber with high velocity, high volume, adjustable air knives for faster, more complete drying. Removable doors for easy access to internal chamber. Energy efficient solution tank. Recirculated water flow is directed uniformly across heater
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 158.916000246699 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: ISC Sales, Inc.
Description: slotted baffles, moving parts or filter media to cause unnecessary pressure loss or use of large volumes of backwash water. No maintenance is required, however periodic opening of the purge valve is necessary to dispose of unwanted solids. Click the get a quote button to have a filtration
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270Baffle System for the PISTA® 270 The (read more)
Browse Nitrification and Denitrification Systems Datasheets for Smith & Loveless, Inc. -
With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270Baffle System for the PISTA® 270 The (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
can be changed in less than 60 minutes allowing for a faster and efficient process. Consarc VPIC’s automatic baffle clamping utilizes a series of externally mounted actuators and internal clamps to secure and release the baffle underneath the heater. The baffle can be introduced and removed through the mold chamber vacuum lock in a matter of minutes, thereby saving considerable production time. (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
system. The grit removal efficiency is the percentage of grit the technology removed. Let's see how these 5 technologies perform when comparing their advertised removal efficiencies. The top technology is the forced vortex grit chamber with baffles. the v-force baffle and the variable inlet (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
features a hydraulic vortex grit chamber design that utilizes a a ring and tunnel system to create the vortex flow pattern that facilitates grit removal, rather than a baffle system typical of other vortex systems. This type of grit removal system - one of the first of its kind in the (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
features a hydraulic vortex grit chamber design that utilizes a a ring and tunnel system to create the vortex flow pattern that facilitates grit removal, rather than a baffle system typical of other vortex systems. This type of grit removal system - one of the first of its kind in the (read more)
Browse Nitrification and Denitrification Systems Datasheets for Smith & Loveless, Inc. -
one, the forced vortex grit chamber with baffles, leads the pack in the race for superior grit removal efficiency. Check out the video at for more details. (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Smith & Loveless, Inc. -
• Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Forced Vortex Baffle Developments Improve Grit Removal Performance and Design Flexibility
In today's industrial wastewater landscape, forced vortex chamber systems are the predominate choice for grit removal. These systems capably protect downstream processes and equipment from abrasion or poor performance from reduced capacity. Forced hydraulic vortex systems like the Smith & Loveless
More Information Top
-
Journal of Propulsion and Power > Acoustic Waves in Baffled Combustion Chamber with Radial and Circumferential Blades
Here, the nth transverse mode refers to the wave characteristics in the far downstream region of the baffled chamber that most closely resembles the nth transverse mode in an equivalent unbaffled chamber.
-
Standpipe-bubbler pump level-control study sodium temperature distribution (task B)
Temperature Transient in Baffle Chamber .
-
Effects of various baffle designs on acoustic characteristics in combustion chamber of liquid rocket engine
(b) Baffled chamber (Case C) Fig. 2 Geometries and computational grids unbaffled and baffled chambers in .
-
Particle Exhaust Scheme Using an In-Vessel Cryocondensation Pump in the Advanced Divertor Configuration of the DIII-D Tokamak
In this configuration, the pump is located inside a baffle chamber within the tokamak, designed to receive particles reflected off the divertor strike region.
-
Liquid Rocket Engine Combustion Instability > Combustion Instability Analysis: Calculations of Combustion Response Profiles and Oscillations
These calculations demonstrate that oscillations can occur in baffled chambers .
-
Journal of Propulsion and Power > Experimental Verification for Acoustic Damping Enhancement by Gaps in Injector-Formed Baffles
Fig. 4 Frequency response characteristics of 70 mm baffled chamber .
-
Journal of Propulsion and Power > Analytical and Numerical Development of a Baffled Liquid Rocket Combustion Stability Code
As was found in previous discussion of the clean versus baffled chambers , there is a characteristic frequency depression and a destabilization.
-
Journal of Spacecraft and Rockets > Control Effects of Baffle on Combustion Instability in a LOX/GH2 Rocket Engine
Fig. 4 Temperature fields of different grids for the no- baffled chamber grid independence.
-
Liquid Rocket Engine Combustion Instability > Combustion Instability Analysis: Analytical Models for Combustion Instability
In addition, no dissipation mechanism for the baffled chamber oscillations was included.
-
Liquid Rocket Engine Combustion Instability > Fundamental Mechanisms of Combustion Instabilities: Acoustic Waves in Combustion Chambers
Baffled Chamber .
Indicates content that may require registration and/or purchase.