Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical, and food processing applications to name a few.
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower is
- Airflow: 2,450 to 7,350 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors has just announced a new retrofit system designed to improve the cleaning systems in all existing baghouse dust collectors. This cleaning system improvement can be applied to all reverse pulse jet baghouses for all baghouses
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Horizontal (SPJ-H) Collector is designed for low headroom applications, similar to the SPJ-B Collector. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Kalamazoo Industries, Inc.
Description: DCV-1 Dust Collector Dust collector for heavy duty applications. Use with 20″ abrasive saws and 8″ belt sanders. Capacity 1200 CFM. Dust bag furnished with unit. 3 HP, 3 PH. 220V or 440V, please specify voltage. 24″x24″, 40″ High 280 lbs. Model: DCV-1
- Applications: Abrasives
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: N.R. Murphy Ltd.
Description: An economical, portable dust collector with a truly efficient performance. It is specially designed to handle one or several machines. Applications: Designed to handle one or more machines in close proximity. Ideal for saws or other machines where the matrial volume is low and the
- Airflow: 771 to 1,443 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Collector Type: Source Collector / Portable
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures seven sizes of “Dust-Master Portable Dust Collectors”. The two stage filtration design provides much higher filtration efficiencies than single stage collectors. Capacities for Portable models: Capacities up to 1300 CFM Static Pressures up to
- Airflow: 1,300 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Industrial Air Filtration, Inc.
Description: Baghouses are highly efficient industrial dust collectors that use numerous woven or felt bags to filter dust-laden air. The dirty air enters the baghouse compartment, where it is drawn through cylindrical tubes where the bag filters remove up to 99% of particulate
- Separation / Filtration System: Bag-type Units (Baghouse)
- Collector Type: Stationary
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: United Air Specialists, Inc.
Description: The BDC dust collector offers an extensive selection of high-performance filters. Choose from cartridges or bag media blends in a variety of sizes that provide efficiency up to 99.999%. This cartridge dust collector uses a pulse-jet cleaning system that effectively
- Efficiency: 99.9 %
- Airflow: 100 to 6,500 SCFM
- Applications: Abrasives, Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Features: Bag-type Units (Baghouse), Continuous Duty, HEPA / ULPA Filters, Instrument Panel
-
Supplier: Scientific Dust Collectors
Description: The SPJ-BV Series* Heavy Duty, reverse-pulse baghouse (BIN VENT) dust collector, has no moving parts and ships completely assembled for a quick installation. High efficiency and a patented cleaning technology provide long bag life and low maintenance cost. STANDARD FEATURES
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Aget Manufacturing Company
Description: After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Features: Filter Only
- Applications: Fine Powders
-
Supplier: Fisher-Klosterman
Description: True downflow, with drop-out chamber directly into the hopper. All of the air to be cleaned does not have to pass through the bottom of the bags, as in a conventional baghouse, so “can” velocity, or "interstitial" velocity is not a concern. Dirty air does not impinge on top of the filter
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters
- Efficiency: 99.9 %
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet, Reverse Air
-
Supplier: United Air Specialists, Inc.
Description: The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media
- Efficiency: 95 %
- Airflow: 2,200 SCFM
- Collector Type: Ambient, Stationary
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Taylor Products / Smoot
Description: Dust control system.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Bratney Companies
Description: F300: A complete solution with built-in filterbags and fan. The cleaning of filters takes place automatically by means of compressed air from the air receiver.The dust from the filter will hereby follow the material during loading. Applied for loading products with moderate wear and
- Applications: Abrasives, Fine Powders
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
- Features: Continuous Duty
-
Supplier: Taylor Products / Smoot
Description: Dust control system.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Features: Filter Only
-
Supplier: GE ENERGY Air Filtration
Description: subjected to very high levels of dust. Features & Benefits Continuous protection even in severe conditions such as dust storms Low and stable pressure loss, even when subjected to high dust loads Flexible system arrangements to suit turbine/site layouts High airflow design
- Separation / Filtration System: Bag-type Units (Baghouse)
- Features: Continuous Duty
- Process: Dry
- Applications: General Cleaning
-
Supplier: GE ENERGY Air Filtration
Description: flexible modular design makes the system equally applicable to both the smallest and the largest gas turbines. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Flexible design allows the easy addition of enhancements including snow-hoods,
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems. Operating
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
-
Supplier: Security Engineered Machinery Co., Inc.
Description: SEM Model F-071B Features a 3/4 HP motor operating at 115V power. Single bag waste collection of up to 75 pounds is designed for small to medium sized disintegrator collection applications with particle sizes ranging from 3/32" - 3/8". The Model F-071B standard equipment includes Evacuation Hose,
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning
- Collector Type: Stationary
-
Description: Polyester Bag Filter, 17.00-inch width x 9.00-inches long, Flat Sewn Bottom for Dust Collectors DM-500 and other brands of baghouse collectors.
- Length: 9 inch
- Width / Ring Size: 17 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Description: Polyester Twill Bag Filter, 17.00-inch width x 9.00-inches long, Flat Sewn Bottom for Dust Collectors DM-500 and other brands of baghouse collectors.
- Length: 9 inch
- Width / Ring Size: 17 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Description: Cotton Sateen Bag Filter, 17.00-inch width x 9.00-inches long, Flat Sewn Bottom for Dust Collectors DM-500 and other brands of baghouse collectors.
- Length: 9 inch
- Width / Ring Size: 17 inch
- Operating Temperature: 179.6 F
- Construction: Bag Filter
-
Supplier: Scientific Dust Collectors
Description: technology, we are able to clean both bags and cartridges better than the competitors. Because of this, Scientific Dust Collectors can operate at higher air-to-cloth ratios using less filters and provide longer filter life. Scientific Dust Collectors not only supplies
- Construction: Bag Filter, Cartridge Filter
-
Supplier: FineTek
Description: into dust collector filter bags for cleaning purposes. BRD/BDV Series Diaphragm Valve BRD and BDV series are dust collector valves used specifically in dust collector and baghouse systems. The two chambers of the dust collector valves
- Media: Air
- Valve Type: Diaphragm Valves, Pilot Valves, Solenoid Valves
-
Supplier: FLSmidth
Description: Fly ash continuously discharges from all dust collector hoppers simultaneously. Ash becomes fluidized within the Airslide® conveyor and flows rapidly down the slope via gravity. Fluidization air is heated to further ensure proper ash flow to the Fuller®-Kinyon pump. The pump acts as a
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Understanding Active vs. Passive Secondary Oil Containment and the Law
Albarrie Environmental Services manufactures nonwoven filtration fabrics, liquid filters, and particulate filter bags for all dust collection systems. We're also leading provider of dust collector baghouse services. Albarrie Industrial Fabrics manufactures technical felts for a wide range
More Information Top
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
On October 13,1990, employee #1was one of two workers hired to assist in the installation of two baghouse ( dust collector ) clogging indicator devices.
-
Cost-Effective Dust Collector Placement Strategies
○ Baghouse Dust Collectors .
-
Optimizing Airflow on Dust, Mist and Fume Collection Systems
○ Baghouse Dust Collectors .
-
Thermal Cutting Dust Collection - Balancing the Variables
○ Baghouse Dust Collectors .
-
Differential Pressure: What it is and why you should care
○ Baghouse Dust Collectors .
-
Mist Collection: Fundamentals and Applications
○ Baghouse Dust Collectors .
-
Regulating Compressed Air Pressure - Essential to Longer Filter Life
○ Baghouse Dust Collectors .
-
An Optimized Approach to Dust Control in Grain Elevators and Terminals
○ Baghouse Dust Collectors .
-
Dust Collectors and Combustible Dust Strategies
○ Baghouse Dust Collectors .
-
Mist Collection System Design
○ Baghouse Dust Collectors .
Indicates content that may require registration and/or purchase.