Products/Services for Bailey Valve Positioners

  • Valve Positioners-Image
    Valve Positioners - (193 companies)
    Valve positioners compare a control signal to a valve actuator's position and move the actuator accordingly. They are used with both linear valves and rotary valves. Valve positioners are used when the 0.2 to 1 bar pressure in the diaphragm...
    Positioner Type
    Linear Valve Actuation
    Rotary Valve Actuation
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    ...to be shut off and enable the load to move to other services. Find Hydraulic Valves by Specification or See Our Directory of Suppliers. Explaining Directional Control Valves: Types and Terminology. Video Credit: Bailey Hydraulics / CC BY-SA 4.0. Types...
  • Valve Position Indicators-Image
    Valve Position Indicators - (62 companies)
    Valve position indicators are devices that show the position of the closure element. Valve position indicators are electrical switching devices that mount directly on a valve actuator, or indirectly on a transfer case. They are used in conjunction...
  • Valve Actuators-Image
    Valve Actuators - (917 companies)
    Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    ...two directional action. They can be used instead of positioners to provide on-off operation of double-acting valves. When the solenoid is de-energized, it sends the full air supply to one side of the actuator and exhausts the other side...
  •  
    Butterfly Valves - (1275 companies)
    ...and capacity of media through the valve. A butterfly valve for on/off services is usually line size and requires the lowest pressure drop available in the open position. Control valves are an important part of a fluid handling system. Selecting...
  •  
    Gate Valves - (1169 companies)
    ...applications. Gate valves and knife valves are designed to minimize pressure drop across the valve in the fully opened position and stop the flow of fluid completely. The direction of fluid flow does not change, and the diameter through which the process...
  •  
    Rotary Position Sensors - (216 companies)
    ...and pedal position. industrial control. valve control. HVAC damper control. Rotary position sensors are similar to rotary encoders, but differ in that rotary encoders are used to measure a number of completed turns of a shaft, whereas rotary...
  •  
    Pneumatic Valve Actuators - (475 companies)
    Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire