Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . TQ-062
- Bore Size: 0.625 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.348 inch
- Bore: 0.625 inch
-
Supplier: Hartford Technologies, Inc.
Description: Ball and roller retainer assemblies typically consists of a retainer, which is either molded plastic or stamped metal, plus rolling elements (balls, rollers, or both). The function of the retainer is to hold the balls/rollers in relative orientation (so they
-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: A full line of "Rotating Retainers" is now available from PBS. These Rotating Ball Cages will spin a full 360° on a guide post when not under a preloaded condition, thereby allowing the ball bearings to re-register as they engage with the bushing, thus keeping tracking to
- Bearing Length: 2 inch
- Inside Diameter (Round only): 1 inch
- Bearing Type: Bushing, Ball
- Special Bearing Materials: Rotary Motion
-
-
Supplier: BNB INT. Co., Ltd.
Description: It removes friction between balls to improve preservability. It removes conflict for low noise, and the balls are evenly aligned. Features Material: Brass, aluminum, and plastic Ball: SUJ2(JIS) Ball Hardness: 62 ~ 67 Ball Grade: G10
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler
- Bore: 0.313 inch
- Outside Diameter: 0.625 inch
- Design Units: Inch
- Rolling Element: Steel
-
Supplier: Aetna Bearing Company
Description: R Series Ball Thrust Retainers
- Bore Size: 1.045 inch
- Outside Diameter: 1.715 inch
- Bore: 1.045 inch
- Features: Inch, Steel
-
Supplier: National Precision Bearing, Inc.
Description: Numerous special applications require non-standard ball bearings. A few of the more popular sizes are listed below. A wide variety of additional Specials are available upon request. Applications that require such things as high temperature seals, non-metallic retainers, etc. can
- Features: Conrad / Deep Groove, Metric, Snap Ring / Snap Ring Groove
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Quality Bearings & Components
Description: Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – METRIC • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row
- Bore Size: 0.393701 inch
- Outside Diameter: 1.181103 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 1,142 rpm
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Alpine Bearing, Inc.
Description: to contact our turbo pump specialist at turbo@alpinebearing.com Ball Bearing Features ceramic balls nitrogen alloy steel (Chronidur) riveted phenolic retainers lubrication assisting retainers full compliment upper and lower safety bearings molybdenum
- Bore Size: 0.787402 inch
- Outside Diameter: 0.5905515 inch
- Overall Width: 0.2755907 inch
- Application: Pump
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and selection of retainers also allows
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high
- Bore Size: 0.625 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.1562 inch
- Dynamic Radial Load: 116 lbs
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing.
- Bore Size: 2.961 inch
- Outside Diameter: 3.937 inch
- Bore: 2.961 inch
- Primary Bearing Category: Thrust Bearing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 1.2598432 inch
- Dynamic Load Capacity: 114.648 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 1.4566937 inch
- Dynamic Load Capacity: 173.9952 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 5.511814 inch
- Dynamic Load Capacity: 1,652.28 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside
- Bearing Length: 0.5905515 inch
- Dynamic Load Capacity: 37.5416 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: Berliss
Description: quiet operation and a longer life · NOISE TESTED: All Berliss EMQ bearings are noise tested before and after lubrication · VIBRATION TESTED: All Berliss EMQ bearings are vibration tested · STEEL RETAINER: All Berliss EMQ bearings come with a steel retainer
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.4330711 inch
- Bore: 0.5905515 inch
-
Supplier: Emerson Bearing Co.
Description: Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth action as
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.725 inch
- Dynamic Radial Load: 5,770.616 lbs
- Bore: 1.3779535 inch
-
Supplier: RegalRexnord
Description: 2" Unmounted Ball Bearing, Heavy Duty, Setscrew Locking, Clearance Seal, Steel retainer
- Bore Size: 2 inch
- Outside Diameter: 3.9375 inch
- Dynamic Axial / Thrust Load: 16,070 lbs
-
Supplier: RegalRexnord
Description: 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Steel Retainer, Increased Clearance, Flingers Only, Special Lubricant
- Bore Size: 1 inch
- Outside Diameter: 2.0472 inch
- Dynamic Axial / Thrust Load: 3,150 lbs
-
Supplier: RegalRexnord
Description: 2 3/16" Unmounted Ball Bearing, Heavy Duty, Setscrew Locking, Clearance Seal, Steel retainers
- Bore Size: 2.1875 inch
- Outside Diameter: 3.9375 inch
- Dynamic Axial / Thrust Load: 16,070 lbs
-
Supplier: RegalRexnord
Description: 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Steel retainers, Clearance Seal, Relubricatable, Spherical OD
- Bore Size: 0.75 inch
- Outside Diameter: 1.8504 inch
- Dynamic Axial / Thrust Load: 2,870 lbs
-
Supplier: Quality Bearings & Components
Description: Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – METRIC • AISI 52100 Steel Shell Hardened to HRC 60-64
- Bearing Length: 1.4566937 inch
- Inside Diameter (Round only): 0.6299216 inch
- Dynamic Load Capacity: 173.9952 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel
- Bore Size: 3.937 inch
- Outside Diameter: 10.4331 inch
- Overall Width: 2.3622 inch
- Rated Speed (Oil): 2,800 rpm
-
Ball Bearings - Zirconia Oxide (ZrO2) Series Radial Full Ceramic Bearings -- 608 ZRO2 SS304 RETAINERSupplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.8661422 inch
- Overall Width: 0.2755907 inch
- Rated Speed (Oil): 48.1 rpm
-
Supplier: Quality Bearings & Components
Description: Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000 rpm Max.
- Shaft Size: 0.25 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Offset Hole Pattern, Spherical / Self-aligning
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel
- Bore Size: 3.7402 inch
- Outside Diameter: 7.874 inch
- Overall Width: 1.7717 inch
- Rated Speed (Oil): 3,800 rpm
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Is This The Linear Motion Component You’re Using For Wafer Manufacturing We're not referring to linear bearings that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating (usually metal) balls. We (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Of course crossed roller bearings provide more linear motion accuracy, rigidity, and weight-bearing capacity than other friction-reducing devices such as ball bearings – plus they support greater radial forces (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
that requires the balls to make a quick change in direction. Vibration occurs when the balls collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. Noise is amplified in recirculating guide (read more)
Browse Datasheets for Modern Linear Incorporated -
direction. Vibration occurs when the balls collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating (read more)
Browse Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Ball Bearing Cages, Retainers, Ball Separators
The ball bearing cage (also known as a ball bearing retainer or ball separator -- these are used interchangeably), is the component in a ball bearing, that separates the balls, maintains the balls symmetrical radial spacing, and, in most cases, holds the bearings together. Cages can also
-
Can a Bearing be Used for Both Linear and Rotational Motion?
grooves along the axis of the shaft, same as NB†TMs regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types
-
Factors Affecting Friction Torque in Bearings
, the contact resistance that occurs between mating surfaces when moving is called friction torque. The rotation of the bearing 's mating components, outer rings, inner ring, retainers, seals and shields, and the rolling element all are part of the friction factor. The rotational force is measured
More Information Top
-
BEARING RETAINER MATERIALS DEVELOPMENT. Final Report.
Procurement and Fabrication of S-Glass Reinforced PBI 50~mm Ball Bearing Retainers B .
-
Ball Bearing Cages, Retainers, Ball Separators
The ball bearing cage (also known as a ball bearing retainer or ball separator – these are used interchangeably), is the component in a ball bearing, that separates the balls, maintains the balls symmetrical radial spacing, and, in most cases, holds the …
-
Nonlinear Dynamics, Volume 1
1992) An analytical and experimental investigation of ball bearing retainer instabilities.
-
Ball Bearing Cages, Retainers, Ball Separators
From AST Bearings LLC The ball bearing cage (also known as a ball bearing retainer or ball separator -- these are used interchangeably), is the component in a ball bearing, that separates the balls, maintains the balls symmetrical radial spacing, and, in most …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89911/53337946-MIT.pdf?sequence=2
rate (2X), and at the rotation rate of the ball bearing retainer .
-
SpaceOps Conferences > Cage Instability of XMM-Newton's Reaction Wheels Discovered during the Development of an Early Degradation Warning System
The instability is caused by too much or too little oil and consists in a chaotic vibration of the cage ( ball bearing retainer ).
-
The Effects of Cage Flexibility on Ball-to-Cage Pocket Contact Forces and Cage Instability in Deep Groove Ball Bearings
[6] Boesiger, E. A. , Donley, A. D. and Loewenthal, S. , 1992 , “An Analytical and Experimental Investigation of Ball Bearing Retainer Instabilities” , Journal of Tribology , Vol. 114 , pp. 530 -538 .
Indicates content that may require registration and/or purchase.