-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: Kuriyama of America, Inc.
Description: coupling screws easily and securely over the outside of the hose to provide full flow. Swivel Joint - Stainless steel ball bearings ensure smooth swivel action, reducing instances of hose twisting. Versatile 2-piece Design - Coupling consists of male and female
- English Size: 4 inch
- Material: Aluminum
- Features: English
- Fitting Type: Swivel
-
Supplier: NationSkander California Corporation
Description: GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to
-
-
Supplier: NationSkander California Corporation
Description: GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to
-
Supplier: NationSkander California Corporation
Description: GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to
-
Supplier: NationSkander California Corporation
Description: GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 18.652 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 11.283 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 25.276 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.438 inch
-
Supplier: Hannay Reels
Description: To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 35 to 200 ft
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
- Hose Inside Diameter: 0.25 to 0.5 inch
-
Supplier: Hannay Reels
Description: ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads. 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads. Inlet and hub
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 to 170 ft
- Flange Diameter: 48 to 70 inch
- Core Diameter: 20 to 24 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Assembly Automation Industries
Description: Precision Tool Support Features: Built for high cycle use with ball bearing joints & rigid support column The TR-1 features high torque capacity (40 Nm) with tool adaptors for most tool brands Optional encoders provide positional information for sequential fastening & changing
-
Supplier: Caster City, Inc.
Description: 3" Diameter 105 lbs. Capacity - Ball Bearing The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are
Find Suppliers by Category Top
Featured Products Top
-
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rollers and Guide Wheels with Ball Bearings Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here’s a quick (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Spherical Rubber Bearings
Looks like a Ball Joint Swivel Bearing .
-
CR4 - Thread: Rod end tube insert
Ball Joint Swivel Bearings .
-
Human-like characteristics for high degree of freedom robotic door-opening end-effector
Ball joint swivel bearings and pins are used as pivot points between the linkages.
-
Moments of seeing
From the ceiling downwards, the structure of steel rods with ball - bearing swivel joints becomes increasingly differentiated.
-
Rotatable shortwave curtain antenna operable at very high wind speeds
The load case of wind orthogonalto the curtains combined with ice loading gives the maximum bending moment in the tower shaft and in the ball - bearing swivel joint .
-
NASA Aircraft Management Information System
…000000000 0 L/P SHIELD HYD IND 63-2007-3 6316 EA $1.18 09 GP N 000000000 0 0 L/P CLAMP A 75782 63215K31 EA $17.05 09 ER N 000000000 0 0 L/P BEARING , BALL JOINT SWIVEL 63-10391 EA $0…
-
CR4 - Thread: swivel ball joint for radio control servos or smaller
You might be interested in: Swivel Joints , Ball Bearings , Ball Transfer Units (BTU) .
-
CR4 - Thread: Automatic Repositioning 360° Swivel Ball / Bearing
You might be interested in: Swivel Joints , Ball Bearings , Shock and Impact Sensors .
-
CR4 - Thread: Ball Swivel Joint
You might be interested in: Swivel Joints , Ball Bearings , Ball Transfer Units (BTU) .
-
Wheel directions of the road vehicles
At respectively same distance from the central ball , the shafts swivel joints that as long triangle handlebars are suspended from carry .
Indicates content that may require registration and/or purchase.