Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin with a ground shank. This popular single-acting type is positive locking until released by pushing the button, which moves the center spindle forward to allow the locking balls to retract into a radial groove. This type has the widest range of
- Diameter / Size: 0.1875 to 1 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: with the supplied knurled locknut. These single-acting pins are manufactured with four balls as standard, instead of two, for more-distributed ball-pullout force in clamping applications. Available in steel or stainless steel.
- Diameter / Size: 0.25 to 1 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
Supplier: Pivot Point, Inc.
Description: expensive and gets the job done! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double ball detent
- Diameter / Size: 0.5 inch
- Length: 1.5 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Similar to a single-acting Ball Lock Pin, except the center spindle has two grooves instead of one, to release the balls by either pushing or pulling. Pushing on the handle releases the balls and inserts the pin in one motion. Pulling on the handle releases the
- Diameter / Size: 0.1875 to 1 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Pivot Point, Inc.
Description: pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.
- Diameter / Size: 0.5 inch
- Length: 2 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Similar to our standard single-acting Ball Lock Pins, except with a larger, heavier handle for rough service. Available only in stainless steel. Handles are made of solid stainless steel for maximum impact strength (high-strength reinforced plastic optional), and are specially shaped
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
Supplier: Pivot Point, Inc.
Description: Locking Version for added security! Pivot Point’s Ball Lock Pin design features both a one-piece , cold formed body and one-piece spindle for increased durability. Ball lock pins are also known as positive lock pins, ball pins, double
- Diameter / Size: 0.375 inch
- Length: 1.5 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: Newark, An Avnet Company
Description: BALL LOCK PIN
-
Supplier: Fairlane Products, Inc.
Description: These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing
- Diameter / Size: 0.1875 to 0.75 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Features: Other
-
Supplier: Fairlane Products, Inc.
Description: These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing
- Diameter / Size: 0.1875 to 0.75 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Pin Type: L-Pin, Quick Release Pin
-
Supplier: Fairlane Products, Inc.
Description: These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing
- Diameter / Size: 0.1875 to 0.75 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Features: Other
-
Supplier: Fairlane Products, Inc.
Description: These positive locking quick release pins have a wide range of uses in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the
- Diameter / Size: 0.1875 to 0.625 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Features: Other
-
Supplier: Vlier
Description: commercial-grade product family. This locking pin is readily available in all the same popular sizes as the T-Handle and Button Handle including the expanded sizes. Our Vlier-Lock family of products is designed to meet the needs of commercial applications such as medical, vehicle and
- Diameter / Size: 0.18 inch
- Length: 2 inch
- Design Units: English
- Pin Type: Quick Release Pin
-
Supplier: Imao-Fixtureworks
Description: Clamping Pins for QCBA / QCBAS Material S45C steel (electroless nickel plated, quenched and tempered)
- Diameter / Size: 0.3149608 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: Clamping Pins for QCBA / QCBAS Material S45C steel (electroless nickel plated, quenched and tempered)
-
Supplier: G.L. Huyett
Description: Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is present. The large protruding button at the end of the
- Diameter / Size: 0.1875 to 1 inch
- Length: 0.5 to 6 inch
- Features: English, Other, Search All Hitch and Linch Pins
- Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N
- Diameter / Size: 0.2362206 to 0.393701 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to 450 lbs. The retractable pin feature allows the clamping
- Diameter / Size: 1.3779535 to 1.968505 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that
- Diameter / Size: 1.968505 inch
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Jergens, Inc.
Description: Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating
- Material: Aluminum
- Plate / Block Type: Base Plate
- Features: Other
- Shape: Round
-
Supplier: Accuris
Description: Aerospace series Pins, quick release, two balls, single acting, single locking, shank and spindle, "L" type handle, in corrosion resisting steel
-
Supplier: Accuris
Description: Aerospace series Pins, quick release, two balls, double acting, single locking, shank and spindle, "L" type handle, in corrosion resisting steel
-
Supplier: Jergens, Inc.
Description: Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate
- End Force (depressed): 30 lbs
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger, Locking Plunger
- Features: Other
-
Supplier: NB Corporation of America
Description: At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 3.93701 inch
- Spline Nut Overall Length: 0.4724412 to 9.7637848 inch
- Spline Nut Outer Diameter: 0.3149608 to 5.905515 inch
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Pin Type: Detent Pin
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: G.L. Huyett
Description: Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place.
- Diameter / Size: 0.1875 to 1.25 inch
- Length: 0.4 to 12.5 inch
- Pin Type: Detent Pin
- Features: English, Metric, Other, Search All Hitch and Linch Pins
-
Supplier: Bansbach Easylift®
Description: Lockable gas traction springs are continuously adjustable over the whole stroke. The lockable gas traction spring can be released by pushing the release pin. When the piston valve opens, gas or oil can flow through the piston and the piston rod will be inserted. Due to the high reliability,
- Absorber Stroke: 0.393701 to 13.779535 inch
- Cylinder Diameter or Maximum Width: 1.1023628 to 1.574804 inch
- Rod Diameter: 0.393701 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The effectiveness of this
- Valve Type: Ball Valves
- Features: Bolt Flange, Butt Weld
-
Supplier: Reid Supply
Description: Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position.
- Thread Size: 3/8-16
- Plunger Type: Index Plunger
- Features: Other
- Ball / Plunger: Steel
-
Supplier: Monroe Engineering
Description: Pins are Zinc Plated Steel Stainless Steel Locking Ball Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not retract Other diameters grip length, material etc., available on request.
- Diameter / Size: 0.3125 inch
- Length: 0.3125 inch
- Design Units: English
- Pin Type: Quick Release Pin
-
Supplier: RegalRexnord
Description: 3/4" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, No anti-rotation pin
- Bore Size: 0.75 inch
- Outside Diameter: 1.8504 inch
- Dynamic Axial / Thrust Load: 2,870 lbs
-
Supplier: RegalRexnord
Description: 1" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, Without Anti-Rotation Pin
- Bore Size: 1 inch
- Outside Diameter: 2.0472 inch
- Dynamic Axial / Thrust Load: 3,150 lbs
-
Supplier: RegalRexnord
Description: 2 7/16" Unmounted Ball Bearing, Intermediate Duty, Setscrew Locking, Single Lip Contact Seal, anti-rotation pin omitted
- Bore Size: 2.4375 inch
- Outside Diameter: 4.3307 inch
- Dynamic Axial / Thrust Load: 11,840 lbs
Find Suppliers by Category Top
Featured Products Top
-
The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
simple turn of the knob. Whether you need standard or retractable functionality, we've got you covered. HEAVY DUTY BALL-LOCK PIN (QCWES) Engineered for strength and reliability (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Unlock Faster Setups with Ball Lock® See the power of the Jergens Ball Lock® Mounting System in action! Watch our ROI video to learn how Ball Lock® can reduce setup time, improve repeatability, and help maximize productivity on your machines (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
These end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
These positive locking quick release pins have a wide range of uses in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Pin Accessories Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
FEATURES T-Handle & Button Handle L-Handle Available Special Request Handles are Black Anodized Aluminum with Brass Push Button Shank Body is 300 Stainless Steel Low Cost & Available To learn more about the Vlier Ball Lock Pins, click here. (read more)
Browse Industrial Pins Datasheets for Vlier
Conduct Research Top
-
Case Study - Ball Lock Pin
When Pivot Point was presented with a challenging fastening application for hospital beds, our inventive engineers got to work! The manufacturer needed a secure but convenient fastening system to quickly attach and remove restraints for hospital beds.
-
Case 3: Complicated Changeover in Assembling Machines Became Simple!
Iwata Mfg, Co., Ltd. manufactures machine components such as set collars and sensor brackets and they use IMAO's Ball-Lock Clamps and Button-Locking Pins to replace fixtures of automated production machines to assemble screws to the machinery parts body.
More Information Top
-
$30-$35 Machine Tool Accessories - Machining - Grainger Industrial Supply
• Ball Lock Pin L Hndle, 1/4 X 1.5 Grip, SSBall Lock Pin L Hndle,1/4 X 1.5 Grip,SS .
-
SNAP 10A prelaunch operations NPU prelaunch operations-SPTF
Attach reflector assembly half to carriage using the retainer bolts ( ball lock pins ) which attach to the void filler blocks.
-
Quick Release Pins - Machine Tool Accessories - Grainger Industrial Supply
• Ball Lock Pin (120 .
-
CARR LANE Pin,Ball Lock,1/4 In - Ball Lock and Detent Pins - 1E192|CL-4-BLPT-2.00 - Grainger Industrial Supply
• Ball Lock Pins (120 .
Indicates content that may require registration and/or purchase.