Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stober Drives, Inc.
Description: The ball screw servo motor is designed to directly drive a spindle nut. The screw (nut and screw not included with the motor) of any length can be inserted through the hollow shaft. Super compact servo ball screw designed for
- Motor Type: AC Servomotor
- Features: Geared
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: Festo Corporation
Description: Internal guide and ball screw drive Space-saving position sensing Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 23.62204724409449 in/sec
- Rated Force: 33.72 lbs
- Motor Type: AC Servo
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, RCP2 SERIES, 2 AMP CAPACITY, BUILT-IN CUTOFF RELAY, SA5 SLIDER, BALL-SCREW TYPE, INCREMENTAL, PULSE MOTOR, 24 VDC, NPN (SINK), WITHOUT BRACKET. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 24 volts
-
Supplier: Raco International, LP
Description: through a variety of AC or DC gear-motors to high performance Servo motors.
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 1.9 to 5.7 in/sec
- Rated Force: 220 to 3,300 lbs
- Motor Continuous Power: 0.11 to 39 HP
-
Supplier: Aerotech, Inc.
Description: Design Features High-load lift stage with aperture Submicron closed-loop positioning Excellent pitch and yaw characteristics over full travel 5 mm or 10 mm travel; custom designs for alternate travels available Optional cleanroom and ESD protection Precision-ground ball screw for high
- Z-Axis Travel: 0.1968505 to 0.393701 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 297.675 lbs
- Positioning Accuracy: 0.001 to 0.004 inch/inch
-
Supplier: Aerotech, Inc.
Description: ball-screw stage actuation. Quality Mechanical Construction A long-life recirculating linear guide bearing system and quality construction make the ECO165SL an attractive solution for applications where up-time is critical. Unlike low-cost competitive motion stages, the ECO165SL can be
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 99.225 lbs
- Positioning Accuracy: 0.005 to 0.047999999999999994 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm)
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 1.18110236220472 to 1.96850393700787 in/sec
- Carriage Load: 8.82 to 33.075 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 125.98432 inch
- Rated Speed: 1.98162729658793 in/sec
- Rated Force: 5,125.44 lbs
- Motor Continuous Power: 1,500 HP
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact
-
Supplier: Tolomatic
Description: Zero maintenance, compact size, no forced cooling required, reduced cogging
- Stroke or X-Axis Travel: 6 inch
- Material: Aluminum
- Drive Type: Ball Screw
- Features: Closed Loop Control, Non-rotating, Other
-
Supplier: IntelLiDrives, Inc.
Description: Gantry style cartesian robots with large working areas. All moving axes located above work area. - XY Gantry 300 x 300 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball
-
Supplier: IntelLiDrives, Inc.
Description: Cantilever style open access cartesian robots with all moving axes located above work area - XY robotic arm 150 x 150 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball
-
Supplier: IntelLiDrives, Inc.
Description: Gantry style cartesian robots with large working areas. All moving axes located above work area. - XYZ Gantry 800 x 600 x 150 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade -
-
Supplier: MISUMI USA
Description: Saves the trouble of designing and building! The product is available with motor and other peripherals included.
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: positioning with accuracy of ±1 µm is possible when commanded by the XPS advanced motion control system. DC Motor for Smooth, High Speed Motion DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors are best
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: the high-accuracy,low-resistance and zero clearance of two ball screw and oriented pole which improve loading efficience and structure rigidity. 2. Use Panasonic seveo motor which ensure high efficiency,steady transmission and low noise. The accuracy of speed can be controled in
- Force / Load Capacity: 4.41 to 2,205 lbs
- Stroke / Travel: 15.74804 to 23.62206 inch
- Test Speed: 0.03937007874015742 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Newport MKS
Description: The M-VP-25XL-XYZR Metric Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: power transmission screw moves up and down the middle of the crossbar, the crossbar above and below the beam with two fixtures to achieve tensile specimens, compression test. Tensile Test Machine Features Motor system: Panasonic servo motor +Servo driver +High
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 96 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of
- Stroke or X-Axis Travel: 3.9763801 to 7.87402 inch
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Ewellix
Description: can carry high eccentric loads in both tensile and compressive directions. Thanks to their brushless DC motors or servo motors, the columns can quickly lift and lower the heaviest of loads. In addition to this, Ewellix also supports customer-specific motor interfaces.
- Stroke or X-Axis Travel: 27.55907 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 1,124 lbs
- Motor Type: AC Servo
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: Del-Tron Precision, Inc.
Description: mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear lead screw actuators and ball screw actuators are offered in travel lengths up to 410
- Stroke or X-Axis Travel: 16.141741 inch
- Rated Speed: 7.8740157480315 in/sec
- Rated Force: 202.32 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BALL SCREW DRIVE/BALL GUIDE, MOUNTING FOR SERVO MOTOR, 16.5 INCH RANGE OF MOTION, BELLOWS CONNECTED TO CAR, 100 X 60 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our
- Bore Diameter: 0.18897648 to 0.22834658 inch
- Coupling Diameter: 1.00000054 inch
- Coupling Length: 1.25196918 inch
- Angular Misalignment: 5 degrees
-
Supplier: Newport MKS
Description: longer travel ranges, higher load capacities, and larger moving platforms. Rotary Encoder ILS-CC stages feature a 4000 pts/rev. encoder mounted directly on the screw in order to prevent screw/motor coupling errors, consequently boosting stage motion accuracy. Recirculating
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: IKO International, Inc.
Description: positioning. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Ball screw leads, motors and sensors may be customized to meet the needs of individual applications. Many sizes and styles are offered,
- Stroke or X-Axis Travel: 2.362206 to 11.81103 inch
- Rated Speed: 4.7244094488189 to 73.2283464566929 in/sec
- Carriage Load: 15.435 to 79.38 lbs
- Lead: 0.15748031496062992 to 0.7874015748031497 inches per
-
Supplier: PI (Physik Instrumente) L.P.
Description: The L-310 vertical translation stage is available with stepper and servo motors and is driven by a precision ground ball screw and guided by cross-roller bearings. A linear scale option provides higher linearity and repeatability, with resolution to 50 nanometers. L-310
- Z-Axis Travel: 1.0236226 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 12.364 lbs
- Base Length: 5.22441227 inch
-
Supplier: Primatics, Inc.
Description: to a flat surface. An optional adapter enables a NEMA 23 motor to be mounted in place of a NEMA 17. Standard options for the PCL40 is a step motor and a brushless servo motor. The step motor option can be ordered with or without an internal encoder. The
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
art facility allows us to supply highly efficient product well within our customer's tolerance requirement The RBS ball screw product line was developed for the purpose of converting rotary motion (generated by a motor) to linear motion for a payload with minimal friction. One of the applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Torrance, CA – Oriental Motor USA is pleased to announce the addition of a Rolled Ball Screw Type to its Linear Actuator Attachment lineup for stepping motors. Designed for high-precision applications, this new type delivers repetitive positioning (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
medical equipment used in clinics and hospitals is driven by motors or electronics. These devices utilize ball screw units for movement. Healthcare is a fast-growing industry, with the continual inception of clinics, hospitals, and healthcare centers. There is a demand from patients and the (read more)
Browse Datasheets for Rockford Ball Screw -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
website and we are always ready to discuss any special needs or modifications you may require. Compact space saving design Available with ball and lead screw technology Standard selection of stepper and servo motor mounts provided Manufactured from corrosion resistant aluminum and stainless steel materials Covers, limit switches and other options available (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
Conduct Research Top
-
ServoClass (R) Coupling Eliminates Backlash Potential in Integrated Seam Sealing Systems; Couplings Connect Servo Motors to Ball Screws
Horsham, Pennsylvania: Precision sealing of integrated circuit packages at high speed requires a backlash-free motion system to produce the highest quality seal. These systems have digital sealing power that allows pulse-by-pulse control of power, giving maximum control and response to seal
More Information Top
-
Robust sensorless pressure control of electric injection molding machine using friction-free force observer
Ball screw Servo motor .
-
Robust pressure control of electric injection molding machine using automatic parameter switching reaction force observer
Ball screw Servo motor .
-
Tripod stiffening using clamping plates with no increase of moving mass
Each slider is driven by a ball screw servo motor system.
-
Tremor Compensation For Robotics Assisted Microsurgery
Ball Screw Servo motor linear actuation may be implemented instead of the present timer-belt stepper motor in the robotic assist for smoother,faster and more accurate operation.
-
Improvement of Position Controller Based on Fuzzy Neural Network Performance
Interface Module Servo drive Servo Motor Ball Screw Three Dimensional table .
-
Synthesis of Motor Motion Curves for Intermittent Indexing Tables with Minimized Positioning Time
Servo motor Ball Screw Nut .
-
http://dspace.mit.edu/bitstream/handle/1721.1/96459/905973181-MIT.pdf?sequence=2
Voice coil vs. Ball screw + servo motor : Power requirements .
-
Materials, Mechatronics and Automation II
1- ball screw drive servo motor 2-planetary gear reducer 3-coupling 4-ball screw assemble 5-rack 6-gear 7-linear rolling guide 8-roll drive servo motor 9- planetary gear redactor 10-rotating frame .
-
Advanced Designs and Researches for Manufacturing
transmission system of mounter worktable, the main parts of the transmission system, including guide rail, ball screw , servo motor and coupling, are analyzed.
-
Theory and Design of CNC Systems
When a ball screw and servo motor are joined, the center of their shafts should be identical.
Indicates content that may require registration and/or purchase.