Products/Services for Ballistic Window Shutters
-
Shutters - (111 companies)Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters There are two basic types of shutters...
-
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means... -
Window Treatments - (131 companies)...into doors or very large window areas. They include products such as curtains, blinds, shades, shutters, panels, scarves, drapes, and other coverings. Types. Window treatments can be made out of soft fabric, rigid materials like wood or plastic, or can...
-
Armor and Ballistic Shielding - (90 companies)Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles. Armor and ballistic... -
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping... -
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Windshields and Vehicle Windows - (18 companies)...windows. Windows are typically made from tempered glass, polycarbonate plastic, or acrylic plastic. For military, security, or dignitary protection, bulletproof glass is used to provide occupants addition protection from ballistic projectiles...
-
Window Operators - (34 companies)Window operators are mechanical devices that are used to open and close windows. Products range from manual crank window operators to electrically controlled window operators. Electronic controls for window operators provide control of a motor which...
-
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. Window types available are plane windows or Brewster windows. Plane windows can come wedged or parallel and are designed to have...
-
Optical Choppers and Optical Shutters - (23 companies)Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...
Product News
-
GEEPLUS Inc.
Bistable Rotary Solenoid in Shutter & Demo Video Optics and Imaging. Some of our tiny solenoids can be found in optic and imaging devices -for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed... (read more)Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system, in accordance with U.S. Military Performance Specification MIL-PRF-13830B. The first number characterizes the brightness of scratches, denoted as 10, 20, 40, 60, or 80, with higher values indicating more pronounced scratch brightness. These are calibrated by comparison with reference scratches. A "dig, " which represents a pit or small crater... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
ORAFOL Fresnel Optics GmbH
Custom Optical Windows High quality optical windows with very low stress birefringence and customizable countours and surfaces for optical sensors and measurement systems. The optical windows can be modified with angular surfaces. Made of PMMA or PC the optical windows are light weight and cost effetive. Anti-reflective coating can be added to increase the optical efficieny. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
BK7 Step Glass Windows What are the advantages of step glass windows?. 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4. Simplified assembly process. 5. Reduced stray light interference. 6. Multi-functional and integrated design. 7. Thermal stability optimisation. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Cleartran ZnS Windows Cleartran ZnS Windows Properties. Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and impact resistance. Thermal properties: low coefficient of thermal expansion, good thermal stability. Chemical stability: corrosion resistant, suitable for harsh environments. (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Sapphire Step Glass Windows What are the design considerations for step glass windows?. Tolerance control of step height and width. Compatibility with mounting structure. Compatibility of coefficients of thermal expansion. Requirements for flatness and parallelism of optical surfaces. Environmental sealing performance (if required). (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Optical Plano Silicon Windows Applications of monocrystalline silicon windows. 1. Semiconductor: monocrystalline silicon is often used in the manufacture of integrated circuits (ICs) and optoelectronic devices. 2. Solar energy industry: monocrystalline silicon is one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5 mm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used... (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd.
-
Model BGW-1 Instantaneous Pyrometer With An Image Converter Tube
… 2- Detector II; 3- Position of head -on photography; 4- Reflecting mirror; 5- Position of side Photography; 6- Window of ballistic range; 7- Carbon arclamp; 8-Shield; 9- Synchronous mechanical shutter ; 10-Correc- tive window of ' ballistic range; 11- Corrective reflecting …
-
Conflict and Catastrophe Medicine
The protection of areas of the building with windows can be enhanced by the use of: • Heavy net curtains • Heavy adhesive transparent tape to prevent the shattering of glass panes • Existing shutters • Wooden planking across windows 23 Safety and Security: Thinking Ballistic – Aspects of Protection .
-
Kharkov Morozov Design Bureau BTR-4 Armoured Personnel Carrier
To the immediate front of the driver and commander is a large bullet/splinterproof window which can be covered by an armoured shutter when in a combat area. … sloping hull sides make it easier to apply appliqué armour for a higher level of ballistic protection.
-
PT Pindad Anoa Armoured Personnel Carrier
A higher level of ballistic protection is available but this could have an adverse effect on payload … The commander and driver are seated that the very front on the vehicle with each provided with a large bulletproof window to the front that can be rapidly covered by a armoured shutter hinged at the top which is also provided with …
-
Military Laser Technology for Defense: Technology for Revolutionizing 21st Century Warfare
The shutter time window blocks those reflections that are not in the same time window. The airborne laser was designed for destruction of intercontinental ballistic missiles.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(104211356,1,'shutter%1:06:00::'). sk(104211528,1,' shutter %1:06:01 … … 00::'). sk(104239218,1,'sliding_seat%1:06:00::'). sk(104239333,1,'sliding_ window %1:06:00 … … 01::'). sk(104264914,1,'spacecraft%1:06:00::'). sk(104264914,2,' ballistic _capsule%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103669941,1,'shutter',n,2,5). s(103670077,1,' shutter ',n,1 … … 1,0). s(103694694,1,'sliding_seat',n,1,0). s(103694809,1,'sliding_ window ',n,1 … … 6,0). s(103716796,1,'spacecraft',n,1,0). s(103716796,2,' ballistic _capsule',n,1 …
-
Application Of Pulsed Laser Shadow Photography To Terminal Ballistic Investigations
This necessitates use of a narrow bandpass filter and rapidly closing shutter which minimizes film fogging and … … guided on shockless bearings along horizontal rails mounted at the top of the ballistic range target tank … … camera system can thus be reposi- tioned to view a particular sample area through transparent Lexan windows .
-
Application Of Laser Light Sources In Hypersonic Ballistic Experiments
… equipment is used tor a strict synchronization of two moments, namely, for synchronizing opening of the electro-optical shutter of the uGM-20 laser and passing of a model by the window employed for photographing; in … … 100 /rs before the shutter opening. There are three stations along the ballistic route equipped with photo-electronic multipliers which record the moments …
Indicates content that may require registration and/or purchase.