Products/Services for Balteau Standard Transformers
-
Transformers - (2124 companies)...of copper wire wrapped around a cylindrical core, preventing magnetic flux that occurs within the coil from leaking. Laminated, split core, and toroidal transformers. Image credit: made-in-china.com | Rapidonline | Altran Standards and Certifications...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Flyback Transformers - (32 companies)Standards. Flyback transformers differ in terms of approvals and features. In Europe, products may comply with the RoHS and WEEE directives or meet requirements from TUV or VDE. In North America, the American National Standards Institute (ANSI...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up... -
Toroidal Transformers - (246 companies)Belden. Additional Specifications. For more information about basic transformer operation, power ratings, and standards, please visit the Transformers Selection Guide. References. A+azon - About Toroidal Transformers. Image credits... -
Pulse Transformers - (115 companies)Standards Association (CSA) or Underwriters Laboratories (UL). Others meet standards or specifications from the International Electrotechnical Commission. Pulse transformers that are sold in Europe should comply with European Union (EU) Directives...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
-
Current Transformers - (401 companies)...to measure current or voltage. Commercial class current transformers that monitor low-power currents are also available. Some current transformers are weatherproof or are rated for outdoor use. Standards. Others meet MIL-SPEC, ANSI C-12, or IEC 1036...
-
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
Product News
-
IEEE - Institute of Electrical and Electronics Engineers, Inc.
IEEE Standards and Regulating Transformers Standards. IEEE Power Protective Relaying Standards. IEEE Power Switchgear Standards. IEEE Power Transmission and Distribution Standards. IEEE Software Engineering Standards. IEEE Standards Select. IEEE Smart Grid Research. IEEE Synchrophasor Measurement Test Suite Specification (TSS). IEEE Technology Report on Wake-Up Radio... (read more) -
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Triad Magnetics
Looking for Current Sense Transformers Current sense transformers "transform " AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or control circuit on the other side, thereby protecting them... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Fuji Electric Corp. of America
New Oil Immersed Transformers are: Built to international standards for safety, efficiency, and compliance. Engineered for efficiency with advanced designs that reduce losses and operating costs. Tested for durability to ensure stable operation in even the most demanding environments. Backed by expert support with responsive sales and service teams worldwide. Choosing Fuji Electric means investing in transformers that keep power systems running smoothly, efficiently, and reliably. Follow us!. Youtube. LinkedIn. Twitter. Fuji... (read more) -
Triad Magnetics
Autotransformer Power Transformers Autotransformer Power Transformers. Triad Magnetics ' autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers transfer power in between coils... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
ELANTAS North America LLC
Constant Voltage Transformers condition day after day. Pedigree (R) resins offer a long field service history in constant voltage transformers. Ripley TM resins are epoxy-based materialswith a long field service history in constant voltage transformers. RanVar TM resins provide outstanding moisture and chemical resistance in constant voltage transformers. Isonel (R) resins are longstanding industry standards for use in transformer applications. ELAN-Guard (R) resins are environmentally friendly epoxy emulsions with excellent bond... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
New Yorker Electronics Co., Inc.
Integrated Transformer and Inductor Exxelia 's Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
UL Standards & Engagement
Introduction to Standards: What Is a Standard? A UL standard is a published set of best practices for manufacturing and testing the safety, security, and sustainability of a product or system, developed and voted on by experts across industries and interests. When a product conforms to a UL standard, the standard ensures quality and consistency in its materials, construction, manufacture, testing, installation, performance, and use. Many products and systems are designed and built according to UL standards. In fact, the average U.S. (read more) -
Shenzhen Xingkerong Technology Co., Ltd
Industrial Transformers: Smart Power Solutions service life to reduce operating costs and improve return on investment. Popular Keywords: Energy Efficient Transformer. Low Loss Transformer. High Efficiency Transformer. Eco-Friendly Transformer. Premium Efficiency Transformer. 5. Custom Voltage Solutions Gain More Attention. Global customers require transformers designed for regional electrical standards, including 380V, 400V, 415V, 440V, 460V, 480V, 575V, and 600V systems, with customized primary and secondary voltages. Popular Keywords... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Majestic Transformer Co.
Open Frame & PCB Miniature Transformers The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers. Listed below are several typical sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some sizes are also available with 'U' clamp fixing or Universal Frames, contact our sales office for details. We can... (read more)Browse Power Transformers Datasheets for Majestic Transformer Co.
-
IEEE Standard for Bar Coding for Distribution Transformers and Step-Voltage Regulators - Redline
Balteau Standards . .... California Sierra Transformer .
-
Faraday Effect Sensors: The State Of The Art
(f) " Balteau applies fibre optic sensors to instrument transformers ," Electrical Review, International Ed. 219, 50 (# 12, Nov.1986). .... Sen- sors in Power System Voltage and Current Measure- ments, National Bureau of Standards , Gaithersburg, MD 1987.
-
Technical considerations concerning the use of magnetic potential transformers on MOV series-compensated transmission network
Ideal transformer with ratioof 0.54 must be introduced between netwurk and standard PT model (e.g. 0.54 *4.04 p.u. 3 2.2 P.u.). .... The authors wish to thank the representatives from Balteau , Messwandler Ban.
-
Influence of Temperature and Stress Field on Optical Voltage Sensor
is the reference measured voltage from standard transformer . .... REFERNCES [1] Optical H.V. Sensors 123 to 765kV, Balteau Series CTO_VTO_CCO, Production Demonstration Documents of GEC…
-
Portable nondestructive testing and dynamic test diagnostics at Los Alamos National Laboratory
…50 kVp 13alteau X-rav, 750 W, Helium atmosphere 10 to 50 kVp Balteau X-ray, I .... The Sperry units are high frequency (900 hz) and therefore well suited to standard video RTR and .... It is a constant potential unit utilizing low weigilt gas insulated transformers - less than 100 Ibs. each.
-
Seismic Behaviour of Very High Voltage Current Transformers
This type of transformer is of course heavier and more expensive than the standard equipment, just as the design of it which is more expensive too. .... He worked then for the BALTEAU Company, in the Research Department of the Instrument Transformers Division and…
-
New Products
…applications where accuracy, repeatability and long- term stability are required reports the manufacturer Standard units can be .... The Model R36A rotary-variable- differential transformer (RVDT) for angular- position measurement now has an im- proved … rugged, weatherproof. irnpact- resistant, structural-foam resin case and weighs less than 15 Ib Balteau Electric Corporation.
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
Boly M, Phillips C, Balteau E, Schnakers C, Degueldre C, Moonen G, Luxen A, Peigneux P, Faymonville .... The LZ complexity values are reported as means ± standard error of the mean (SEM). .... Develop- ment of patellar reflex measurement using Linear Variable Differen- tial Transformer ..
-
PROCEEDINGS OF THE FIFTH INTERNATIONAL CONFERENCE ON NONDESTRUCTIVE TESTING, [HELD AT MONTREAL, CANADA, MAY 21--26, 1967].
The square-wave voltage here is derived from the transformer windings. .... The voltage division in the integrator output was made by a standard electronic self-com- pensating potentiometer .... b) Appareils a rayons X 5-50 kV BALTEAU -foyer .
-
Replacement of Renal Function by Dialysis
10/23/91 Ogawa FT: Remote conductivity sensor having trans- former coupling in fluid flow path. .... American National Standard ANSI/AAMI RD5-1992: Association for the Advancement of Medical Instrumen- tation, Arlington, VA, USA .... Am J Kidney Dis 24: 50, 1994 Balteau PR, peluso FP, Coles GA et al.: Design and…
Indicates content that may require registration and/or purchase.