-
Supplier: Conxall Corporation
Description: Dual Bantam / TT Jack, Steel Frame, 3 Conductor, Double Closed Circuit Standard steel frame telephone jacks that comply with MIL specfications in 2 or 3 conductor versions.
- Gender: Female / Jack
-
Supplier: Conxall Corporation
Description: Twin Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings are
- Gender: Female / Jack
-
Phone Jacks and Plugs - Connector, Bantam, Jack, 3Way; Connector Type Switchcraft/conxall -- 94F2921Supplier: Newark, An Avnet Company
Description: CONNECTOR, BANTAM, JACK, 3WAY; Connector Type:Phone; No. of Contacts:3; Gender:Jack; Contact Termination:Solder; Contact Plating:Silver; Pin Size:4.49mm; Connector Mounting:Panel; Connector Body Material:Plastic; Pin Diameter:4.5mm RoHS Compliant: Yes
-
-
Supplier: HAVE, Inc.
Description: becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord
-
Supplier: HAVE, Inc.
Description: becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord
-
Supplier: HAVE, Inc.
Description: becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord
-
Supplier: Conxall Corporation
Description: 2 Conductor, Screw Terminals, Black Handle Standard steel frame telephone plugs that comply with MIL specfications in 2 or 3 conductor versions.
- Gender: Male / Plug
-
Supplier: Conxall Corporation
Description: 3 Conductor, Screw Terminals, Black Handle Miniature telephone twin plugs with two 2-conductor or two 3-conductor fingers, designed to mate with TT Twin-Jax®, TT-Jax®, and other phone jacks with a .176" inside diameter bushing and compatible tip and ring springs. Approximately 1/2 the size of
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: BNC Female to Bantam Plug Adapter, Nickel Plated Brass Body, Teflon Insulation Type 5319. Nickel-plated contact. Rating: 500V Peak, +122°F (+50°C) Max. Convert Bantam Style Jacks to BNC
-
Supplier: HAVE, Inc.
Description: AVP MORPH BANTAM PATCHBAY 1RU - FULL NORMAL AVP Mosaic Morph audio patching components provide unprecedented functionality and circuit ID standards to simplify design, installation, operation and maintenance. Features include : Color Coding of EVERY Circuit. Numbered jack positions for
-
Supplier: Allied Electronics, Inc.
Description: XLR Plug⁄Jack Cable 180 in., Cable Type Soft PVC Low Noise Microphone Cable Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes
-
Supplier: DigiKey
Description: "Adapter Connector Phone Jack, Bantam, 0.250"" (6.35mm) To Phone Plug, WE-310 Red"
- Gender: Female / Jack, Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: Metal Bantam Receptacle CIRCULAR CONNECTOR
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Amphenol Aerospace Corporation
Description: 3 conductor, "bantam-style", nickel plated, telephone jack field, patch-cord plug, 0.173 dia., mold-on-cable design.
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: Military Connector, Phone Jack / Plug, Straight
-
Supplier: Heilind Electronics, Inc.
Description: METLOK BANTAM RECEPT METLOCK BANTAM RECEPT
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: METLOK BANTAM RECEPT
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: SOURIAU 3w metalok bantam cable VDE skt
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: METLOK BANTAM RECEPT
- Gender: Female / Jack
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The SALE-9320 is a Bantam Phone Plug Connector. The frame is nickel plated machined brass. All internal insulation is injection molded nylon. The handle is a black molded flexible rubber cover. This is RoHS complaint.
- Gender: Male / Plug
- Features: Phone Jack / Plug
-
Supplier: Allied Electronics, Inc.
Description: BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Provides quick access from a Bantam Jack to a BNC (Female). Plugs are molded directly to the cable for added pull strength. Operating Voltage: 300 V RMS PVC molded directly to cable and connectors
-
Supplier: ValueTronics International, Inc.
Description: 60Hz Cable: 75 Ohm RG59 B/U cable, attenuation measured at 22.368 MHz is 5.7 ± 0.2 dB per 450ft. of cable Connector type: Bantam jack Applications: SONET Analysis SDH Analysis DS3 Analysis DS1 Analysis DS1/DS3 Jitter analysis ATM Analysis GR-303 Protocol Link Analysis ISDN PRI
Find Suppliers by Category Top
More Information Top
-
Pomona Electronics - 6517-96 - Between Series - Bantam to BNC - Allied Electronics
Provides quick access from a Bantam Jack to a BNC (Female). .... PVC molded directly to cable and connectors strain relief.
Indicates content that may require registration and/or purchase.